Celera Motion Datasheets for Linear Position Sensors
Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| Built with MicroE’s new VeraPath™ technology, the Veratus delivers best-in-class dirt immunity in a compact package with unparalleled ease of use. All interpolation, AGC, and signal processing is performed in... | |
| ChipEncoder is a modular digital interface SMT kit encoder system that combines small size with high resolution. ChipEncoder models feature built-in interpolation and mount directly on your PC board, providing... | |
| Combining MicroE’s patented PurePrecision™ technology with state-of-the-art electronics and signal processing, the Optira delivers unprecedented performance in an incredibly small and lightweight package, providing resolution of up to 5nm with... | |
| Mercury II’s advanced sensor design achieves resolutions up to 1.2nm and high accuracy performance in a compact sensor body. Benefits Mercury II’s encoder technology achieves the highest resolution and accuracy... | |
| Mercury II™ digital output high-vacuum rated encoders offer class-leading resolution, accuracy, and small sensor size. With MicroE’s broad alignment tolerances, no other commercially available 10-8 Torr rated encoder is... | |
| Mercury™ vacuum encoders are specified in a wide range of applications for their combination of performance, small size, and high vacuum rating. Choose from models with digital or analog output,... | |
| MicroE Mercury 1000 kit encoders are smaller, higher performance, faster to install, and easier to use than any other encoder. The tiny sensor fits into very tight spaces, and has... | |
| MicroE’s renowned PCB-mounted Mercury™ Encoders deliver up to 78nm resolution in an extremely compact and light package (5.6mm installed height, 2g weight), enabling machine and instrument designers to achieve rapid... | |
| MTE Series units, optimized for use with tape scales, are energy efficient linear encoders that install quickly without any alignment tools. The miniature sensor can be top mounted or side... | |
| OPS Series encoders deliver high performance and feature built-in interpolation and AGC, ensuring optimal performance and reliability. OPS can be configured with optical limits to reduce cabling and works with... |