Lion Precision Datasheets for Linear Position Sensors
Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| ECL101 noncontact displacement sensors using eddy-current technology offer high resolution measurement in hostile environments. Sub-micron resolutions for precision linear position sensor applications. Field calibration for easy probe replacement. DIN rail... | |
| ECL150 multiple channel noncontact displacement sensors using eddy-current technology offer high resolution measurement in hostile environments. Sub-micron resolutions for precision linear position sensor applications for servo control or monitoring. Great... | |
| ECL202 noncontact displacement sensors using eddy-current technology offer high resolution measurement in hostile environments. Sub-micron resolutions for precision linear position sensor applications. DIN rail mountable electronics and threaded or unthreaded... | |
| The Compact Driver offers up to six channels of precise capacitive displacement sensing in a small space. A great OEM solution for noncontact linear position sensors for machine designers and... | |
| The CPA100 is a high-precision capacitive, noncontact proximity switch with a nonlinear analog output. The analog output provides linear position sensor feedback while the precision repeatable switched output alerts operators... | |
| The CPL190 is a precision noncontact displacement measuring instrument using capacitive technology. This linear position and displacement sensor has a large selection of rectangular and cylindrical probes providing ranges from... | |
| The CPL290 is a precision noncontact displacement measuring instrument using capacitive technology and featuring two switch selectable measurement ranges with just one probe. Linear position and displacement sensors with a... | |
| The CPL490 is the most precise capacitive displacement sensor in the world. Linear noncontact position sensors with the highest resolution possible. With a bandwidth up to 50 kHz and resolutions... |