Honeywell Test & Measurement Datasheets for Linear Position Sensors
Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| Model PLVX displacement transducer is designed for single and multi-point industrial gaging applications and micro-displacement measurements in research and scientific studies. It incorporates non-rotating armatures to increase resistance to side... | |
| Model S3C (captive guided spring return armature) dc-dc miniature displacement transducer is ideally suited for multi-point applications with space constraints and provide a cost-effective alternative to larger, more expensive units. | |
| Model S5 Ultra Precision displacement transducer is designed for single and multi-point industrial gaging applications and micro-displacement measurements in research and scientific studies. It incorporates non-rotating armatures to increase resistance... | |
| Model VL7A (spring return armature) ac-ac long stroke displacement transducer is designed for measuring static and dynamic displacements from ±0.5 in to ±3.0 in. This model achieve impressive 0.25 %... | |
| Models JEC-AG (captive guided spring return) dc-dc long stroke displacement transducer utilizes an improved internal circuit which incorporates both reverse polarity protection and voltage regulation. These features eliminate the danger... |