SensoPart Datasheets for Linear Position Sensors
Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| Distance sensors for all operating ranges Triangulation for close range The measurement principle of optical triangulation is suitable for the precise determination of distances at close range. With the help... | |
| Automatic selection to current or voltage output Easy pre-setting of sensor via digital display – sensor immediately ready for operation Synchronisation of up to 10 devices in restricted spaces Additional... | |
| Detection regardless of object colour and surface Compact miniature housing for use when machine space is limited Synchronisation input – simultaneous operation of several sensors in highly limited spaces Analogue... | |
| Ideal for monitoring the filling levels of liquids such as fats and oils Automatic selection to current or voltage output Easy pre-setting of sensor via digital display – sensor immediately... | |
| Long operating scanning distance of 800 mm Robust M18 metal housing for harsh operating conditions Analogue output: 4 … 20 mA Rising / falling output characteristic adjustable | |
| Long scanning distance of 700 mm with small and compact housings Analogue output: 0 … 10 V or 4 … 20 mA Ideal for monitoring filling levels, e.g. of liquids... | |
| Long scanning range of 6 m Automatic selection to current or voltage output Easy pre-setting of sensor via digital display – sensor immediately ready for operation Synchronisation of up to... | |
| Measurement range: 0 … 6 m Wide detection cone 2x2 detection zones 1 input 2 PNP outputs RS485 interface Detection zone adjustable externally Reliable suppression of foreign objects (girders, pillars)... | |
| Robust M12 metal housing for harsh operating conditions Analogue output: 4 … 20 mA Simple sensor adjustment via control input | |
| Robust M18 metal housing for harsh operating conditions Detection regardless of object colour and surface Analogue output: 4 … 20 mA Rising/falling output characteristic adjustable | |
| Sensor with large range for anticollision and positioning applications 4 distance positions with 2 switching outputs, adjustable via window function Q2 can be switched to Q1 as antivalent output, e.g. | |
| Sensor with large range for anticollision and positioning applications High flexibility thanks to adjustable analogue characteristic (QA) 4 distance positions with 2 switching outputs, adjustable via window function... |