Tri-Tronics Company, Inc. Datasheets for Linear Position Sensors
Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| Product Description The BlueCoder model RB21 is an optical incremental encoder that use the benefits of blue LED light. It is a size 20 encoder that is a compact 2"... | |
| Product Description The BlueCoder model RB22 is an optical incremental encoder that use the benefits of blue LED light. It is a size 20 encoder that is a compact 2"... | |
| Product Description The BlueCoder model RBH is an optical incremental encoder that use the benefits of blue LED light. It is housed in a 3" diameter x 2-3/8 long ultra... | |
| Product Description The BlueCoder model RW is an optical incremental encoder that utilizes the benefits of blue LED light. The intergated tortion spring adjusts the measuring wheel force applied against... | |
| Product Description The model R21 is a size 20 encoder that is a compact 2" diameter x 1-7/8" (Ø51mm x 48mm) long optical shaft encoder with an integral mounting arm,... | |
| Product Description The model R21 is an optical shaft encoder in a 2" diameter x 1-7/8" (Ø51mm x 48mm) housing with an integral mounting arm, compatible with a variety of... | |
| Product Description The model R22 is a size 20 encoder that is a compact 2" diameter x 1-7/8" (Ø51mm x 48mm) long optical shaft encoder with an integral mounting arm,... | |
| Product Description The model R22 is an optical shaft encoder in a 2" diameter x 1-7/8" (Ø51mm x 48mm) housing with an integral mounting arm, compatible with a variety of... | |
| Product Description The Model RH encoder, also known as a Pulse Position Indicator (PPI), generates tracking pulses for web applications, and in particular for material handling sortation applications when used... | |
| Product Description The RH-P encoder, also known as a Pulse Position Indicator (PPI), generates tracking pulses for web applications, and in particular for material handling sortation applications when used with... |