MTI Instruments Inc. Datasheets for Linear Position Sensors
Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| Accumeasure System 9000 is a high-resolution, capacitance-based instrument that provides the perfect solution to many previously unattainable measurement applications. Rapid response time and extremely low noise levels make it ideal... | |
| High resolution, high speed laser displacement sensor (non-contact linear displacement sensor) utilizes the latest CMOS sensor technology that challenges even the most difficult measurement applications. The Microtrak™ 3 is undoubtedly... | |
| The Accumeasure TM 500 compact multi channel capacitance rack system accepts up to 6 capacitance amplifiers. Capacitance sensors are used to measure position, thickness, dynamic motion, vibration, run-out of conductive... | |
| The Accumeasure D capacitance displacement sensor series amplifier is a truly new revolutionary design that uses the latest technology to convert a highly reliable capacitive electric field measurement (displacement) directly... | |
| The Accumeasure MicroCap is a compact, custom designed, OEM capacitance board for high-precision non-contact displacement, thickness and gap measurement. The AccumeasureTM Microcap capacitance board allows rapid deployment for OEMs... | |
| The Microtrak 3 Thickness Gauge System used for automated metal, fiberboard and cement board sheet production and QA/QC combines our proven non-contact laser triangulation sensors with a modular controller that... | |
| The ProfileTrak G series are compact profiling sensors that fit in tight spaces. These 2D/3D sensors provide accurate profiling, height, width and positioning measurement using the latest CMOS technology with... | |
| The ProTrak HD long range profiling laser displacement sensor is built to satisfy the most demanding automated dimension, angle, curvature and height in the industrial application. At a fast speed... |