MicroSense, LLC Datasheets for Linear Position Sensors

Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more

Product Name Notes
2800 Series Probes Many sensor heads, or probes, are available for use with our 4800 series and 8800 series capacitive position sensor. The resolution of our capacitive position sensors is...
5000 Series Probes Many sensor heads, or probes, are available for use with our 5800 Series capacitive position sensors. The resolution of our capacitive position sensors is determined by a...
Break the nanometer resolution barrier -- achieve picometer resolution with our highest resolution position sensor MicroSense introduces our new Model 6810 high resolution capacitive position sensor. The 6810, in combination...
Probes for MicroSense 6800 Series.
The MicroSense II Model 5300 provides up to 4 independent, non-contact displacement measurement sensors in a single, easy to carry console. You choose the number of measurement channels needed for...
The MicroSense Mini is a compact, high resolution linear displacement sensor designed specifically for providing servo system feedback, especially for OEM applications. The MicroSense Mini is a precision linear position...
The MicroSense model 4810 is a non-contact precision position sensor. The 4810 is optimized for short range displacement measurement applications that require best possible linearity and stability. Ideal for non-contact...
The MicroSense Model 5810 is a single channel, non-contact precision capacitive displacement sensor. Designed for high dynamic applications, the Model 5810 provides high resolution with measurement bandwidth up to 100...
The MicroSense model 8810 is a non-contact precision position sensor. The 8810 is designed for best linearity and stability, with measurement bandwidth up to 20 kHz – ideal for servo...