Acme Chip Technology Co., Limited Datasheets for Linear Position Sensors

Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more

Page: 1 2 3 4 5
Product Name Notes
250 IN CANJ1939 IP67 STRING POT
5MBAR ULTRA-LOW SENSOR
COMMERCIAL SOLID STATE SENSOR
HALL SENSOR
HALLOW SHAFT RESOLVER - SIZE 15
MCB TRANSDUCERS
POSITION&CURRENT SENSORS
POT STRING 12.5 INCH
PRESSURE 0.15 PSIG I2C SO16
PRESSURE I2C 1.5 PSID SO16
RESOLVER V23401-T1001-B122-B
RESOLVER V23401-U2117-C333
RESOLVER
ROTARY POSITION SENSOR
SENSOR ANGLE 360DEG SMD
SENSOR LINEAR 1X3MM PSD TO5
SENSOR LINEAR 1X5MM PSD 8DIP
SENSOR LINEAR 2.5X76MM PSD MOD
SENSOR LINEAR 4X30 MM PSD
SENSOR OPTICAL MODULE WIRE LEADS
SENSOR ROTARY 333.3DEG SMD
SENSOR ROTARY 360DEG SMD
SENSOR ROTARY CONNECTOR
SMART POSITION SENSOR
SPEED & CURRENT SENSORS
SPS ARC SENSOR B, 145 DEG, PWM O
SPS ARC SENSOR C, 145 DEG, PWM O
STRING POT 12.5 INCH RANGE W/CON
STRING POT 25 INCH RANGE
STRING POT 50 INCH RANGE
STRING POT, 125 INCH RANGE
STRING POT, 175 INCH RANGE
STRING POT, 7.5 INCH RANGE
TMR SENSOR MAG GEAR DUAL 1/2MM
TRIMMER 10MM SMD POSITION SENS
UIPMA100 I 4K7 30% X100 098 CNA
UIPMA200 I 4K7 30% X200 198 CNA

<< Prev