Kuriyama of America, Inc. Datasheets for Hose Fittings

Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations.
Hose Fittings: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
1 - 1/4" Non Skive Ferrule R12
1" Non- Skive Ferrule R12
1/2" Non Skive Ferrule R12
22º O-Ring Flange Code 61
3/4" Non Skive Ferrule R12
3/8" Non Skive Ferrule R12
30º O-Ring Flange Code 61
45 BSP Female 60 Cone Thrust 1 - 1/2"
45° JIC Female Swivel
45º BSP Female 60º Cone Crimpnut 1"
45º BSP Female 60º Cone
45º Flange Code 61
45º Flange Code 62
45º JIC Female Swivel 37º Seat
45º JIC Female Swivel 37º
45º JIC Female
45º Metric O-Ring Female 24 DKOL
45º Metric O-Ring Female 24 DKOS
45º ORFS Female
5/8" Non Skive Ferrule R12
60º O-Ring Flange Code 61
90 Flange 1"
90° JIC Female Swivel
90º BSP Female 60º Cone Thrust 1 - 1/2"
90º BSP Female 60º Cone Thrust 11/4"
90º Compact NPTF Male Swivel
90º Female JIC Swivel 37º Seat
90º Flange Code 61
90º Flange Code 62
90º JIC Female Swivel Short
90º JIC Female
90º JIC Long Drop
90º Metric O-Ring Female 24 DKOL
90º Metric O-Ring Female 24 DKOS
90º Metric O-Ring Female 24º
90º ORFS Female Swivel Long
90º ORFS Female Swivel Short
90º ORFS Female
91º ORFS Female Swivel
AF4 - Stainless Steel
AFX - Stainless Steel
Aluminum Quick-Acting Couplings High quality design to withstand rigorous applications found in industrial markets. Kuriyama offers two 8" coupling styles in aluminum.* Aluminum alloy specially designed for high tensile strength...
BSP Banjo
BSP Female 1 - 1/4"
BSP Female 1"
BSP Female 3/4"
BSP Female 45º 1 - 1/4"
BSP Female 45º 1"
BSP Female 60º CONE
BSP Female 90º 1 - 1/4"
BSP Female 90º 1"
BSP Female 90º 3/4"
BSP Female Flat Seat
BSP Male 1"
BSP Male 3/4"
BSP Male Tapered
BSP O-Ring Female DEG Cone
BSP Solid Male 60º Seat 1 - 1/2"
BSP Solid Male 60º Seat 1 1/4"
BSP Solid Male 60º Seat 1"
BSP Solid Male 60º Seat 2"
BSP Solid Male 60º Seat 3/4"
BSP Solid Male Pipe
Compact 90º BSP Female 1"
F.90º O-Ring BSP 2" T.1"1/2"
F45º BSP O-Ring 1"1/2 TR.1"1/2
F45º BSP O-Ring 2" TR.2"
F90º BSP O-Ring 2" TR.2"
FD JIC 1" 5/16 - 12 TR 1"
FD JIC 1" 5/16 TR 3/4"
FD.BSP O-Ring 1"1/2 TR.1"1/2
FEATURES AND ADVANTAGES Versatile threaded hose connectors designed for suction and discharge applications. EZ-Sear fittings come with rubber seals on the shanks to help prevent leakage. Male ends supplied with...
FEATURES AND ADVANTAGES Versatile threaded hose connectors designed for suction and discharge applications. Male ends supplied with NPSM threads (National Pipe Straight Mechanical). Cylindrical studs or "pins" positioned on the...
Female JIC 90º Long Drop
Female JIC 90º Swivel 37º Seat
Female JIC A 45º SV 74º 1
Female JIC A 90º Swivel 74º 1 - 1/4
Female JIC A 90º Swivel 74º 2"
Ferrule 1"
Ferrule 1/2"
Ferrule 1/4"
Ferrule 3/16"
Ferrule 3/4"
Ferrule 3/8""
Ferrule 5/16"
Ferrule 5/8"
Flange Code 61
Flange Code 62
GENERAL APPLICATIONS Agriculture Chemicals Construction Material handling Petroleum CONSTRUCTION Aluminum; ASTM B85 Grade 383 FEATURES AND ADVANTAGES Rubber seals - Help prevent leakage. Interchangeability - Part C & E conform...
GENERAL APPLICATIONS Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog FEATURES AND ADVANTAGES High quality design...
GENERAL APPLICATIONS Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES High quality design...
Hose Mender Insert
Hose Mender
Ideally suited for Layflat Hoses Versatile threaded hose connectors designed for suction and discharge applications. EZ-Sear fittings come with rubber seals on the shanks to help prevent leakage. Male ends...
JIC Female 3/4"
JIC Female Swivel 1 - 1/8" ID
JIC Female Swivel 1 - 13/16" ID
JIC Female Swivel 1 - 3/8" ID
JIC Female Swivel 37º INSERT
JIC Female Swivel 7/8" ID
JIC Female
JIC Male
JIC Solid Male 37º 3/4"
KOMATSU Female 1 - 1/2
KOMATSU Female 1"
KOMATSU Female 3/4"
KOMATSU Female
Male NPTF Swivel
Male O-Ring Boss Swivel
Male ORB Swivel Compact 90º
MBPP Male Parallel
MBPT Male Tapered
Metric Banjo
Metric Female French
Metric Male 24º DIN 3853
Metric Male DIN 24
Metric Male DIN 3853 24º
Metric Male French Type (GAZ)
Metric O-Ring Female 24º DKOL
Metric O-Ring Female 24º DKOS
Metric Stand Pipe 45º
Metric Stand Pipe 90º
Metric Stand Pipe Straight
Metric Stand Pipe
Metric Swivel Female 60º Cone
Non-Skive 1SN/1SC/R16/2SC/FP2
Non-Skive 1SN/R16/R17/AJ/2SC/F P2
Non-Skive 2SN/8T8
Non-Skive Ferrule 1SN/FP2
Non-Skive Ferrule 1SN
NPTF Male
NPTF Solid Male 1 - 1/8" ID
NPTF Solid Male 1 - 13/16" ID
NPTF Solid Male 1 - 3/8" ID
NPTF Solid Male 60º 1" x 3/4"
NPTF Solid Male 7/8" ID
ORFS Female
ORFS Solid Male Insert
SAE Boss Male
SAE Female Swivel 45º Seat INST
SAE Swivel Male O-Ring Boss
Sewer & Lateral Line Hose Fittings. Made in the USA.
Stainless Steel Flyer
Straight Flange Code 61
TWO PIECE CRIMP SPECIFICATIONS Crimp entire length of ferrule. Verify crimp diameter by measuring across the lowest point (not over ridges). Crimp specifications also valid for other A-Series fittings offered...

<< Prev Next >>