Kuriyama of America, Inc. Datasheets for Nozzles

Nozzles alter and control the stream or spray pattern of a fluid in a spray coating or dispensing system.
Nozzles: Learn more

Product Name Notes
FEATURES AND ADVANTAGES Designed for use in connection of hoses, nozzles, hydrants, pipes, or other fittings using NST, NPSH, or GHT threads. Made of heavy-duty brass material. Brass adapters are...
Flow Settings - The flow rate can be set through an easy grip ring featuring preset positions. The flow ring has a raised lug to identify the maximum flow setting...
MATERIAL SPECIFICATIONS Aluminum - ASTMB26, Grade 713. Brass - ASTM B584, Grade C85700.
Provide Multiple Flow Selections and Stream Patterns While Maintaining Constant Gallonage with All Multiple Flow and Pattern Settings. Flow Settings - The flow rate can be set through an easy...
RYLSTATIC® Patented System - The VIPER® SPARTAN® series comes standard with the innovative patented fog pattern called RYLSTATIC®. RYLSTATIC® is a system that gives you a uniform water fog with...
The Nozzles That Get You to the Seat of the Fire Viper® fire suppression from Kuriyama Fire Products. Combine with the Viper Ball Valve with Dual Seat and Dual Driven...
The Nozzles That Get You to the Seat of the Fire Viper® fire suppression from Kuriyama Fire Products. Provide Flow Discharge at Different Pressures VIPER® Bore Tip Flow Markings -...
The Nozzles That Get You to the Seat of the Fire Viper® fire suppression from Kuriyama Fire Products. Viper® Shut-Off (without Pistol Grip) Dual Seat Combine with the Viper Ball...
The Nozzles That Get You to the Seat of the Fire Viper® fire suppression from Kuriyama Fire Products. Viper® Shut-Off (without Pistol Grip) Single Seat Combine with the Viper Ball...
Adjustable Flow Control - Twisting nozzle adjusts spray pattern from full stream to misting fog. Impact Resistant - Rubber bumpers protect nozzle from damage if dropped or dragged. Lightweight -...
Constant gallonage in all positions and flows. 4 gallonage selection ring, without pattern changes. Flush without shutting nozzle down. Designed for use with foam eductors and CEP foam tubes. Versatile...
Constant gallonage in all positions. Flow ranges from 15 to 200 gpm in 4 models of nozzles. BIMATIC system which ensures optimal operating pressure. Flush without shutting down nozzle. Two-part...
Constant gallonage in all positions. Flush without shutting down nozzle. Two-part rubber bumpers provide maximum protection and easier grip. Approvals and Standards - The VIPER® CG™ nozzle is National Fire...
Constant gallonage in all positions; straight stream, narrow fog and wide fog settings. Raised lug to indicate 30º fog (narrow fog). Flush without shutting down nozzle. Low expansion foam tube...
Shut-off, straight stream, narrow fog and wide fog settings. Low expansion foam tube attachment available. Industrial and municipal fire protection