Kuriyama of America, Inc. Datasheets for Gaskets and Gasketing

Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces.
Gaskets and Gasketing: Learn more

Product Name Notes
BUNA Bevel Seat Gasket Black 1 - 1/2
BUNA Bevel Seat Gasket Black 1"
BUNA Bevel Seat Gasket Black 2"
BUNA Bevel Seat Gasket Black 2.5"
BUNA Bevel Seat Gasket Black 3"
BUNA Bevel Seat Gasket Black 4"
BUNA I - Line Gasket Black 1 - 1/2"
BUNA I - Line Gasket Black 2"
BUNA I - Line Gasket Black 3"
BUNA I - Line Gasket Black 4"
BUNA Screen Gasket Black 100MSH 1"
BUNA Screen Gasket Black 100MSH 1.5"
BUNA Screen Gasket Black 100MSH 2"
BUNA Screen Gasket Black 100MSH 3"
BUNA Screen Gasket Black 100MSH 4"
BUNA Screen Gasket Black 10MSH 1"
BUNA Screen Gasket Black 10MSH 1.5"
BUNA Screen Gasket Black 10MSH 2"
BUNA Screen Gasket Black 10MSH 3"
BUNA Screen Gasket Black 10MSH 4"
BUNA Screen Gasket Black 20MSH 1"
BUNA Screen Gasket Black 20MSH 1.5"
BUNA Screen Gasket Black 20MSH 2"
BUNA Screen Gasket Black 20MSH 3"
BUNA Screen Gasket Black 20MSH 4"
BUNA Screen Gasket Black 40MSH 1"
BUNA Screen Gasket Black 40MSH 1.5"
BUNA Screen Gasket Black 40MSH 2"
BUNA Screen Gasket Black 40MSH 3"
BUNA Screen Gasket Black 40MSH 4"
BUNA Screen Gasket Black 60MSH 1"
BUNA Screen Gasket Black 60MSH 1.5"
BUNA Screen Gasket Black 60MSH 2"
BUNA Screen Gasket Black 60MSH 3"
BUNA Screen Gasket Black 60MSH 4"
BUNA Screen Gasket Black 80MSH 1"
BUNA Screen Gasket Black 80MSH 1.5"
BUNA Screen Gasket Black 80MSH 2"
BUNA Screen Gasket Black 80MSH 3"
BUNA Screen Gasket Black 80MSH 4"
BUNA Tri-Clamp Gasket Black 1 - 1/2"
BUNA Tri-Clamp Gasket Black 1"
BUNA Tri-Clamp Gasket Black 2"
BUNA Tri-Clamp Gasket Black 2.5"
BUNA Tri-Clamp Gasket Black 3"
BUNA Tri-Clamp Gasket Black 4"
BUNA Tri-Clamp Gasket White 1 - 1/2"
BUNA Tri-Clamp Gasket White 1"
BUNA Tri-Clamp Gasket White 2"
BUNA Tri-Clamp Gasket White 2.5"
BUNA Tri-Clamp Gasket White 3"
BUNA Tri-Clamp Gasket White 4"
Buna-N Tri-Clamp Gasket Black
EPDM Screen Gasket Black 100MSH 1.5"
EPDM Screen Gasket Black 100MSH 2"
EPDM Screen Gasket Black 100MSH 3"
EPDM Screen Gasket Black 100MSH 4"
EPDM Screen Gasket Black 10MSH 1.5"
EPDM Screen Gasket Black 10MSH 2"
EPDM Screen Gasket Black 10MSH 3"
EPDM Screen Gasket Black 10MSH 4"
EPDM Screen Gasket Black 20MSH 1.5"
EPDM Screen Gasket Black 20MSH 2"
EPDM Screen Gasket Black 20MSH 3"
EPDM Screen Gasket Black 20MSH 4"
EPDM Screen Gasket Black 40MSH 1.5"
EPDM Screen Gasket Black 40MSH 2"
EPDM Screen Gasket Black 40MSH 3"
EPDM Screen Gasket Black 40MSH 4"
EPDM Screen Gasket Black 60MSH 1.5"
EPDM Screen Gasket Black 60MSH 2"
EPDM Screen Gasket Black 60MSH 3"
EPDM Screen Gasket Black 60MSH 4"
EPDM Screen Gasket Black 80MSH 1.5"
EPDM Screen Gasket Black 80MSH 2"
EPDM Screen Gasket Black 80MSH 3"
EPDM Screen Gasket Black 80MSH 4"
EPDM SRC GSKT Black 10MSH 1"
EPDM Tri-Clamp Gasket Black 1 - 1/2"
EPDM Tri-Clamp Gasket Black 1"
EPDM Tri-Clamp Gasket Black 2"
EPDM Tri-Clamp Gasket Black 2.5"
EPDM Tri-Clamp Gasket Black 3"
EPDM Tri-Clamp Gasket Black 4"
FEATURES AND ADVANTAGES FHW: Replacement gaskets for all versions of the pin lug couplings with NST threads. MATERIAL SPECIFICATIONS Buna-N Material. FHW: Replacement gaskets for all versions of the pin...
FEATURES AND ADVANTAGES For both standard and full flow couplings. MATERIAL SPECIFICATIONS Buna-N. SERVICE TEMPERATURE RANGE -60°F (-51 °C) to +220°F (+104°C) For both standard and full flow couplings. For...
FEATURES AND ADVANTAGES For use with CCFL and COAL series clamps. SBR Rubber compound provides abrasion and ozone resistance. For use with CCFL and COAL series clamps. SBR Rubber compound...
FEATURES AND ADVANTAGES HW: Replacement gaskets for all versions of the pin lug couplings with NPSM threads. MATERIAL SPECIFICATIONS Buna-N Material. HW: Replacement gaskets for all versions of the pin...
FEATURES AND ADVANTAGES WNIT Series - For Camlocks. SERVICE TEMPERATURE RANGE WNIT: -31 °F (-35°C) to +230°F (+110°C) WNIT Series - For Camlocks. White Nitrile gasket helps prevent product contamination.
FKM I - Line Gasket Black 1 - 1/2"
FKM I - Line Gasket Black 2"
FKM I - Line Gasket Black 3"
FKM I - Line Gasket Black 4"
FKM Tri-Clamp Gasket Black 1 - 1/2"
FKM Tri-Clamp Gasket Black 1"
FKM Tri-Clamp Gasket Black 2"
FKM Tri-Clamp Gasket Black 3"
FKM Tri-Clamp Gasket Black 4"
FKM Tri-Clamp Gasket White 1 - 1/2"
FKM Tri-Clamp Gasket White 1"
FKM Tri-Clamp Gasket White 2"
FKM Tri-Clamp Gasket White 3"
FKM Tri-Clamp Gasket White 4"
For API Petroleum Couplings
For Camlocks For Quick-Acting Couplings
For Compression Couplings
For Quick-Acting Couplings
For Universal Couplings
Garden Hose Gasket 1" Size
Garden Hose Gasket 3/4" Size
Hydrant Hose Gasket HYD Series
PTFE Tri-Clamp Gasket White 1 - 1/2"
PTFE Tri-Clamp Gasket White 1"
PTFE Tri-Clamp Gasket White 2"
PTFE Tri-Clamp Gasket White 3"
PTFE Tri-Clamp Gasket White 4"
SERVICE TEMPERATURE RANGE: BUNA Gasket -40°F (-40°C) to +250°F (+121°C) EPDM Gasket -60°F (-51 °C) to +300°F (+149°C) Ductile Iron body painted orange Underwriters Laboratories listed Plated nuts and bolts...
SIL Tri-Clamp Gasket White 1 - 1/2"
SIL Tri-Clamp Gasket White 1"
SIL Tri-Clamp Gasket White 2"
SIL Tri-Clamp Gasket White 3"
SIL Tri-Clamp Gasket White 4"
Sphere - Lock BUNA Gasket TB 10"
Sphere - Lock BUNA Gasket TB 12"
Sphere - Lock BUNA Gasket TB 2"
Sphere - Lock BUNA Gasket TB 3"
Sphere - Lock BUNA Gasket TB 4"
Sphere - Lock BUNA Gasket TB 6"
Sphere - Lock BUNA Gasket TB 8"
Sphere - Lock Gasket BUNA TA 12"