Kuriyama of America, Inc. Datasheets for Pipe and Hose Pressing Tools

Pipe and hose pressing tools are used to apply a large, circumferential compressive force to quickly create liquid-tight connections in metal and plastic fluid-handling systems.
Pipe and Hose Pressing Tools: Learn more

Product Name Notes
A high volume, production crimper, the KC4-V150 crimps all types and sizes of hydraulic hose, as well as industrial hose up to 4". Its back limit switch and advanced Siemen's...
A highly precise unit that packs a punch. Its small footprint makes it an ideal fit for shops where space is at a premium. A horizontal version of the KC2-J67.
A highly precise unit that packs a punch. Its small footprint makes it an ideal fit for shops where space is at a premium. Now available in 12V for mobile...
A mass production crimper boasting an impressive 3,900 (Theoretical with a 1/2" Δ at 6 mm hose) crimps per hour. Its back limit switch and advanced Siemen’s ES4 computerized controller...
A mass production hydraulic hose crimper, boasting an impressive 2,400 (Theoretical with a 1/2" Δ at 6 mm hose) crimps per hour. Its back limit switch and advanced Siemen’s ES4...
A powerful, economical crimper that gets the job done. Handles all styles of hydraulic hose up to 2", as well as industrial hose up to 3".
An extremely powerful, vertical unit, with a robust 190 tons of crimping force. Crimps up to 1 1/2" two wire, and up to 1 1/4" 4,000 PSI and 1" 5,000...
Handles industrial hose up to 10" and features an enlarged opening mechanism that allows for assemblies with large couplings or flanges. Its back limit switch option and advanced Siemen’s ES4...
Handles industrial hose up to 12" and features an enlarged opening mechanism that allows for assemblies with large couplings or flanges. Its back limit switch and advanced Siemen’s ES4 computerized...
Handles industrial hose up to 6" and features an enlarged opening mechanism that allows for assemblies with large couplings or flanges. Its back limit switch and advanced Siemen’s ES4 computerized...
Horizontal Swager
Light Weight Portable Unit: Truly "portable" crimper can be carried to almost any location where service is required.
Made in the USA.
MINI HYD SWAGER Made in The USA.
Portable and powerful. Its built-in carrying handle and 95 lbs. weight makes it excellent for switching between on-site and in-shop use. Crimps up to 1 1/2" two wire, and 1...
The Hydraulic Swage Hose Mending Machine has been approved by Piranha® Hose Products for use in the repair of Thermoplastic Sewer Cleaning Hose. Piranha® Hose Sizes 1/8" - 1 1/4"...
The KC1-H130-230/1 is a powerful yet economical shop crimper with the ability to crimp up to 2" 4 SP, 1 1/4" 6 SP hydraulic as well as industrial hose up...
The KC1-H130-230/3 is a powerful yet economical shop crimper with the ability to crimp up to 2" 4 SP, 1 1/4" 6 SP hydraulic as well as industrial hose up...
The KC3-H144 is a powerful crossover crimper that handles all types and sizes of hydraulic hose and industrial hose up to 4". The new intuitive MACH interface improves efficiency and...
The KFP-10, 10 Ton 110 Volt Fitting Pusher takes the time consuming and difficult task of installing fittings on hoses from 2 inch to 12 inches and makes it quick,...
The P400 Portable hose press is light weight making it truly "portable" and can be carried to almost any location where service is required. It can be paired with either...
The production oriented KC3-H130 takes a step up in size capabilities, with the ability to crimp 2" wire braid and 4 SP hydraulic hose, as well as 1 1/2" 5,000...
The production oriented KC3-H135 is a powerful shop crimper that handles all types and sizes of hydraulic hose up to 2" and industrial hose up to 3". The new intuitive...
The widest opening of all the Standard Volume Crimpers makes this crimper ideal for industrial hose. It makes an excellent hydraulic hose crimper as well, handling up to 2" wire...
Tri-Couple Crimping Equipment
With a new intuitive MACH interface including USB crimp library support and additional improvements all-around, this crimper greatly increases crimping efficiency.
With its compact design, built-in carrying handle, and weighing a mere 52 lbs., this crimper is one for the road, perfect for on-site service in remote spots. It's powered by...
With the ability to crimp up to 16" hose with large couplings and flanges there's no job too big for the KC4-V450. Its horizontal profile eliminates the need to hoist...