Kuriyama of America, Inc. Datasheets for Hose Clamps and Band Clamps

Hose clamps, hose clips and band clamps are used to secure hose or flexible tubing to a fitting. The clamp is placed around the hose, directly over the fitting. As the clamp is tightened, it clamps the inner diameter of the hose to the fitting or barb.
Hose Clamps and Band Clamps: Learn more

Product Name Notes
Clamps are sold in box quantities only. Doubled wrapped for secure holding ability Compatible with most pneumatic equipment or hand operated tools Available in both carbon steel & 201 stainless...
FEATURES AND ADVANTAGES Applications include compressed air systems and pneumatic tools. Available in both two lug and four lug styles for quick connecting. Designed for compressed air and water service...
FEATURES AND ADVANTAGES Design provides for an efficient means of securing couplings and fittings to hoses. Double tongue saddles provided to fill the gap between the bolt lugs preventing pinching...
FEATURES AND ADVANTAGES Designed for use with ground joint couplings. Clamps are manufactured with a lip, which connects with the interlocking collar design found on the ground joint hose shank...
FEATURES AND ADVANTAGES Designed for use with hoses that have a convoluted cover or helix. Spiral design allows for premium sealing between the convolutions or helix. Hex nut for easy...
FEATURES AND ADVANTAGES Designed for use with hoses that have a convoluted cover or helix. Spiral design allows for premium sealing between the convolutions. Hex nut for easy installation and...
FEATURES AND ADVANTAGES Double wrapped for secure holding ability. A bolt free design provides for a professional low profile hose assembly. Compatible with most pneumatic or hand operated tools. Clamps...
FEATURES AND ADVANTAGES Durable 304 stainless steel. For use with FILS and MILS series fittings. Durable 304 stainless steel For use with FILS and MILS series fittings For I-Line
FEATURES AND ADVANTAGES Durable 304 stainless steel. For use with TCS-SS, RHAS-SS or BHAS-SS series fittings. For use with adapters TCMPS-SS, TCFPS-SS, TCWL-SS, TCWS-SS. DBS - Double bolt design for...
FEATURES AND ADVANTAGES Durable 304 stainless steel. For use with TCS-SS, RHAS-SS or BHAS-SS series fittings. For use with adapters TCMPS-SS, TCFPS-SS, TCWL-SS, TCWS-SS. DPHDS - Double pin design for...
FEATURES AND ADVANTAGES Durable 304 stainless steel. For use with TCS-SS, RHAS-SS or BHAS-SS series fittings. For use with adapters TCMPS-SS, TCFPS-SS, TCWL-SS, TCWS-SS. Durable 304 stainless steel. For use...
FEATURES AND ADVANTAGES T-Bolt design provides extra strength and creates a 360° seal to prevent leaks. Hex nut provides easy installation. Meets SAE J1508 Type TB MATERIAL SPECIFICATIONS 300 Series...
FEATURES AND ADVANTAGES T-Bolt design provides extra strength and creates a 360' seal to prevent leaks. Folded turn edge design of the band prevents damage to hoses or tubes. Hex...
FEATURES AND ADVANTAGES Used in combination with Kuriyama's King Bee hose and rope. Available in corrosion resistant stainless steel or zinc plated carbon steel. Used in combination with Kuriyama's King...
For EZ-SeaI™ Leak Resistant Couplings
GENERAL APPLICATIONS Air intake and coolant connections Systems where clamps cannot be retightened Systems with expansion or contraction CONSTRUCTION 5/8" wide, 300 series stainless steel band; plated carbon steel hex...
GENERAL APPLICATIONS Automotive Industrial CONSTRUCTION Four-piece construction consisting of a 9/16" wide, 300 series stainless steel band; plated carbon steel hex screw with 5/16" head and two-piece, 300 series stainless...
GENERAL APPLICATIONS Automotive Industrial CONSTRUCTION Four-piece construction consisting of a 9/16" wide, 300 series stainless steel band; stainless steel hex screw with 5/16" head and two-piece, 300 series stainless steel...
GENERAL APPLICATIONS Automotive Industrial General purpose CONSTRUCTION Four-piece construction consisting of a 1/2" wide, 300 series stainless steel band; plated carbon steel hex screw with 5/16" head and two-piece, 300...
GENERAL APPLICATIONS Automotive Industrial General purpose CONSTRUCTION Four-piece construction consisting of a 1/2" wide, 300 series stainless steel band; stainless steel hex screw with 5/16" head and two-piece, 300 series...
GENERAL APPLICATIONS For hoses with a high-profile, counterclockwise helix CONSTRUCTION Clear, food grade, rigid PVC coils.FEATURES AND ADVANTAGES Food grade Helps prevent over bending near the coupling. Cut into approximately...
GENERAL APPLICATIONS For hoses with a high-profile, counterclockwise helix CONSTRUCTION Green, non-food grade, flexible PVC.FEATURES AND ADVANTAGES Helps prevent over bending near the coupling. Cut into approximately 12-inch lengths; screw...
GENERAL APPLICATIONS For hoses with a low-profile, counterclockwise helix CONSTRUCTION Yellow, non-food grade, flexible PVC.FEATURES AND ADVANTAGES Helps prevent over bending near the coupling. Cut into approximately 12-inch lengths; screw...
GENERAL APPLICATIONS For NDHTM Drop and Transfer Hoses CONSTRUCTION Gray, non-food grade flexible PVC.FEATURES AND ADVANTAGES Helps prevent over bending near the coupling. Cut into approximately 12-inch lengths; screw onto...
GENERAL APPLICATIONS Small diameter applications Air & fuel lines CONSTRUCTION (WGC-MCS Three-piece construction consisting of a 5/16" wide, 300 series stainless steel band; plated carbon steel hex screw with 1/4"...
GENERAL APPLICATIONS Small diameter applications Air & fuel lines CONSTRUCTION (WGC-MSS) Three-piece construction consisting of a 5/16" wide, 300 series stainless steel band; 300 series stainless steel hex screw with...
KH-STOPFA Series - StopFlex Hose Bands
Optional clamp used to raise or stabilize hose during initial installation.
Helps to protect hose and pump during raising/lowering Multiple segments snap together to create a single centering device (various quantities required depending on hose diameter). Various sizes available to accommodate...