Kuriyama of America, Inc. Datasheets for Hose Fittings

Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations.
Hose Fittings: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
45º BSP Female Braided Hose
45º Flange Code 61 Braided Hose
45º Flange Code 62 Braided Hose
45º JIC 37º Seat Braided Hose
45º Metric Female Braided Hose
45º ORFS Female for Braided Hose
90º BSP Female Braided Hose
90º Compact BSPP Female 1/1"
90º Compact NPTF Male Swivel
90º Flange Code 61 Braided Hose
90º Flange Code 62 Braided Hose
90º JIC Female Swivel Braided Hose
90º Metric Female Braided Hose
90º ORFS Female for Braided Hose
AISI 316 Stainless Steel Fuses
Bite-Type Tube Fitting R1/R2
Bolts, washers and o-ring are not included.
BSP 60º Parallel All BRD Hose
BSP Bolt 1"
BSP Bolt 1/2"
BSP Bolt 1/4"
BSP Bolt 3/4"
BSP Bolt 3/8"
BSP Bolt 5/8"
BSP Female 60º Cone BRD Hose
BSP Tapered All BRD Hose
Call Hose Technology 800-878-5501 No more twisted, leaking flexible metal hoses. Available for 3", 4", 5" and 6" OD flexible metal hoses. Specially-designed Type 316 stainless steel swivel insert is...
Crimp Ferrule Carbon Steel Long 1 - 13/16 ID
Crimp Ferrule Carbon Steel Long 1 - 15/16ID
Crimp Ferrule Carbon Steel Long 1 - 7/8" ID
Crimp Ferrule Carbon Steel Long 2 - 1/16" ID
Crimp Ferrule Carbon Steel Long 2 - 1/4" ID
Crimp Ferrule Carbon Steel Long 2 - 1/8" ID
Crimp Ferrule Carbon Steel Long 2 - 11/16ID
Crimp Ferrule Carbon Steel Long 2 - 13/16ID
Crimp Ferrule Carbon Steel Long 2 - 3/16" ID
Crimp Ferrule Carbon Steel Long 2 - 3/4" ID
Crimp Ferrule Carbon Steel Long 2 - 5/16" ID
Crimp Ferrule Carbon Steel Long 2 - 5/8" ID
Crimp Ferrule Carbon Steel Long 2 - 7/8" ID
Crimp Ferrule Carbon Steel Long 3 - 1/4" ID
Crimp Ferrule Carbon Steel Long 3 - 11/16ID
Crimp Ferrule Carbon Steel Long 3 - 13/16ID
Crimp Ferrule Carbon Steel Long 3 - 15/16ID
Crimp Ferrule Carbon Steel Long 3 - 3/16" ID
Crimp Ferrule Carbon Steel Long 3 - 3/4" ID
Crimp Ferrule Carbon Steel Long 3 - 5/16" ID
Crimp Ferrule Carbon Steel Long 3 - 7/8" ID
Crimp Ferrule Carbon Steel Long 4 - 13/16ID
Crimp Ferrule Carbon Steel Long 4 - 15/16ID
Crimp Ferrule Carbon Steel Long 4 - 3/4" ID
Crimp Ferrule Carbon Steel Long 4 - 7/8" ID
Crimp Ferrule Carbon Steel Long 5" ID
Crimp Ferrule Carbon Steel Short 1 - 1/16" ID
Crimp Ferrule Carbon Steel Short 1 - 1/8" ID
Crimp Ferrule Carbon Steel Short 1" ID
Crimp Ferrule Carbon Steel Short 15/16" ID
Crimp Ferrule Carbon Steel Short 7/8" ID
Crimp Sleeve Aluminum 2 - 11/16" ID
Crimp Sleeve Aluminum 2 - 13/16" ID
Crimp Sleeve Aluminum 2 - 15/16" ID
Crimp Sleeve Aluminum 2 - 5/8" ID
Crimp Sleeve Aluminum 2 - 9/16" ID
Crimp Sleeve Aluminum 3 - 13/16" ID
Crimp Sleeve Aluminum 3 - 3/4" ID
Crimp Sleeve Aluminum 3 - 5/8" ID
Crimp Sleeve Aluminum 4 - 11/16" ID
Crimp Sleeve Aluminum 4 - 13/16" ID
Crimp Sleeve Aluminum 4 - 3/4" ID
Crimp Sleeve Aluminum 4" ID
Crimp Sleeve Aluminum 5" ID
FEATURES AND ADVANTAGES Designed for use in connection of hoses, nozzles, hydrants, pipes, or other fittings using NST, NPSH, or GHT threads. Made of heavy-duty brass material. Brass adapters are...
FEATURES AND ADVANTAGES Durable 316 stainless steel. Smooth 32 Ra food contact surface finish. Certified to 3-A RPSCQC 62-02 for sanitary assemblies. Uses SPHDS, DPHDS or DBS series clamps. (pg...
FEATURES AND ADVANTAGES Ferrules designed for use with fittings that have interlocking collars. 304 stainless steel.MATERIAL SPECIFICATIONS ASTM A666 304 SS. Ferrules designed for use with fittings that have interlocking...
FEATURES AND ADVANTAGES Ferrules designed for use with fittings that have interlocking collars. Zinc plated steel. MATERIAL SPECIFICATIONS AISI 1008. Ferrules designed for use with fittings that have interlocking collars.
FEATURES AND ADVANTAGES One-piece design for secure connection. Beveled interior shank helps eliminate material build up. 1500 PSI working pressure. MATERIAL SPECIFICATIONS Hardened steel for high abrasion resistance. One-piece design...
FEATURES AND ADVANTAGES Sleeves designed for use with a variety of fittings and couplings. Zinc plated steel. MATERIAL SPECIFICATIONS AISI 1008. Sleeves designed for use with a variety of fittings...
FEATURES AND ADVANTAGES Versatile hose connectors designed to connect hose and pipes of the same thread size. Tri-Couple design available in all sizes for each item. Frequently used in low...
FEATURES AND ADVANTAGES Versatile hose connectors designed to connect hose and pipes. Frequently used in low pressure suction and discharge applications. Beveled end for ease of connection to pipes. Multi-serrated...
FEATURES AND ADVANTAGES Versatile threaded hose connectors designed for suction and discharge applications. Male ends supplied with NPSM threads (National Pipe Straight Mechanical). Cylindrical studs or "pins" positioned on the...
Flange SAE Code 61 Braid Hose
Flange SAE Code 62 Braid Hose
GENERAL APPLICATIONS Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog FEATURES AND ADVANTAGES High quality design...
GENERAL APPLICATIONS Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES High quality design...
Hose Mender R1/R2
JIC 37º Female Double Hex Braid Hose
JIC 37º Seat for Braided Hose
JIC Female Swivel el 1 - PC Braided Hose
JIC Male for Braided Hose
JIS Female Swivel 30° Seat - B 8363 Type F
KOMATSU Female Swivel BRD Hose
Male NPTF Swivel for Braid Hose
Male O-Ring Swivel
Male ORB Swivel Compact 90º
Metric 24º DIN All Braid Hose
Metric Female 24º Braided Hose
Metric Solid Male All Braid Hose
Metric Swivel Female Braided Hose
NPSM Female Swivel Braided Hose
NPTF Male for Braided Hose
NPTF Solid Female Rigid Braided Hose
ORFS Female for Braid Hose
ORFS Solid Male ALL Braid Hose
SAE Boss Male Braided Hose
Includes coupling, clamp and screws Available with or without drain hole Field fittable and reusable
Suitable for fracking water and sand slurry applications Interchangeable with all Figure 206 Hammer Unions Versatility of our barb design allows for use with either interlocking crimp ferrules or crimp...

<< Prev Next >>