Kuriyama of America, Inc. Datasheets for Industrial Pins
Industrial pins are varieties of fastening hardware meant to couple, align, mount, assemble, or penetrate two workpieces. The operation of the pin depends on design and employment, but industrial pins can be categorized into several categories, such as: hitch and linch pins; cotter pins and wire clips; spring pins; locating and fixturing pins; and specialty pins.
Industrial Pins: Learn more
| Product Name | Notes |
|---|---|
| Sphere - Lock Safety PIN TA 12" | |
| Sphere - Lock SAFTEY PIN TB 10" | |
| Sphere - Lock SAFTEY PIN TB 2" | |
| Sphere - Lock SAFTEY PIN TB 3" | |
| Sphere - Lock SAFTEY PIN TB 4" | |
| Sphere - Lock SAFTEY PIN TB 6" |