Kuriyama of America, Inc. Datasheets for Hose Fittings
Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations.
Hose Fittings: Learn more
| Product Name | Notes |
|---|---|
| 22.5º O-Ring Flange Code 61 R1R2R12 | |
| 30º O-Ring Flange Code 61 R1R2R12 | |
| 45 Flange Code 61 R1AT-R2AT-R12 | |
| 45º BSP Female R12 | |
| 45º BSP Female R1AT-R2AT-R12 | |
| 45º BSP O-Ring Female Swivel 60 | |
| 45º Flange Code 61 for R12 | |
| 45º JIC 37º R1AT R2AT R12 | |
| 45º JIC 37º R1AT-R2AT-R12 | |
| 45º JIC 37º Seat for R12 | |
| 45º Metric Female R12 | |
| 45º Metric Female R1AT-R2AT-R12 | |
| 45º ORFS for R12 | |
| 45º ORFS for R1AT-R2AT-R12 | |
| 60º O-Ring Flange Code 61 R1R2R12 | |
| 90 Flange Code 61 R1AT-R2AT-R12 | |
| 90º BSP Female R12 | |
| 90º BSP Female R1AT-R2AT-R12 | |
| 90º BSP O-Ring Female Swivel | |
| 90º Flange Code 61 for R12 | |
| 90º Flange Code 62 R1AT-R2AT-R12 | |
| 90º JIC 37º R1AT - R2AT - R12 | |
| 90º JIC 37º R1AT-R2AT-R12 | |
| 90º JIC 37º Seat for R12 | |
| 90º JIC Female Swivel R12 Long | |
| 90º JIC Female Swivel R12 Short | |
| 90º JIC Female Swivel R1R2R12 Long | |
| 90º JIC Female Swivel R1R2R12 Short | |
| 90º Metric Female R12 | |
| 90º Metric Female R1AT-R2AT-R12 | |
| 90º Metric O-Ring 24 Seat | |
| 90º ORFS Female Swivel Long R12 | |
| 90º ORFS Female Swivel Long | |
| 90º ORFS Female Swivel Medium | |
| 90º ORFS Female Swivel Short | |
| 90º ORFS for R12 | |
| 90º ORFS for R1AT-R2AT-R12 | |
| AlfaCrimp BSP O-Ring Female Swivel | |
| AlfaCrimp NPTF Swivel | |
| BSP 60 Parallel R1AT-R2AT-R12 | |
| BSP 60º Parallel R12 | |
| BSP Female 60º R12 | |
| BSP Female 60º R1AT-R2AT-R12 | |
| BSP O-Ring Female Swivel 45 | |
| BSP O-Ring Female Swivel 60º R12 | |
| BSP Tapered R12 | |
| BSP Tapered R1AT-R2AT-R12 | |
| BSPT Tapered Male | |
| FDJIC 2"1/2 - 12 R1T-R2T-R12 2" | |
| FEATURES AND ADVANTAGES Designed for use in low-pressure applications in noncorrosive environments./li> Commonly used with turn back nipples to create a floating flange. MATERIAL SPECIFICATIONS Forged Carbon Steel. ANSI B16.56. | |
| FEATURES AND ADVANTAGES Designed for use in low-pressure applications in noncorrosive environments./li> Flange has no internal stop. To assemble slide a pipe through the flange and weld on both sides. | |
| FEATURES AND ADVANTAGES Designed for use in low-pressure applications in noncorrosive environments. Designed with female NPT threads for use with male threaded fittings. MATERIAL SPECIFICATIONS Forged Carbon Steel. ANSI B16.56. | |
| FEATURES AND ADVANTAGES Designed for use in medium to high-pressure steam applications. Designed for use with Alfagomma T340, T341, & T343 series hoses. The metal-to-metal design provides for optimum sealing... | |
| FEATURES AND ADVANTAGES Sleeves designed for use with a variety of fittings and couplings. 304 stainless steel. MATERIAL SPECIFICATIONS ASTM A666 304 SS. Sleeves designed for use with a variety... | |
| FEATURES AND ADVANTAGES Sleeves designed for use with a variety of fittings and couplings. Zinc plated steel. MATERIAL SPECIFICATIONS AISI 1008. Sleeves designed for use with a variety of fittings... | |
| Flange Code 61 45º EL | |
| Flange Code 61 90º EL | |
| Flange Code 61 R1AT-R2AT-R12 | |
| Flange Code 61 Straight | |
| Flange Code 62 R1AT-R2AT-R12 | |
| Flange SAE Code 61 for R12 | |
| For URE-CL, URE-BK, UREH-CL, UREH-BK, VID-CL, and TMOD Series | |
| GENERAL APPLICATIONS Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog FEATURES AND ADVANTAGES High quality design... | |
| GENERAL APPLICATIONS Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES High quality design... | |
| JIC 37º Seat for R12 | |
| JIC Female Swivel 37º R1/R2/R12 | |
| JIC Female Swivel 45º EL | |
| JIC Female Swivel 90º EL | |
| JIC Female | |
| JIC Male for R12 | |
| JIC Male for R1AT-R2AT-R12 | |
| JIC Male Rigid | |
| Kuriyama Hydraulic Connections | |
| Male NPTF Swivel for R1/R2/R12 | |
| MAS.BSP 1"1/2 R1TR2TR12 1"1/2 | |
| Metric 24º DIN for R12 | |
| Metric 24º DIN R1AT-R2AT-R12 | |
| Metric Female 24º R12 | |
| Metric Female 24º R1AT-R2AT-R12 | |
| Metric Male R1AT-R2AT-R12 | |
| Metric Solid Male R12 | |
| Metric Swivel Female O-Ring 24 | |
| Metric Swivel Female O-Ring | |
| Metric Swivel Female R12 | |
| Metric Swivel R1AT-R2AT-R12 | |
| NPTF Female Rigid R1/R2/R12 | |
| ORFS Female Swivel | |
| ORFS for R12 | |
| ORFS for R1AT-R2AT-R12 | |
| ORFS Male for R1AT/R2AT/R12 | |
| ORFS Solid Male R1/R2/R12 | |
| ORFS Solid Male R12 | |
| R2/R12 NS Female ORFS 45º Medium | |
| SAE Boss for R12 | |
| SAE Boss for R1AT-R2AT-R12 | |
| Sanitary Double Bolt Clamp Kit |
| << Prev | Next >> |