Kuriyama of America, Inc. Datasheets for Hose Fittings
Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations.
Hose Fittings: Learn more
| Product Name | Notes |
|---|---|
| 1/2" size interchanges with ISO 7241 A. | |
| 822353216668 | |
| 822353216675 | |
| 822353216699 | |
| 822353216705 | |
| 822353216712 | |
| 822353216729 | |
| 822353217771 | |
| 822353217788 | |
| 822353217795 | |
| 822353219331 | |
| 822353219348 | |
| FEATURES AND ADVANTAGES Durable 316 stainless steel. Smooth 32 Ra food contact surface finish. Certified to 3-A RPSCQC 62-02 for sanitary assemblies. Uses SPHDS, DPHDS or DBS series clamps. (pg... | |
| FEATURES AND ADVANTAGES Slides easily and securely over crimp ferrules. Helps protect fittings from damage if dropped. Durable, heat resistant, non-marking silicone. Meets FDA CFR 21. Slides easily and securely... | |
| FEATURES AND ADVANTAGES Smooth 64RA surface finish. Designed for use with TCS-SS, FBS-SS, MBS-SS, FILS-SS, MILS-SS and TES-SS series fittings. Smooth 64RA surface finish. Designed for use with TCS-SS, FBS-SS,... | |
| FEATURES AND ADVANTAGES Versatile hose connectors designed to connect hose and pipes of the same thread size. Frequently used in low pressure suction and discharge applications, and can be connected... | |
| FEATURES AND ADVANTAGES Versatile hose connectors designed to connect two hoses together. Frequently used in low pressure suction and discharge applications. Multi-serrated barb design allows for secure hose grip when... | |
| Female Socket x Polycrimp HDPE (Includes Buna Gasket) SLB-PCF Series | |
| GENERAL APPLICATIONS Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog FEATURES AND ADVANTAGES High quality design... | |
| GENERAL APPLICATIONS Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES High quality design... | |
| Male Ball x Polycrimp HDPE SLB-PCM Series | |
| MATERIAL SPECIFICATIONS Aluminum - ASTMB26, Grade 713. | |
| MATERIAL SPECIFICATIONS Brass - ASTM B584, Grade C85700. | |
| One-Piece Alfacrimp Fittings, 22.5º SUPERCAT Flange - S Series | |
| One-Piece Alfacrimp Fittings, 30º CODE 61 Flange SAE J518 - S Series | |
| One-Piece Alfacrimp Fittings, 30º CODE 62 Flange SAE J518 - 6000 PSI - S Series | |
| One-Piece Alfacrimp Fittings, 30º SUPERCAT Flange - S Series | |
| One-Piece Alfacrimp Fittings, 42º CODE 62 Flange SAE J518 - 6000 PSI - S Series | |
| One-Piece Alfacrimp Fittings, 45º CODE 61 Flange SAE J518 - S Series | |
| One-Piece Alfacrimp Fittings, 45º JIC Female Swivel 37º Seat with Stem Hexagon - Medium Drop - S Series | |
| One-Piece Alfacrimp Fittings, 45º JIC Female Swivel 37º Seat with Stem Hexagon - Short Drop - S Series | |
| One-Piece Alfacrimp Fittings, 45º Metric Swivel Female O-Ring 24º Seat DIN 3853 Light - S Series | |
| One-Piece Alfacrimp Fittings, 45º Metric Swivel Female O-Ring 24º Seat DIN 3865 Heavy - S Series | |
| One-Piece Alfacrimp Fittings, 45º ORFS Female - S Series | |
| One-Piece Alfacrimp Fittings, 45º SUPERCAT Flange - S Series | |
| One-Piece Alfacrimp Fittings, 60º SUPERCAT Flange - S Series | |
| One-Piece Alfacrimp Fittings, 67.5º SUPERCAT Flange - S Series | |
| One-Piece Alfacrimp Fittings, 90º CODE 61 Flange SAE J518 - S Series | |
| One-Piece Alfacrimp Fittings, 90º CODE 62 Flange SAE J518 - 6000 PSI - S Series | |
| One-Piece Alfacrimp Fittings, 90º JIC Female Swivel 37º Seat with Stem Hexagon - Long Drop - S Series | |
| One-Piece Alfacrimp Fittings, 90º JIC Female Swivel 37º Seat with Stem Hexagon - Medium Drop - S Series | |
| One-Piece Alfacrimp Fittings, 90º JIC Female Swivel 37º Seat with Stem Hexagon - Short Drop - S Series | |
| One-Piece Alfacrimp Fittings, 90º Metric Swivel Female O-Ring 24º Seat DIN 3853 Light - S Series | |
| One-Piece Alfacrimp Fittings, 90º Metric Swivel Female O-Ring 24º Seat DIN 3865 Heavy - S Series | |
| One-Piece Alfacrimp Fittings, 90º ORFS Female Medium Drop - S Series | |
| One-Piece Alfacrimp Fittings, 90º SUPERCAT Flange - S Series | |
| One-Piece Alfacrimp Fittings, API Male NPT - S Series | |
| One-Piece Alfacrimp Fittings, BSP O-Ring Female Swivel - S Series | |
| One-Piece Alfacrimp Fittings, CODE 61 Flange SAE J518 - S Series | |
| One-Piece Alfacrimp Fittings, CODE 62 Flange SAE J518 - 6000 PSI - S Series | |
| One-Piece Alfacrimp Fittings, Female Hammer Union FIG. 1502 Integral Fitting with Rubber ring (One Piece No-Skive) - S Series | |
|
One-Piece Alfacrimp Fittings, JIC Female Swivel 37º Seat With Stem Hexagon - S Series -- S-0404-FJDH
|
One-Piece Alfacrimp Fittings, JIC Female Swivel 37º Seat With Stem Hexagon - S Series |
| One-Piece Alfacrimp Fittings, JIC Male - S Series | |
| One-Piece Alfacrimp Fittings, Male Hammer Union FIG. 1502 Integral Fitting with Lug Nut (One Piece No-Skive) - S Series | |
| One-Piece Alfacrimp Fittings, Metric Male 24º Seat DIN 3853 Light - S Series | |
| One-Piece Alfacrimp Fittings, Metric Male 24º Seat DIN 3865 Heavy - S Series | |
|
One-Piece Alfacrimp Fittings, Metric Swivel Female 24º Seat DIN 3853 Light - S Series -- S-0618-FMOL
One-Piece Alfacrimp Fittings, Metric Swivel Female 24º Seat DIN 3853 Light - S Series -- S-0822-FMOL
One-Piece Alfacrimp Fittings, Metric Swivel Female 24º Seat DIN 3853 Light - S Series -- S-1026-FMOL
One-Piece Alfacrimp Fittings, Metric Swivel Female 24º Seat DIN 3853 Light - S Series -- S-1230-FMOL
One-Piece Alfacrimp Fittings, Metric Swivel Female 24º Seat DIN 3853 Light - S Series -- S-1636-FMOL
|
One-Piece Alfacrimp Fittings, Metric Swivel Female 24º Seat DIN 3853 Light - S Series |
| One-Piece Alfacrimp Fittings, Metric Swivel Female O-Ring 24º Seat DIN 3865 Heavy - S Series | |
| One-Piece Alfacrimp Fittings, NPTF Male 60º Seat - S Series | |
| One-Piece Alfacrimp Fittings, ORFS Female - S Series | |
| One-Piece Alfacrimp Fittings, ORFS Male - S Series | |
| One-Piece Alfacrimp Fittings, SAE Male O-Ring Boss - S Series | |
| One-Piece Alfacrimp Fittings, SUPERCAT Flange - S Series | |
| QD 10K 1/4" Female x 1/4" MNPT ARGUS QX high pressure couplings can be used for connecting and disconnecting hydraulic lines. Their robust construction and tested components make them ideally... | |
| QD 10K 1/4" Male x 1/4" FPT ARGUS QX high pressure couplings can be used for connecting and disconnecting hydraulic lines. Their robust construction and tested components make them ideally... | |
| QD 10K 3/8" Female x 3/8" MNPT ARGUS QX high pressure couplings can be used for connecting and disconnecting hydraulic lines. Their robust construction and tested components make them ideally... | |
| QD 10K 3/8" Male x 3/8" FPT ARGUS QX high pressure couplings can be used for connecting and disconnecting hydraulic lines. Their robust construction and tested components make them ideally... | |
| QD 10K Dust Cap 1/4" | |
| QD 10K Dust Cap 3/8" | |
| QD 10K Dust Plug 1/4" | |
| QD 10K Dust Plug 3/8" | |
| QD AG Ball 1" Female x 1" FPT ARGUS Agricultural/Normal quick release couplings with ball valve are used for quick coupling and uncoupling of hydraulic lines. During the coupling action... | |
| QD AG Ball 1" Male x 1" FPT ARGUS Agricultural/Normal quick release couplings with ball valve are used for quick coupling and uncoupling of hydraulic lines. During the coupling action... | |
| QD AG Ball 1/2" Female x 1/2" FPT ARGUS Agricultural/Normal quick release couplings with ball valve are used for quick coupling and uncoupling of hydraulic lines. During the coupling action... | |
| QD AG Ball 1/2" Male x 1/2" FPT ARGUS Agricultural/Normal quick release couplings with ball valve are used for quick coupling and uncoupling of hydraulic lines. During the coupling action... | |
| QD AG Ball 1/4" Female x 1/4" FPT ARGUS Agricultural/Normal quick release couplings with ball valve are used for quick coupling and uncoupling of hydraulic lines. During the coupling action... | |
| QD AG Ball 1/4" Male x 1/4" FPT ARGUS Agricultural/Normal quick release couplings with ball valve are used for quick coupling and uncoupling of hydraulic lines. During the coupling action... | |
| QD AG Ball 3/4" Female x 3/4" FPT ARGUS Agricultural/Normal quick release couplings with ball valve are used for quick coupling and uncoupling of hydraulic lines. During the coupling action... | |
| QD AG Ball 3/4" Male x 3/4" FPT ARGUS Agricultural/Normal quick release couplings with ball valve are used for quick coupling and uncoupling of hydraulic lines. During the coupling action... | |
| QD AG Ball 3/8" Female x 3/8" FPT ARGUS Agricultural/Normal quick release couplings with ball valve are used for quick coupling and uncoupling of hydraulic lines. During the coupling action... | |
| QD AG Ball 3/8" Male x 3/8" FPT ARGUS Agricultural/Normal quick release couplings with ball valve are used for quick coupling and uncoupling of hydraulic lines. During the coupling action... | |
| S Series Hydraulic Fittings from Kuriyama | |
| Sphere - Lock 45 Elbow Type A 12 | |
| Sphere - Lock 45 M Elbow 12" TB | |
| Sphere - Lock 45 Male Elbow 4" TB | |
| Sphere - Lock 45 Male Elbow 6" TB | |
| Sphere - Lock 45 Male Elbow 8" TB | |
| Sphere - Lock 90 Elbow Type A 12 | |
| Sphere - Lock 90 Male Elbow 12" TB | |
| Sphere - Lock 90 Male Elbow 4" TB | |
| Sphere - Lock 90 Male Elbow 6" TB | |
| Sphere - Lock 90 Male Elbow 8" TB | |
| Sphere - Lock F x M Red 4" x 6" TB | |
| Sphere - Lock F x M Red 6" x 4" TB | |
| Sphere - Lock F x M Red 6" x 8" TB | |
| Sphere - Lock F x M Red 8" x 6" TB | |
| Sphere - Lock Female Hose TB 10" | |
| Sphere - Lock Female Hose TB 12" | |
| Sphere - Lock Female Hose Type B - 2" | |
| Sphere - Lock Female Hose Type B - 3" | |
| Sphere - Lock Female Hose Type B - 4" | |
| Sphere - Lock Female Hose Type B - 6" | |
| Sphere - Lock Female Hose Type B - 8" | |
| Sphere - Lock Female x MP Type B - 2" | |
| Sphere - Lock Female x MP Type B - 3" | |
| Sphere - Lock Female x MP Type B - 4" | |
| Sphere - Lock Female x MP Type B - 6" | |
| Sphere - Lock Female x MP Type B - 8" | |
| Sphere - Lock Lever Type B - 10" | |
| Sphere - Lock Lever Type B - 12" | |
| Sphere - Lock Lever Type B - 2" | |
| Sphere - Lock Lever Type B - 3" | |
| Sphere - Lock Lever Type B - 4" | |
| Sphere - Lock Lever Type B - 6" | |
| Sphere - Lock Lever Type B - 8" | |
| Sphere - Lock Male Hose TA 12" | |
| Sphere - Lock Male Hose TB 10" | |
| Sphere - Lock Male Hose TB 12" | |
| Sphere - Lock Male Hose TB 2" | |
| Sphere - Lock Male Hose TB 3" | |
| Sphere - Lock Male Hose TB 4" | |
| Sphere - Lock Male Hose TB 6" | |
| Sphere - Lock Male Hose TB 8" | |
| Sphere - Lock Male x MP TB 2" | |
| Sphere - Lock Male x MP TB 3" | |
| Sphere - Lock Male x MP TB 4" | |
| Sphere - Lock Male x MP TB 6" | |
| Sphere - Lock Male x MP TB 8" | |
| Sphere - Lock TEE Type B 6 M OUT | |
| Sphere - Lock Y Type B 6" F OUT | |
| Sphere - Lock Y Type B 6" M OUT | |
| All sizes except 1/2" and 5" comply with Mil-Spec A-A-59326 for material and interchangeability 5" Size complies with ASTM specs for interchangeability 1/2" x 1/2" are not specified under Mil... |
| << Prev | Next >> |