Kuriyama of America, Inc. Datasheets for Hose Fittings
Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations.
Hose Fittings: Learn more
| Product Name | Notes |
|---|---|
| 45º BSP Female Braided Hose | |
| 45º Flange Code 61 Braided Hose | |
| 45º Flange Code 62 Braided Hose | |
| 45º JIC 37º Seat Braided Hose | |
| 45º Metric Female Braided Hose | |
| 45º ORFS Female for Braided Hose | |
| 90º BSP Female Braided Hose | |
| 90º CMPT BSPP Female Swivel Braided | |
| 90º Compact BSPP Female 1/1" | |
| 90º Compact NPTF Male Swivel | |
| 90º Flange Code 61 Braided Hose | |
| 90º Flange Code 62 Braided Hose | |
| 90º JIC Female Swivel Braided Hose | |
| 90º Metric Female Braid | |
| 90º Metric Female Braided Hose | |
| 90º ORFS Female for Braided Hose | |
| 90º ORFS Female Short Drop | |
| 90º SAE O-Ring Swivel | |
| Bite-Type Tube Fitting R1/R2 | |
| BSP 60º Parallel All BRD Hose | |
| BSP Female 60º Cone BRD Hose | |
| BSP Tapered All BRD Hose | |
| BSPP Female Flat Seat Braid Hose | |
| FEATURES AND ADVANTAGES Lightweight aluminum with abrasion resistant anodized hard coating. Multiple collar segments evenly distribute pressure on the hose for even sealing. Locking Lip TM provides better coupling retention... | |
| Flange SAE Code 61 Braid Hose | |
| Flange SAE Code 62 Braid Hose | |
| GENERAL APPLICATIONS Specially designed for use with the T719AA abrasive slurry hose. FEATURES AND ADVANTAGES Easy Assembly - Two identical half shells connected with bolts (included) can be assembled in... | |
| GENERAL APPLICATIONS Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog FEATURES AND ADVANTAGES Full Flow Interior... | |
| GENERAL APPLICATIONS Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog FEATURES AND ADVANTAGES High quality design... | |
| GENERAL APPLICATIONS Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES High quality design... | |
| Hose Mender R1/R2 | |
| JIC 37º Female Double Hex Braid Hose | |
| JIC 37º Seat for Braided Hose | |
| JIC Male 1 - PC for Braided Hose | |
| JIC Male for Braided Hose | |
| JIS Female Swivel 30° Seat - B 8363 Type F | |
| KOMATSU Female Swivel BRD Hose | |
| Kuriyama Hydraulic Connections | |
| Male NPTF Swivel for Braid Hose | |
| Male O-Ring Boss Swivel | |
| Male ORB Swivel Compact 90º | |
| Male portion also sold separately, connects to female thread (NPSM) quick acting couplings. Full Flow Interior - Prevents material build-up due to the absence of an interior hose shank. Instead,... | |
| Metric 24º DIN All Braid Hose | |
| Metric Female 24º Braided Hose | |
| Metric Solid Male All Braid Hose | |
| Metric Standpipe Braided Hose | |
| Metric Swivel Female Braided Hose | |
| NPSM Female Swivel Braided Hose | |
| NPTF Male 1 - PC for Braided Hose | |
| NPTF Male for Braided Hose | |
| NPTF Solid Female Rigid Braided Hose | |
| ORFS Female for Braid Hose | |
| ORFS Solid Male ALL Braid Hose | |
| SAE 45º Seat for Braid Hose | |
| SAE Boss Male Braided Hose | |
| Skive Ferrule 1 - 1/2" | |
| Skive Ferrule 1 - 1/4" | |
| Skive Ferrule 2" | |
| Skive Ferrule for 4SP -04 | |
| Skive Ferrule for 4SP -06 | |
| Skive Ferrule for 4SP -08 | |
| Skive Ferrule for 4SP -10 | |
| Skive Ferrule for 4SP -12 | |
| Skive Ferrule for 4SP -16 |
| << Prev | Next >> |