Kuriyama of America, Inc. Datasheets for Protective Sleeving

Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more

Product Name Notes
ALFAGOMMA® Steel Protective Coil Springs prolong the life of hose lines that are exposed to rugged operating conditions. They distribute the bending radii to avoid kinking in hose lines and...
ALFAGOMMA® Steel Protective Flat Coil Sleeves prolong the life of hose lines that are exposed to rugged operating conditions. They distribute the bending radii to avoid kinking in hose lines...
Extend the life of your hose assemblies with Kuriyama's Nylon Sleeve Guard. This unique tubular black woven product provides ideal physical protection against abrasion and other external conditions found in...
GENERAL APPLICATIONS For hoses with a high-profile, counterclockwise helix CONSTRUCTION Clear, food grade, rigid PVC coils.FEATURES AND ADVANTAGES Food grade. Easy assembly. Provides smoother surface for banding behind coupling. Packaged...
GENERAL APPLICATIONS For hoses with a high-profile, counterclockwise helix CONSTRUCTION White, food grade, rigid PVC coils.FEATURES AND ADVANTAGES Food grade. Easy assembly. Provides smoother surface for banding behind coupling. Packaged...
GENERAL APPLICATIONS For non-food grade applications For hoses with a high-profile, clockwise helix CONSTRUCTION Gray non-food grade, rigid PVC coils.FEATURES AND ADVANTAGES Easy assembly. Provides smoother surface for banding behind...
The high density polyethylene plastic coil sleeve is air, water, oil, gasoline and hydraulic fluid-resistant at temperatures between 0 ºF (-18 ºC) to +84 ºF (+29 ºC). This coil can...