Kuriyama of America, Inc. Datasheets for Hose Fittings

Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations.
Hose Fittings: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
45º Code 62 Flange
45º Supercat Flange 1-1/4"
45º Supercat Flange
4SH/R13 AlfaCrimp NS CD62 45 EL
4SH/R13 AlfaCrimp NS CD62 90 EL
4SH/R13 AlfaCrimp NS CD62 FL STR
4SH/R13 AlfaCrimp NS Code 62 45 EL
4SH/R13 AlfaCrimp NS Code 62 90 EL
4SH/R13 AlfaCrimp NS Code 62 Flange STR
4SH/R13 AlfaCrimp NS JIC 45 EL
4SH/R13 AlfaCrimp NS JIC 90 EL
4SH/R13 AlfaCrimp NS NPTF Solid Male
4SH/R13 AlfaCrimp NS ORFS 45 EL
4SH/R13 AlfaCrimp NS ORFS 90 EL
4SH/R13 AlfaCrimp NS ORFS Female
4SH/R13 AlfaCrimp NS Supercat ST
90º 62 Flange
90º Supercat Flange
Aluminum Quick-Acting Couplings High quality design to withstand rigorous applications found in industrial markets. Kuriyama offers two 8" coupling styles in aluminum.* Aluminum alloy specially designed for high tensile strength...
Bulkhead Union 1/2 TB x 1/2 TB Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper...
Bulkhead Union 1/4 TB x 1/4 TB Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper...
Bulkhead Union 3/8 TB x 3/8 TB Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper...
Bulkhead Union 5/8 TB x 5/8 TB Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper...
Call Hose Technology 800-878-5501 No more twisted, leaking flexible metal hoses. Available for 3", 4", 5" and 6" OD flexible metal hoses. Specially-designed Type 316 stainless steel swivel insert is...
Code 62 Flange
FEATURES AND ADVANTAGES Applications include compressed air systems and pneumatic tools. Available in both two lug and four lug styles for quick connecting. Designed for compressed air and water service...
FEATURES AND ADVANTAGES Applications include oil, gas, air, and water. Color-coded for easy identification. Unions are interchangeable with like products. CWP (Cold Working Pressure) is the maximum pressure at +70°F...
FEATURES AND ADVANTAGES Connect together grooved end pipes or hose connections. Underwriters laboratories listed. Faster and easier than threaded, welded, or flanged connections. Quick-release version provides faster connecting and disconnecting...
FEATURES AND ADVANTAGES Designed for use in connection of hoses, nozzles, hydrants, pipes, or other fittings using NST, NPSH, or GHT threads. Made of heavy-duty brass material. Brass adapters are...
FEATURES AND ADVANTAGES Designed for use in medium to high-pressure applications using steam, air, and fluids. The metal-to-metal design provides for optimum sealing at high temperatures. Used in conjunction with...
FEATURES AND ADVANTAGES Durable 316 stainless steel. Smooth 32 Ra food contact surface finish. Certified to 3-A RPSCQC 62-02 for sanitary assemblies. Designed for use with KOA sanitary and standard...
FEATURES AND ADVANTAGES Versatile hose connectors designed to connect hose and pipes of the same thread size. Frequently used in low pressure suction and discharge applications, and can be connected...
FEATURES AND ADVANTAGES Versatile hose connectors designed to connect hose and pipes of the same thread size. Hex design allows for tighterning with wrench. Frequently used in low pressure suction...
FEATURES AND ADVANTAGES Versatile hose connectors designed to connect hose and pipes. Frequently used in low pressure suction and discharge applications, and can be connected to many different types of...
FEATURES AND ADVANTAGES Versatile threaded hose connectors designed for suction and discharge applications. Male ends supplied with NST threads (National Fire Hose Straight Threads). Cylindrical studs or "pins" positioned on...
Female Conn 1/2 TB x 1/2 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper...
Female Conn 1/2 TB x 3/8 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper...
Female Conn 1/4 TB x 1/4 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper...
Female Conn 1/4 TB x 1/8 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper...
Female Conn 3/8 TB x 1/2 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper...
Female Conn 3/8 TB x 1/4 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper...
Female Conn 3/8 TB x 3/8 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper...
Female Hammer Union
Female JIC Swivel 45 Tube Bend
Female JIC Swivel 90 Tube Bend
Female ORFS Swivel 90 Tube BND
Female ORFS Swivel
For Hammer Unions
For URE-CL, URE-BK, UREH-CL, UREH-BK, VID-CL, and TMOD Series
GENERAL APPLICATIONS Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog FEATURES AND ADVANTAGES High quality design...
GENERAL APPLICATIONS Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES High quality design...
GENERAL APPLICATIONS Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES Nylon material is...
General Purpose Union With "O" Ring Seal in Male Sub for Improved Sealing Applications include oil, gas, air, and water Unions conform to NACE, ISO and DNV standards Color coded...
GJ Crimp Hose Stem 1 - 1/2"
GJ Crimp Hose Stem 1 - 1/4"
GJ Crimp Hose Stem 1"
GJ Crimp Hose Stem 1/2"
GJ Crimp Hose Stem 2 - 1/2"
GJ Crimp Hose Stem 2"
GJ Crimp Hose Stem 3"
GJ Crimp Hose Stem 3/4"
GJ Crimp Hose Stem 4"
GJ Crimp Male Pipe Stem 1 - 1/2"
GJ Crimp Male Pipe Stem 1 - 1/4"
GJ Crimp Male Pipe Stem 1"
GJ Crimp Male Pipe Stem 1/2"
GJ Crimp Male Pipe Stem 2 - 1/2"
GJ Crimp Male Pipe Stem 2"
GJ Crimp Male Pipe Stem 3"
GJ Crimp Male Pipe Stem 3/4"
GJ Crimp Male Pipe Stem 4"
JIC Female Swivel 37º Seat with Stem Hexagon
Kuriyama Hydraulic Connections
Male BR Tee Swivel 1/2 TB x 1/2 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems,...
Male BR Tee Swivel 1/2 TB x 1/4 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems,...
Male BR Tee Swivel 1/2 TB x 3/8 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems,...
Male BR Tee Swivel 1/4 TB x 1/4 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems,...
Male BR Tee Swivel 1/4 TB x 1/8 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems,...
Male BR Tee Swivel 1/4 TB x 3/8 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems,...
Male BR Tee Swivel 3/8 TB x 1/2 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems,...
Male BR Tee Swivel 3/8 TB x 1/4 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems,...
Male BR Tee Swivel 3/8 TB x 3/8 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems,...
Male Conn 1/2 TB x 1/2 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper...
Male Conn 1/2 TB x 1/4 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper...
Male Conn 1/2 TB x 3/8 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper...
Male Conn 1/4 TB x 1/4 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper...
Male Conn 1/4 TB x 1/8 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper...
Male Conn 1/4 TB x 3/8 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper...
Male Conn 3/4 TB x 1/2 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper...
Male Conn 3/4 TB x 3/4 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper...
Male Conn 3/8 TB x 1/2 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper...
Male Conn 3/8 TB x 1/4 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper...
Male Conn 3/8 TB x 1/8 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper...
Male Conn 3/8 TB x 3/8 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper...
Male Conn 5/8 TB x 1/2 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper...
Male Conn 5/8 TB x 3/8 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper...
Male ELB 45 Swivel 1/2 TB x 1/2 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems,...
Male ELB 45 Swivel 1/2 TB x 3/8 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems,...
Male ELB 45 Swivel 1/4 TB x 1/4 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems,...
Male ELB 45 Swivel 1/4 TB x 1/8 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems,...
Male ELB 45 Swivel 3/8 TB x 1/2 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems,...
Male ELB 45 Swivel 3/8 TB x 1/4 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems,...
Male ELB 45 Swivel 3/8 TB x 3/8 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems,...
Male ELB 90 1/4 TB x 1/4 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn,...
Male ELB 90 1/4 TB x 1/8 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn,...
Male ELB 90 3/8 TB x 1/4 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn,...
Male ELB 90 3/8 TB x 3/8 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn,...
Male ELB 90 Swivel 1/2 TB x 1/2 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems,...
Male ELB 90 Swivel 1/2 TB x 1/4 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems,...
Male ELB 90 Swivel 1/2 TB x 3/8 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems,...
Male ELB 90 Swivel 1/4 TB x 1/4 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems,...
Male ELB 90 Swivel 1/4 TB x 1/8 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems,...
Male ELB 90 Swivel 1/4 TB x 3/8 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems,...
Male ELB 90 Swivel 3/4 TB x 1/2 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems,...
Male ELB 90 Swivel 3/4 TB x 3/4 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems,...
Male ELB 90 Swivel 3/8 TB x 1/2 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems,...
Male ELB 90 Swivel 3/8 TB x 1/4 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems,...
Male ELB 90 Swivel 3/8 TB x 1/8 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems,...
Male ELB 90 Swivel 3/8 TB x 3/8 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems,...
Male ELB 90 Swivel 5/8 TB x 1/2 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems,...
Male ELB 90 Swivel 5/8 TB x 3/4 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems,...
Male Hammer Union
Male RN Tee Swivel 1/2 TB x 1/2 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems,...
Male RN Tee Swivel 1/2 TB x 1/4 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems,...
Male RN Tee Swivel 1/2 TB x 3/8 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems,...
Male RN Tee Swivel 1/4 TB x 1/4 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems,...
Male RN Tee Swivel 1/4 TB x 1/8 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems,...
Male RN Tee Swivel 1/4 TB x 3/8 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems,...
Male RN Tee Swivel 3/8 TB x 1/2 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems,...
Male RN Tee Swivel 3/8 TB x 1/4 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems,...
Male RN Tee Swivel 3/8 TB x 3/8 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems,...
R13 AlfaCrimp Non-Skive Code 62 Flange
R13/4SH AlfaCrimp NS Code 62 90º
Replaceable lip type rubber ring to ensure pressure seal
Sewer & Lateral Line Hose Fittings. Made in the USA.
Specially Designed Lip Type Elastomer Seal Protects Metal to Metal Sealing Surface and Reduces Line Flow Turbulance Applications include oil, gas, air, and water Unions conform to NACE, ISO and...
Specially Designed Lip Type Elastomer Seal Protects Metal to Metal Sealing Surface and Reduces Line Flow Turbulence Applications include oil, gas, air, and water Unions conform to NACE, ISO and...
Supercat Flange
Union 1/2 TB x 1/2 TB Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper motors,...
Union 1/4 TB x 1/4 TB Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper motors,...
Union 3/4 TB x 3/4 TB Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper motors,...
Union 3/8 TB x 3/8 TB Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper motors,...
Union 5/8 TB x 5/8 TB Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper motors,...
Union ELB 90 1/2 TB x 1/2 TB Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn,...
Union ELB 90 1/4 TB x 1/4 TB Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn,...
Union ELB 90 3/8 TB x 3/8 TB Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn,...
Union ELB 90 5/8 TB x 5/8 TB Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn,...
Union Tee 1/2 TB x 1/2 TB Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper...
Union Tee 1/2 TB x 3/8 TB Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper...
Union Tee 1/4 TB x 1/4 TB Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper...
Union Tee 3/8 TB x 1/4 TB Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper...
Union Tee 3/8 TB x 3/8 TB Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper...
Union Tee 5/8 TB x 5/8 TB Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper...
Aluminum Female Coupler with Investment Cast Stainless Steel LTW Handles (Lifetime Warranted - Replacement part prices available on request.) Stainless Steel Insert Rubber Gasket Stainless Steel Ball Bearings (These items,...
Aluminum Male Coupler Stainless Steel Insert Stainless Steel Ball Bearings Rubber O-Ring (These items, referred to as "BOWA Sets," are available separately as shown.) Allen Hex Wrench (These items, referred...

<< Prev Next >>