Kuriyama of America, Inc. Datasheets for Hose Fittings
Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations.
Hose Fittings: Learn more
| Product Name | Notes |
|---|---|
| 1 - 1/2" 45º JIC Interlock | |
| 1 - 1/2" 90º JIC Interlock | |
| 1 - 1/2" JIC Male Interlock | |
| 1 - 1/4" 90º JIC Interlock | |
| 1 - 1/4" JIC Female Swivel Interlock | |
| 1 - 1/4" JIC Male Interlock | |
| 1" 45º JIC Interlock | |
| 1" 90º JIC Interlock | |
| 1-1/2" Interlock Ferrule | |
| 1-1/4" Interlock Ferrule | |
| 2" 90º JIC Interlock | |
| 2" 90º O-Ring Flange SAE J518 Code 62 | |
| 2" Code 62 Flange / AT6k-32 | |
| 2" Code 62 Flange 45/AT6K | |
| 2" Code 62 Flange 90/AT6k-32 | |
| 2" Interlock Ferrule | |
| 2" JIC Male Interlock | |
| 2" O-Ring Flange SAE J518 Code 62 | |
| 3/4" 90º JIC Interlock | |
| 3/4" JIC Interlock | |
| 37º JIC Interlock Male | |
| 37º JIC Interlock Solid Male | |
| 37º JIC Interlock | |
| 45º BSP Interlock Female 60º Thrust 1 1 - 2" | |
| 45º BSP Interlock Female 60º Thrust 1 1 - 4" | |
| 45º BSP Interlock Female 60º Thrust 1" | |
| 45º BSP Interlock Female 60º Thrust 2" | |
| 45º CAT 6,000 psi Flange | |
| 45º Code 61 Flange 1 - 1/2" | |
| 45º Code 61 Flange 1 - 1/4" | |
| 45º Code 61 Flange 1" | |
| 45º Code 61 Flange 1/2" | |
| 45º Code 61 Flange 2" | |
| 45º Code 61 Flange 3/4" | |
| 45º Code 62 Flange 3/4" | |
| 45º FEM MET HVY DKOS | |
| 45º Interlock Flange Code 62 | |
| 45º JIC 1 - 1/4" | |
| 45º JIC 2" | |
| 45º JIC 3/4" | |
| 45º Metric Interlock Female DKOS 1 1/4" | |
| 45º O-Ring Flange SAE J518 Code 62 1 1/2" | |
| 45º ORFS Interlock | |
| 90 Metric Interlock Female DKOS 1 - 1/4" | |
| 90º BSP Interlock Female 60º Cone | |
| 90º BSP Interlock Swivel Female | |
| 90º CAT 6,000 psi Flange | |
| 90º Code 61 Flange 1 - 1/2" | |
| 90º Code 61 Flange 1 - 1/4" | |
| 90º Code 61 Flange 1" | |
| 90º Code 61 Flange 2" | |
| 90º Code 61 Flange | |
| 90º Code 62 Flange 5/8" | |
| 90º Interlock Flange Code 62 | |
| 90º O-Ring Flange CD 62 | |
| 90º ORFS Interlock | |
| BSP Female 45º Interlock | |
| BSP Female Interlock | |
| BSP Interlock Female 60 Thrust 1 - 1/2" | |
| BSP Interlock Female 60 Thrust Nut 2" | |
| BSP Interlock Female 60º Cone | |
| BSP Interlock Solid Male Parallel | |
| BSP Interlock Solid Male | |
| BSP Interlock Swivel Female 60º | |
| BSP Interlock Swivel Female | |
| BSP Interlock Tapered Male | |
| CAT Interlock 6,000 psi Flange | |
| Code 61 Flange 1 - 1/2" | |
| Code 61 Flange 1 - 1/4" | |
| Code 61 Flange 1" | |
| Code 61 Flange 3/4" | |
| Code 61 Flange 5/8" | |
| Code 62 Flange 5/8" | |
| F45º DKOS 24 x 1,5 IT.1/2" | |
| F45º DKOS 36 x 2 IT 3/4" | |
| F45º DKOS 42 x 2 IT 1" | |
| F90 BSP 3/4" IT 3/4" O-Ring | |
| F90 DKOS 30 x 2 IT 5/8" | |
| F90 DKOS 36 x 2 IT 3/4" | |
| F90 DKOS 42 x 2 IT 1" | |
| FD DKOS 24 x 1.5 IT 1/2" | |
| FD DKOS 30 x 2 IT 5/8" | |
| FD DKOS 36 x 2 IT 3/4" | |
| FEATURES AND ADVANTAGES Applications include compressed air systems and pneumatic tools. Available in both two lug and four lug styles for quick connecting. Designed for compressed air and water service... | |
| FEATURES AND ADVANTAGES Durable 316 stainless steel. Smooth 32 Ra food contact surface finish. Certified to 3-A RPSCQC 62-02 for sanitary assemblies. Designed for use with KOA sanitary and standard... | |
| FEATURES AND ADVANTAGES Durable 316 stainless steel. Smooth 32 Ra food contact surface finish. Meets 3-A 63-04 sanitary standard for sanitary fittings. Uses SPHDS, DPHDS or DBS series clamps. (pg... | |
| FEATURES AND ADVANTAGES Durable 316 stainless steel. Smooth 32 Ra food contact surface finish. Uses SPHDS, DPHDS or DBS series clamps. (pg 119) Uses Tri-Clamp gaskets. (pgs 129-131) Durable 316... | |
| FEATURES AND ADVANTAGES Schedule 40 pipe size. Durable 316 stainless steel. Smooth 32 Ra food contact surface finish. Certified to 3-A RPSCQC 62-02 for sanitary assemblies. Designed for use with... | |
| FEATURES AND ADVANTAGES Versatile hose connectors designed to connect hose and pipes of the same thread size. Frequently used in low pressure suction and discharge applications, and can be connected... | |
|
Turn Back Hose Nipple (Zinc Plated Steel) Used for Floating Flange Applications TBN Series -- TBN150
Turn Back Hose Nipple (Zinc Plated Steel) Used for Floating Flange Applications TBN Series -- TBN200
Turn Back Hose Nipple (Zinc Plated Steel) Used for Floating Flange Applications TBN Series -- TBN250
Turn Back Hose Nipple (Zinc Plated Steel) Used for Floating Flange Applications TBN Series -- TBN300
Turn Back Hose Nipple (Zinc Plated Steel) Used for Floating Flange Applications TBN Series -- TBN400
|
FEATURES AND ADVANTAGES Versatile hose connectors designed to connect hose and pipes of the same thread size. Interlocking collar design for sizes 1 1/211-6" allows for use with ferrules. Turn... |
| FEATURES AND ADVANTAGES Versatile hose connectors designed to connect hose and pipes. Frequently used in low pressure suction and discharge applications, and can be connected to many different types of... | |
| FEATURES AND ADVANTAGES Versatile hose connectors designed to connect two hoses together. Frequently used in low pressure suction and discharge applications. Multi-serrated barb design allows for secure hose grip when... | |
| Female Hammer Union AT6K R13 Flexor Ring | |
| Female Hammer Union R13 4SH AT5K Flexor Ring | |
| Female ORFS Interlock | |
| FEMINA JIC Swivel 74º TUBO 1 - 1/2 | |
| FEMINA JIC Swivel 74º TUBO 2" | |
| Ferrule 2-1/2" FLEXOR RIG | |
| Ferrule ABT2K/FR3K | |
| Ferrule ABT3K/FR5K | |
| Flange 90º SAE 3,000 psi 1 - 1/2" | |
| GENERAL APPLICATIONS Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog FEATURES AND ADVANTAGES High quality design... | |
| GENERAL APPLICATIONS Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES High quality design... | |
| GHIERA Interlock 4SP/4SH 3/8" | |
| Interlock Ferrule 1-1/2" | |
| Interlock Ferrule 1-1/4" | |
| Interlock Ferrule 1/2" | |
| Interlock Ferrule 2" | |
| Interlock Ferrule 3/4" | |
| Interlock Ferrule 5/8" | |
| Interlock Ferrule AT6K R13 FLXRIG | |
| Interlock Ferrule R13ATSK-6K 5/8" | |
| Interlock Ferrule | |
| Interlock Flange Code 61 2" | |
| Interlock Flange Code 62 | |
| JIC Interlock 74º Seat 1" | |
| Male Hammer Union AT6K R13 Flexor Ring | |
| Male Hammer Union R13 4SH AT5K Flexor Ring | |
| MASCHIO BSP 1"1/2 IT.1"1/2 | |
| MASCHIO BSPT 1"1/2 IT.1"1/2 | |
| MASCHIO DIN 30 x 2 S IT.5/8" | |
| MASCHIO DIN S.P.24 x 1,5 IT.1/2" | |
| Metric Interlock Female O-Ring DKOS 1 - 1/4 | |
| Metric Interlock Female O-Ring DKOS 1" | |
| Metric Solid Interlock 24º Seat | |
| NPTF Interlock Solid Male | |
| NPTF Solid Male 1/2" | |
| NPTF Solid Male 3/4" | |
| NPTF Solid Male 3/8" | |
| NPTF Solid Male 5/8" | |
| ORFS 1 - 1/4" 45º | |
| ORFS 1 - 1/4" 90º | |
| ORFS 1 - 1/4" | |
| ORFS 1" 45º | |
| ORFS 1" 90º | |
| ORFS 1" | |
| ORFS 3/4" 45º | |
| ORFS 3/4" 90º | |
| ORFS 3/4" | |
| ORFS 5/8" 90º | |
| ORFS 5/8" | |
| ORFS Interlock Straight Female | |
| Petroleum Quick-Acting Couplings All sizes except 1/2", 5" and 8" comply with Mil-Spec A-A-59326 for interchangeability 5" Size complies with ASTM specs for interchangeability 1/2" x 1/2" are not specified... | |
| Two-Piece Alfacrimp Fittings, 45º BSP Swivel Female 60º Cone Interlock - Y Series | |
| Two-Piece Alfacrimp Fittings, 45º Metric Female O-Ring Swivel - DIN 3865 Heavy - Y Series | |
| Two-Piece Alfacrimp Fittings, 90º BSP Swivel Female 60º Cone Interlock - Y Series | |
| Two-Piece Alfacrimp Fittings, 90º Metric Female O-Ring Swivel - DIN 3865 Heavy - Y Series | |
| Two-Piece Alfacrimp Fittings, BSP Male Parallel 60º Seat Interlock - Y Series | |
| Two-Piece Alfacrimp Fittings, BSP/JIS Male Tapered Interlock - Y Series | |
| Two-Piece Alfacrimp Fittings, Metric Male 24º Seat Interlock- DIN 3861 Heavy - Y Series | |
| Two-Piece Alfacrimp Fittings, YS1 Interlock Skive Ferrule - Y Series | |
| Two-Piece Alfacrimp Fittings, YS2 Interlock Skive Ferrule - Y Series | |
| Y-Series Hydraulic Fittings | |
| All sizes except 1/2" and 5" comply with Mil-Spec A-A-59326 for material and interchangeability 5" Size complies with ASTM specs for interchangeability 1/2" x 1/2" are not specified under Mil... |
| << Prev |