Kuriyama of America, Inc. Datasheets for Tubing
Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.
Tubing: Learn more
| Product Name | Notes |
|---|---|
| A Special weighted Flexible PVC Tubing that is Ideal for Trouble free delivery of Air to Pond Aeration Systems. Remains flexible for use in a wide range of temperatures. Greatly... | |
| A Specially Formulated Anti-static PVC Tubing for the Loading of Ammonium Nitrate/fuel oil Blasting agents used in the Mining and Construction Industries. Conductivity - effectively limits build-up of static electricity; | |
| Clear food and beverage grade Phthalate Free PVC tubing. High gloss crystal clear appearance with glass smooth interior to reduce sediment buildup Blue tint to enhance clarity NSF-51 certified material... | |
| Clear Phthalate Free PVC Food Grade Tubing for applications Requiring more Flexibility. High gloss. Blue tint. Food grade clear PVC tubing. Self-extinguishing. Compound hardness 68±3 Shore "A". Phthalate Free! Ideal... | |
| Clear Polyurethane Ether-based Food Grade Tubing for Transfer of Air, Fluids and Abrasive Slurries. Abrasion and cut resistance. Good flex fatigue and resilience characteristics. Excellent resistance to ozone, solvents and... | |
| Ether based polyurethane self-store coiled tubing & hose assemblies for air tool service. Standard assemblies have 4" pigtail and 20" whip end. Permanent crimped male swivel brass fittings provide greater... | |
| Ether-based Polyurethane Tubing available in Colors for transfer of Air, Fluids and Abrasive Slurries. Abrasion and cut resistance. Good flex fatigue and resilience characteristics. Excellent resistance to ozone, solvents and... | |
| Ether-based Polyurethane Tubing available in Colors for transfer of Air, Fluids and Abrasive Slurries. Abrasion and cut resistance Good flex fatigue and resilience characteristics Excellent resistance to ozone, solvents and... | |
| LLDPE Food Grade Tubing for Standard Industrial applications. Economical and lightweight LLDPE resin provides excellent environmental stress crack resistance Natural color Excellent resistance to solvents Chemically inert Phthalate Free! Transfer... | |
| LLDPE Industrial Grade Colored Tubing for General Industrial applications. Economical and lightweight LLDPE resin provides excellent environmental stress crack resistance Resistant to sunlight and other forms of ultra-violet radiation Chemically... | |
| Made in North America Abrasion and cut resistance. Good flex fatigue and resilience characteristics. Excellent resistance to ozone, solvents and fuel. Good resistance to hydrolysis. Clear tubing* allows see-through convenience. | |
| Made in North America Advanced UV Protection! - Tubing material is specially formulated to resist the cracking that can result for exposure to damaging UV light. Great for outdoor applications. | |
| Made in North America Strong and Lightweight - Nylon construction provides high strength in a lightweight product. Excellent Chemical Resistance - Compatible with many industrial chemicals and solvents. High Heat... | |
| MINATR Series 500 PSI Air Multipurpose Hose Superior Abrasion Resistance - Specially formulated rubber cover provides greater abrasion resistance for demanding applications. Flame Resistant Cover - MSHA approved for acceptance... | |
| Piranha Twin Line Process Bonding of hose sizes from 1/4" through 2" ID from available stocked hoses. For non-stock hose items, a minimum order of 2,500 ft. is required. Split-Back... | |
| Utility Grade Clear Food Grade Phthalate Free PVC Tubing for General use applications. High gloss clear appearance with glass smooth interior to reduce sediment buildup. FDA compliant Phthalate Free PVC... | |
| Superior Chemical Resistance - Chemical resistant PTFE compatible with an extremely wide range of industrial chemicals and solvents Handles Extreme Temperatures - Service temperature range from -454ºF to +500ºF. Widest... | |
| Superior Flexibility - Highly engineered polyester material exhibits improved flexibility versus traditional nylon tubing. Excellent Resistance - Excellent resistance to abrasion, gasoline, diesel fuel, road salt and deicing compounds. Industry... |