Kuriyama of America, Inc. Datasheets for Nuts
Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied without tools, and others may have special designs to prevent the nut from loosening.
Nuts: Learn more
| Product Name | Notes |
|---|---|
| Bite Sleeve 06 mm Light & Heavy | |
| Bite Sleeve 08 mm Light & Heavy | |
| Bite Sleeve 10 mm Light & Heavy | |
| Bite Sleeve 12 mm Light & Heavy | |
| FEATURES AND ADVANTAGES Designed for use in medium to high-pressure applications using steam, air, and fluids. The metal-to-metal design provides for optimum sealing at high temperatures. Used in conjunction with... | |
| FEATURES AND ADVANTAGES Durable 304 stainless steel. Acme 8TPI thread (1" - 3"), Acme 6TPI thread (4"). For use with FBS-SS series fittings. Durable 304 stainless steel. Acme 8TPI thread... | |
| FEATURES AND ADVANTAGES Versatile threaded hose connectors designed for suction and discharge applications. Male ends supplied with NST threads (National Fire Hose Straight Threads). Cylindrical studs or "pins" positioned on... | |
| Metric Bite Sleeve 14 mm Heavy | |
| Metric Bite Sleeve 15 mm Light | |
| Metric Bite Sleeve 16 mm Heavy | |
| Metric Bite Sleeve 18 mm Light | |
| Metric Bite Sleeve 20 mm Heavy | |
| Metric Bite Sleeve 22 mm Light | |
| Metric Bite Sleeve 25 mm Heavy | |
| Metric Bite Sleeve 28 mm Light | |
| Metric Bite Sleeve 30 mm Heavy | |
| Metric Bite Sleeve 35 mm Light | |
| Metric Bite Sleeve 38 mm Heavy | |
| Metric Bite Sleeve 42 mm Light | |
| Metric Nut M12 x 1.5 DIN Light | |
| Metric Nut M14 x 1.5 DIN Heavy | |
| Metric Nut M14 x 1.5 DIN Light | |
| Metric Nut M16 x 1.5 DIN Heavy | |
| Metric Nut M16 x 1.5 DIN Light | |
| Metric Nut M18 x 1.5 DIN Heavy | |
| Metric Nut M18 x 1.5 DIN Light | |
| Metric Nut M20 x 1.5 DIN Heavy | |
| Metric Nut M22 x 1.5 DIN Heavy | |
| Metric Nut M22 x 1.5 DIN Light | |
| Metric Nut M24 x 1.5 DIN Heavy | |
| Metric Nut M26 x 1.5 DIN Light | |
| Metric Nut M30 x 2 DIN Heavy | |
| Metric Nut M30 x 2 DIN Light | |
| Metric Nut M36 x 2 DIN Heavy | |
| Metric Nut M36 x 2 DIN Light | |
| Metric Nut M42 x 2 DIN Heavy | |
| Metric Nut M45 x 2 DIN Light | |
| Metric Nut M52 x 2 DIN Heavy | |
| Metric Nut M52 x 2 DIN Light | |
| Sanitary Clamp Wing Nut | |
| Self-locking Acme thread lug nut, quick make-up and break-out Two-Piece Interlock and Alfacrimp One-piece No-Skive Versions Integral Fittings, No Need of Couplers No Welded Parts, Solid One-Piece Direct, Compact and... |