Kuriyama of America, Inc. Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Product Name Notes
FEATURES AND ADVANTAGES Designed for use in irrigation and other pumping applications. Prevents the backflow of liquid when pump is turned off. Prevents passage of contaminants to the pump caused...
FEATURES AND ADVANTAGES Polypropylene material is glass filled for added strength and durability. Precision molded to ensure consistency in form and function. Full Port design allows free flow of material.
Handle Polypropylene
Viton® is a registered trademark of The Chemours Company FC. LLC. Teflon® is a registered trademark of The Chemours Company FC, LLC. Polypropylene material is glass filled for added strength...