Kuriyama of America, Inc. Datasheets for Air Hose and Air Duct Hose
Air hose and air duct hose is used in pneumatic systems and controls, or as supply lines for pneumatic devices and tools.
Air Hose and Air Duct Hose: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| A general purpose PVC air and water hose for in plant and outdoor applications in temperate climate conditions. Economical, flexible and lightweight. Excellent abrasion resistance. U. V. and weather resistant. | |
| A general purpose PVC air and water hose for in plant and outdoor applications in temperate climate conditions. Economical, flexible and lightweight. Excellent abrasion resistance U. V. and weather resistant... | |
| A general service PVC air and water hose for indoor or outdoor applications requiring a lightweight hose that can operate at lower temperatures. Economical, lightweight, low temperature alternative to rubber... | |
| A heavier walled crystal clear Phthalate Free yarn reinforced hose suitable for a wide variety of food and beverage applications. Constructed with Phthalate Free compounds. NSF®-51 certified material. Crystal clear... | |
| A lightweight standard wall crystal clear Phthalate Free yarn reinforced hose suitable for a wide variety of food and beverage applications. Constructed with Phthalate Free compounds. NSF-51 certified material. Crystal... | |
| A lightweight utility air and water hose economically designed for indoor and outdoor applications operating in temperate climate conditions. Economical, lightweight construction. U. V. and weather resistant. One-piece coils. Individually... | |
| A specially-designed non-toxic air breathing hose that provides low temperature flexibility and low odor. Good low temperature flexibility. Low odor, compared with traditional rubber hose. Heavy wall construction matches the... | |
| An extremely lightweight, tough, flexible pneumatic air tool hose that is suitable for a wide range of industrial and construction applications. Very lightweight and flexible... helps to cut down on... | |
| An extremely lightweight, tough, flexible pneumatic air tool hose that is suitable for a wide range of industrial and construction applications. Ultra Flexible! Very lightweight and flexible.. helps to cut... | |
| Assembly 1" x 100' Blue Maximum NPT | |
| Assembly 1" x 100' Red Maximum NPT | |
| Assembly 1" x 100' Yellow Maximum NPT | |
| Assembly 1" x 25' Blue Maximum NPT | |
| Assembly 1" x 25' Red Maximum NPT | |
| Assembly 1" x 25' Yellow Maximum NPT | |
| Assembly 1" x 50' Blue Maximum NPT | |
| Assembly 1" x 50' Red Maximum NPT | |
| Assembly 1" x 50' Yellow Maximum NPT | |
| Assembly 1/2" x 100' Blue Maximum NPT | |
| Assembly 1/2" x 100' Gray Maximum NPT | |
| Assembly 1/2" x 100' Red Maximum NPT | |
| Assembly 1/2" x 100' Yellow Maximum NPT | |
| Assembly 1/2" x 25' Blue Maximum NPT | |
| Assembly 1/2" x 25' Gray Maximum NPT | |
| Assembly 1/2" x 25' Red Maximum NPT | |
| Assembly 1/2" x 25' Yellow Maximum NPT | |
| Assembly 1/2" x 50' Blue Maximum NPT | |
| Assembly 1/2" x 50' Gray Maximum NPT | |
| Assembly 1/2" x 50' Red Maximum NPT | |
| Assembly 1/2" x 50' Yellow Maximum NPT | |
| Assembly 1/4" x 100' Blue Maximum NPT | |
| Assembly 1/4" x 100' Gray Maximum NPT | |
| Assembly 1/4" x 100' Red Maximum NPT | |
| Assembly 1/4" x 100' Yellow Maximum NPT | |
| Assembly 1/4" x 25' Blue Maximum NPT | |
| Assembly 1/4" x 25' Gray Maximum NPT | |
| Assembly 1/4" x 25' Red Maximum NPT | |
| Assembly 1/4" x 25' Yellow Maximum NPT | |
| Assembly 1/4" x 50' Blue Maximum NPT | |
| Assembly 1/4" x 50' Gray Maximum NPT | |
| Assembly 1/4" x 50' Red Maximum NPT | |
| Assembly 1/4" x 50' Yellow Maximum NPT | |
| Assembly 3/4" x 100' Blue Maximum NPT | |
| Assembly 3/4" x 100' Gray Maximum NPT | |
| Assembly 3/4" x 100' Red Maximum NPT | |
| Assembly 3/4" x 100' Yellow Maximum NPT | |
| Assembly 3/4" x 25' Blue Maximum NPT | |
| Assembly 3/4" x 25' Gray Maximum NPT | |
| Assembly 3/4" x 25' Red Maximum NPT | |
| Assembly 3/4" x 25' Yellow Maximum NPT | |
| Assembly 3/4" x 50' Blue Maximum NPT | |
| Assembly 3/4" x 50' Gray Maximum NPT | |
| Assembly 3/4" x 50' Red Maximum NPT | |
| Assembly 3/4" x 50' Yellow Maximum NPT | |
| Assembly 3/8" x 100' Blue Maximum NPT | |
| Assembly 3/8" x 100' Gray Maximum NPT | |
| Assembly 3/8" x 100' Red Maximum NPT | |
| Assembly 3/8" x 100' Yellow Maximum NPT | |
| Assembly 3/8" x 25' Blue Maximum NPT | |
| Assembly 3/8" x 25' Gray Maximum NPT | |
| Assembly 3/8" x 25' Red Maximum NPT | |
| Assembly 3/8" x 25' Yellow Maximum NPT | |
| Assembly 3/8" x 50' Blue Maximum NPT | |
| Assembly 3/8" x 50' Gray Maximum NPT | |
| Assembly 3/8" x 50' Red Maximum NPT | |
| Assembly 3/8" x 50' Yellow Maximum NPT | |
| Assembly 5/16" x 100' Red Maximum NPT | |
| Assembly 5/16" x 25' Red Maximum NPT | |
| Assembly 5/16" x 50' Red Maximum NPT | |
| Assembly 5/8" x 100' Red Maximum NPT | |
| Assembly 5/8" x 25' Red Maximum NPT | |
| Assembly 5/8" x 50' Red Maximum NPT | |
| Assembly Blue 1/4" x 100' | |
| Assembly Blue 1/4" x 25' | |
| Assembly Blue 1/4" x 50' | |
| Assembly Blue 3/8" x 100' | |
| Assembly Blue 3/8" x 25' | |
| Assembly Blue 3/8" x 50' | |
| Assembly Red 1/4" x 100' | |
| Assembly Red 1/4" x 25' | |
| Assembly Red 1/4" x 50' | |
| Assembly Red 3/8" x 100' | |
| Assembly Red 3/8" x 25' | |
| Assembly Red 3/8" x 50' | |
| Assembly Yellow 1/2" x 100' | |
| Assembly Yellow 1/2" x 25' | |
| Assembly Yellow 1/2" x 50' | |
| Assembly Yellow 1/4" x 100' | |
| Assembly Yellow 1/4" x 25' | |
| Assembly Yellow 1/4" x 50' | |
| Assembly Yellow 3/8" x 100' | |
| Assembly Yellow 3/8" x 25' | |
| Assembly Yellow 3/8" x 50' | |
| Brown Cuff for 1 - 1/2" EXTENDO-DUCT | |
| Brown Cuff for 2 - 1/2" EXTENDO-DUCT | |
| Brown Cuff for 2" EXTENDO-DUCT | |
| Brown Cuff for 3" EXTENDO-DUCT | |
| Brown Cuff for 4" EXTENDO-DUCT | |
| Brown Cuff for 5" EXTENDO-DUCT | |
| Brown Cuff for 6" EXTENDO-DUCT | |
| Excessive bending during operation may cause premature wear. Discharge of dry powders under low pressure. Pneumatic transfer of dry materials and abrasive slurries. | |
| General Service PVC Pneumatic Air Tool Hose Assemblies | |
| Heavy wall food and beverage grade Phthalate Free vacuum/transfer hose with rated working pressures. 29.9" HG vacuum rating at 70°F. Spiral wire reinforcement prevents kinking or collapsing . . . | |
| High Grade Low Temperature Air Hose Assemblies (with Rubber Bend Restrictors) 1/4" and 3/8" sizes only | |
| Lightweight Reinforced Polyurethane Pneumatic Air Tool Hose Assemblies (with Rubber Bend Restrictors). | |
| Lightweight Reinforced Polyurethane Pneumatic Air Tool Hose Assemblies (with Rubber Bend Restrictors) | |
| Made in the USA Extra Thick Abrasion Resistant Polyurethane Liner - Designed for dry applications where severe abrasion is a factor. Provides for longer hose life and lower operating costs... | |
| Made in the USA Neoprene Coated Polyester Material - Heat and flame resistant tube well suited for air handling and fume control. More durable than double-ply cotton hoses, exhibiting good... | |
| Made in the USA Polypropylene Tube - Inert polypropylene material produces no off-gassing and is resistant to a wide variety of chemical fumes, making it ideal for a wide variety... | |
| Our high quality flexible PVC compounds are uniquely blended to make this hose look and feel like comparable rubber hose and stay flexible at low temperatures. Its light weight makes... | |
| The Pneumo fathometer system or "Pneumo" is usually contained in the commercial diver's air manifold box. It uses a small volume of low pressure air to measure the diver's depth. | |
| These hoses, made from specially formulated compounds of high grade PVC resin, are engineered to be tough and flexible at very low temperatures. The superior physical properties and design of... | |
| This special blended hose is ideal for general air and water applications that need to operate at higher temperatures than traditional PVC hoses. Grey core tube has excellent cut resistance... | |
| This specially-designed non-toxic/low odor air breathing hose provides air service in extreme low temperature conditions. Provides increased low temperature flexibility versus Series A1243 hose. Low odor, compared with traditional rubber... | |
| Tundra - Air® Yellow 1/4" x 100' Assembly | |
| Tundra - Air® Yellow 1/4" x 25' Assembly | |
| Tundra - Air® Yellow 1/4" x 50' Assembly | |
| Tundra - Air® Yellow 3/8" x 100' Assembly | |
| Tundra - Air® Yellow 3/8" x 25' Assembly | |
| Tundra - Air® Yellow 3/8" x 50' Assembly | |
| Uniquely different PVC air hose that prevents static build-up without the need of a static wire. Continuous flexible conductive liner assures contact with fittings, without special preparation or clamping techniques. | |
| White Cuff for 1 - 1/2" EXTENDO-DUCT | |
| White Cuff for 2 - 1/2" EXTENDO-DUCT | |
| White Cuff for 2" EXTENDO-DUCT | |
| White Cuff for 3" EXTENDO-DUCT | |
| White Cuff for 4" EXTENDO-DUCT | |
| White Cuff for 5" EXTENDO-DUCT | |
| White Cuff for 6" EXTENDO-DUCT | |
| Long lengths on reels. Agricultural Construction Industrial Water service lines | |
| Push-On Assembly: Easy to connect, no clamps or tools required. Flame Resistance: MSHA-approved cover for safety in hazardous environments (No. IC-152/21). Durable Construction: Long-lasting, resistant to wear, ozone, and hydrocarbons. |
| Next >> |