Kuriyama of America, Inc. Datasheets for Hose Fittings
Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations.
Hose Fittings: Learn more
| Product Name | Notes |
|---|---|
| 1/2" Male Pipe Swivel | |
| 1/4 JIC 90º Long Drop | |
| 1/4 Pressure Washer Fitting | |
| 1/4" BSP Female | |
| 1/4" BSP Male | |
| 1/4" Metric DIN | |
| 3/8 Pressure Washer Fitting | |
| 3/8" BSP Female | |
| 3/8" BSP Male | |
| 30º O-Ring Flange Code 61 | |
| 45° JIC Female Swivel | |
| 45º BSP 3/16" with O-Ring | |
| 45º BSP Female with 60º Cone Seat | |
| 45º BSP Female | |
| 45º Flange Code 61 | |
| 45º Flange Code 62 | |
| 45º JIC Female | |
| 45º Metric O-Ring Female 24 DKOL | |
| 45º Metric O-Ring Female 24 DKOS | |
| 45º ORFS Female | |
| 5/16 Pressure Washer Fitting | |
| 5/8" BSP Female | |
| 60º O-Ring Flange Code 61 | |
| 90° JIC Female Swivel | |
| 90º BSP Compact Female Elbow 60º Cone | |
| 90º BSP Female 60º Cone Crimpnut 1/4" | |
| 90º BSP Female | |
| 90º BSP O-Ring Female Swivel 60º Cone Solid One-Piece | |
| 90º Compact NPTF Male Swivel | |
| 90º Flange Code 61 | |
| 90º Flange Code 62 | |
| 90º JIC Female 37º Seat | |
| 90º JIC Female Swivel Long | |
| 90º JIC Female Swivel Medium | |
| 90º JIC Female Swivel Short | |
| 90º JIC Female | |
| 90º Long Drop JIC | |
| 90º Medium Drop Female JIC | |
| 90º Medium Drop JIC | |
| 90º Metric O-Ring Female 24 DKOL | |
| 90º Metric O-Ring Female 24º DKOS | |
| 90º Metric O-Ring Female 24º | |
| 90º ORFS Female Solid Bent Tube | |
| 90º ORFS Female Swivel Long | |
| 90º ORFS Female Swivel Short | |
| 90º ORFS Female | |
| Applications Agriculture Chemicals/Petroleum Construction Material Handling Aluminum alloy, specially designed for high tensile strength, lightness and rigidity. These couplers are supplied with locking feature ... safety clips may be inserted... | |
| Bite Type Tube Fitting Flareless | |
| Bite Type Tube Fitting | |
| BSP 45º O-Ring Female Swivel | |
| BSP 45º Solid 1 PC Swivel | |
| BSP Banjo 1/2" ID x 1/2" TH | |
| BSP Banjo 1/4" ID x 1/4" TH | |
| BSP Banjo 1/4" ID x 1/8" TH | |
| BSP Banjo 3/8" ID x 1/2" TH | |
| BSP Banjo 3/8" ID x 3/8" TH | |
| BSP Banjo 5/8" ID x 5/8" TH | |
| BSP Banjo | |
| BSP Compact Elbow 3/8" | |
| BSP Female 1/2" | |
| BSP Female 3/8" | |
| BSP Female 45º 1/2" | |
| BSP Female 45º 1/4" | |
| BSP Female 60º CONE | |
| BSP Female 90º 1/2" | |
| BSP Female 90º 3/4" | |
| BSP Female 90º Solid 1 PC | |
| BSP Female 90º | |
| BSP Female Flat Seat | |
| BSP Female | |
| BSP Male 1/2" | |
| BSP Male 3/8" | |
| BSP Male 5/8" | |
| BSP Male Tapered | |
| BSP Male | |
| BSP O-Ring Female 60º Cone | |
| BSP Solid Male 60º Seat 1/2" | |
| BSP Solid Male 60º Seat 1/4" | |
| BSP Solid Male 60º Seat 3/8" | |
| BSP Solid Male 60º Seat | |
| BSP Solid Male Parallel 60º Seat | |
| BSPP Female Flat Seat | |
| Compact 90º BSP Female 1/4" | |
| Compact 90º BSP Female 3/4" | |
| Compact 90º BSP Female | |
| F 90º BSP 3/8" | |
| F 90º BSP | |
| F.90º ORFS 11/16 - 16TR.5/16"H=34 | |
| F.90º ORFS 13/16"-16TR.1/4"H=41 | |
| F45º BSP O-Ring 3/8" TR.5/16" | |
| F90º JIC 7/16"-20 TERM.1/8"H=46 | |
| F90º JIC 9/16 - 18 TR.5/16"H=54 | |
| F90º ORFS 11/16 - 16TR.5/16"H=23 | |
| FD JIC 7/8"-14 TR 1/2" | |
| FEATURES AND ADVANTAGES Designed for use in medium to high-pressure steam applications. Designed for use with Alfagomma T340, T341, & T343 series hoses. The metal-to-metal design provides for optimum sealing... | |
| Female D JIS-K-GIAP 5/8" | |
| Female Grease Tap | |
| Female JIC A 45º SV 74º 1/2 | |
| Female JIC A 45º SV 74º 3/4 | |
| Female JIC A 90º Swivel 74º 1/2" | |
| FJDM Female | |
| Flange Code 61 | |
| Flange Code 62 | |
| FLD KOMATSU 5/8" TR518 | |
| Hose Mender 1/4" | |
| Hose Mender Insert | |
| JIC Female 1/2" | |
| JIC Female 3/4" | |
| JIC Female 37º Seat | |
| JIC Female Swivel 3/16" ID | |
| JIC Female Swivel 37º 1/2" | |
| JIC Female Swivel 37º 1/4" | |
| JIC Female Swivel 37º 3/4" | |
| JIC Female Swivel 37º 3/8" | |
| JIC Female Swivel 37º INSERT | |
| JIC Female Swivel 5/16" ID | |
| JIC Female Swivel | |
| JIC Female | |
| JIC Male | |
| JIC Solid Male 37º 1/2" | |
| JIC Solid Male 37º 1/4" | |
| JIC Solid Male 37º 3/8" | |
| JIC Swivel 1/4" | |
| JIC Swivel 3/8" | |
| JIS Female Swivel 60º Seat 1/2" | |
| JIS Female Swivel 60º Seat 1/4" | |
| JIS Female Swivel 60º Seat 1/4 | |
| JIS Female Swivel 60º Seat 3/4" | |
| KOMATSU 45º Flange | |
| KOMATSU 90º Flange | |
| KOMATSU Female 1/2" | |
| KOMATSU Female 1/4" | |
| KOMATSU Female 3/8" | |
| Kuriyama Hydraulic Connections | |
| Male French Metric GAZ | |
| Male NPTF Swivel | |
| Male O-Ring Boss Swivel | |
| Male ORB Swivel Compact 90º | |
| MASCHIO BSPP 1/8" TR.3/16" | |
| MASCHIO SAE 7/16 - 20 TR 1/4" | |
| MBPP Male Parallel | |
| MBPT Male Tapered | |
| Metric Banjo | |
| Metric Female French | |
| Metric Male 24º DIN 3853 | |
| Metric Male 24º | |
| Metric Male DIN 24 | |
| Metric Male DIN 3853 24º | |
| Metric Male French Type (GAZ) | |
| Metric O-Ring 24º Seat Light | |
| Metric O-Ring Female 24 DKOL | |
| Metric O-Ring Female 24 DKOS | |
| Metric O-Ring Female 24º DKOL | |
| Metric O-Ring Female 24º DKOS | |
| Metric Stand Pipe 1/2" | |
| Metric Stand Pipe 1/4" | |
| Metric Stand Pipe 3/16" | |
| Metric Stand Pipe 3/8" | |
| Metric Stand Pipe 45º | |
| Metric Stand Pipe 5/8" | |
| Metric Stand Pipe 90º | |
| Metric Stand Pipe Straight | |
| Metric Stand Pipe | |
| NPSM Female Swivel Insert | |
| NPTF Male Swivel | |
| NPTF Male | |
| NPTF Solid Female Rigid Insert | |
| NPTF Solid Male 60º 3/8" | |
| NPTF Solid Male 60º 5/8" x 3/4" | |
| NPTF Solid Male 60º Seat 1/4" | |
| ORFS Female - Double Hex | |
| ORFS Female | |
| ORFS Solid Male Insert | |
| QM MULTI-COUPLING DN 10 to 19 3/8" to 3/4" WP 250 bar 3625 PSI ARGUS multi-couplings, which consist of a fixed and a mobile part, are developed following the specific... | |
| SAE Boss Male | |
| SAE Female 45º Seat | |
| SAE Male O-Ring Boss Swivel | |
| Sewer & Lateral Line Hose Fittings. Made in the USA. | |
| Stainless Steel Flyer |
| Next >> |