Kuriyama of America, Inc. Datasheets for Pipe and Tube Cutters
Pipe and tube cutters are hand-held tools or machines that use a rotating cutting wheel, blade, or other tool head to separate a long piece of tubular material into two or more parts.
Pipe and Tube Cutters: Learn more
| Product Name | Notes |
|---|---|
| Electric Foot Pedal KCS-TF5-230-3 | |
| Electric Foot Pedal KCS-TF6-230-3 | |
| Electric Foot Pedal KPUSH3 | |
| Electric Foot Pedal KSKIVE2 | |
| Electric Foot Pedal PEDAL-ES | |
| Electric Foot Pedal PEDAL-KC1 | |
| Electric Foot Pedals Bending PEDAL-MULT | |
| Pneumatic Foot Pedal | |
| Pneumatically powered guillotine hose cutter for fabric reinforced hose and plastic tubing up to 3/4" ID. Delivers a clean, repeatable 90° cut, while reducing production speed up to five times... | |
| Recessed Blade Chamber | |
| HCLG - Cuts up to 1 7/8" OD Hose and Tubing Weight 5.0 oz. HCLG - Cuts up to 1 7/8" OD Hose and Tubing Weight 5.0 oz. | |
| HCMD - Cuts up to 1 5/8" Hose and Tubing Weight 4.3 oz. HCMD - Cuts up to 1 5/8" Hose and Tubing Weight 4.3 oz. | |
| HCRCT - Cuts up to 2 1/2" OD Hoses Weight 1.4 lbs. HCRCT - Cuts up to 2 1/2" OD Hoses Weight 1.4 lbs. |