Kuriyama of America, Inc. Datasheets for Rubber Sheets and Films
Rubber sheets and films are flat expanses of conformable rubber or elastomeric material that can be used for vibration dampening, equipment protection and isolation, and many other applications.
Rubber Sheets and Films: Learn more
| Product Name | Notes |
|---|---|
| General Properties of EPDM (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition.) Good ozone, chemical and aging resistance. Commercial grade black EPDM sheet Talc Free | |
| General Properties of Neoprene (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition.) Excellent physical properties. Commercial grade black neoprene sheet, with nylon reinforcement Talc Free | |
| General Properties of Neoprene (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition.) Good weather-resistance Moderate resistance to petroleum-based fluids Good physical properties. Commercial grade black neoprene... | |
| General Properties of Nitrile (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition.) Excellent resistance to petroleum-based fluids. Good physical properties. Commercial grade black nitrile sheet Talc... | |
| General Properties of SBR (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition.) Excellent physical properties. Commercial grade black SBR sheet, with cloth reinforcement Talc Free | |
| General Properties of SBR (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition.) Good physical properties. Commercial grade red SBR sheet, Fabric Finish Talc Free | |
| General Properties of SBR (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition.) Good physical properties. Commercial grade red SBR sheet, Plate Finish Talc Free | |
| GENERAL PROPERTIES Abrasion resistant Flexibility POLYMER Styrene-Butadiene (SBR) | |
| GENERAL PROPERTIES An SBR fabric reinforced sheet For use in applications where the stresses are generally static in nature One to four plies of nylon fabric POLYMER Styrene-Butadiene (SBR) | |
| GENERAL PROPERTIES Excellent resistance to extreme temperatures High tear resistance Low compression set Excellent resistance to UV, ozone, temperatures and weathering Resists most fluids encountered in general industrial applications POLYMER... | |
| GENERAL PROPERTIES Excellent sealing capability in aggressive environments Excellent chemical resistance UV & ozone resitant Resistant to liquid permeation in severe conditions Cinnamon scented for easy identification POLYMER Fluoroelastomer (FKM)... | |
| GENERAL PROPERTIES FDA Grade, meets FDA 21 CFR 177.2600 as well as Dairy 3A Specs Excellent resistance to petroleum- based hydraulic fluids Wide range of service temperatures Very good resistance... | |
| GENERAL PROPERTIES High tensile strength Cut, tear, and abrasion resistant Rebound elasticity Flexibility Good adhesion with proper surface prep Softer feel for squeegee POLYMER Natural Rubber (NR) | |
| GENERAL PROPERTIES Industrial blend SBR for gaskets POLYMER Styrene-Butadiene (SBR) | |
| GENERAL PROPERTIES Industrial SBR for gaskets POLYMER Styrene-Butadiene (SBR) | |
| GENERAL PROPERTIES Reliable tensile strength for everyday industrial use Tear and abrasion resistant Easier buffing Good adhesion with proper surface prep FDA Grade, meets the requirement for FDA 21 CFR... | |
| GENERAL PROPERTIES Superior tensile strength for demanding applications Cut, tear, and abrasion resistant Rebound elasticity (snap) Flexibility Good adhesion with proper surface prep POLYMER Natural Rubber (NR) |