Kuriyama of America, Inc. Datasheets for Industrial Hose
Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications.
Industrial Hose: Learn more
| Product Name | Notes |
|---|---|
| A flexible food grade hose for those applications in which a PVC hose may not be suitable. Flexible non-chlorinated non-PVC hose. Can be incinerated without harmful emissions. Light weight. Phthalate... | |
| A specially-designed non-toxic air breathing hose that provides low temperature flexibility and low odor. Good low temperature flexibility. Low odor, compared with traditional rubber hose. Heavy wall construction matches the... | |
| AF3B - 3 wire braid MSHA IC-152/16 approved flame resistance Hydraulic system with petroleum or water/glycol based fluids, fuel, lubricating oils. Specially designed for ultra low temperature applications. | |
| Alfabiotech 2000 MINETUFF - ABT2K Hydraulic Hose ABT2K - 4 Spirals MSHA IC-152/16 Approved Flame Resistance ISO 18752/CC 1,000,000+ impulse cycles all sizes Developed to withstand very demanding conditions very... | |
| Alfabiotech 3000 MINETUFF - ABT3K Hydraulic Hose ABT3K - 4 or 6 wire spiral Exceeds SAE 100R12 all sizes ISO 18752/CC 1,000,000+ impulse cycles all sizes MSHA IC-152/16 approved flame... | |
| Alfabiotech 4000 MINETUFF - ABT4K Hydraulic Hose ABT4K - 4 wire spiral Exceeds SAE 100R12 sizes 3/4" and 1" Exceeds EN856 4SH sizes 1 1/2" and 2" ISO 18752/CC 1,000,000+... | |
| Alfabiotech 5000 MINETUFF - ABT5K Hydraulic Hose ABT5K - 4 or 6 wire spiral Exceeds EN856 4SH sizes 1 1/4" Exceeds SAE 100R13 sizes 5/8" through 2" ISO 18752/CC 1,000,000+... | |
| Alfabiotech 5000 MINETUFF - ABT5K Hydraulic Hose ABT5K - 4 or 6 wire spiral Exceeds EN856 4SP sizes 5/8", 3/4" and 1" Exceeds SAE 100R13 sizes 5/8" through 2" ISO... | |
| Alfabiotech 5000 MINETUFF - ABT5K Hydraulic Hose ABT5K - 4 or 6 wire spiral Exceeds SAE 100R13 sizes 5/8" through 2" ISO 18752/CC 1,000,000+ impulse cycles all sizes MSHA IC-152/16... | |
| Alfabiotech 5000 MINETUFF - ABT5K Hydraulic Hose ABT5K - 4 or 6 wire spiral ISO 18752/CC 1,000,000+ impulse cycles all sizes MSHA IC-152/16 approved flame resistance Developed to withstand very... | |
| Alfabiotech 5000 SUPERTUFF - ABT5KST Hydraulic Hose ABT5KST - 4 or 6 wire spiral Exceeds EN856 4SH sizes 1 1/4" ISO 18752/CC 1,000,000+ impulse cycles all sizes MSHA IC-152/7 approved... | |
| Alfabiotech 5000 SUPERTUFF - ABT5KST Hydraulic Hose ABT5KST - 4 or 6 wire spiral Exceeds EN856 4SP sizzes 5/8", 3/4", and 1" ISO 18752/CC 1,000,000+ impulse cycles all sizes MSHA... | |
| Alfabiotech 5000 SUPERTUFF - ABT5KST Hydraulic Hose ABT5KST - 4 or 6 wire spiral Exceeds SAE 100R13 sizes 1 1/2" and 2" ISO 18752/CC 1,000,000+ impulse cycles all sizes MSHA... | |
| Alfabiotech 5500 Plus MINETUFF - ABTP5K Hydraulic Hose ABTP5K - 4 wire spiral Exceeds SAE 100R13 all sizes ISO 18752/CC 1,000,000+ impulse cycles all sizes MSHA IC-152/16 approved flame resistance... | |
| Alfabiotech 6000 MINETUFF - ABT6K Hydraulic Hose ABT6K - 4 or 6 wire spiral Exceeds EN856 4SH sizes 3/4" and 1" Exceeds SAE 100R15 sizes 1" through 2" ISO 18752/CC... | |
| Alfabiotech 6000 MINETUFF - ABT6K Hydraulic Hose ABT6K - 4 or 6 wire spiral Exceeds EN856 4SH sizes 3/4" and 1" ISO 18752/CC 1,000,000+ impulse cycles all sizes MSHA IC-152/16... | |
| Alfabiotech 6000 MINETUFF - ABT6K Hydraulic Hose ABT6K - 4 or 6 wire spiral Exceeds EN856 4SP sizes 1/4", 3/8" and 1/2"ISO 18752/CC 1,000,000+ impulse cycles all sizes MSHA IC-152/16... | |
| Alfabiotech 6000 MINETUFF - ABT6K Hydraulic Hose ABT6K - 4 or 6 wire spiral Exceeds SAE 100R15 sizes 1" through 2" ISO 18752/CC 1,000,000+ impulse cycles all sizes MSHA IC-152/16... | |
| Alfabiotech 6000 MINETUFF - ABT6K Hydraulic Hose ABT6K - 4 or 6 wire spiral ISO 18752/CC 1,000,000+ impulse cycles all sizes MSHA IC-152/16 approved flame resistance Developed to withstand very... | |
| Alfabiotech 6000 SUPERTUFF - ABT6KST Hydraulic Hose ABT6KST - 4 or 6 wire spiral Exceeds EN856 4SH sizes 3/4" and 1" Exceeds SAE 100R15 sizes 1" through 2" ISO 18752/CC... | |
| Alfabiotech 6000 SUPERTUFF - ABT6KST Hydraulic Hose ABT6KST - 4 or 6 wire spiral Exceeds EN856 4SH sizes 3/4" and 1" ISO 18752/CC 1,000,000+ impulse cycles all sizes MSHA IC-152/7... | |
| Alfabiotech 6000 SUPERTUFF - ABT6KST Hydraulic Hose ABT6KST - 4 or 6 wire spiral Exceeds EN856 4SP sizes 1/4", 3/8" and 1/2" ISO 18752/CC 1,000,000+ impulse cycles all sizes MSHA... | |
| Alfabiotech 6000 SUPERTUFF - ABT6KST Hydraulic Hose ABT6KST - 4 or 6 wire spiral Exceeds SAE 100R15 sizes 1" through 2" ISO 18752/CC 1,000,000+ impulse cycles all sizes MSHA IC-152/7... | |
| Alfabiotech 6000 SUPERTUFF - ABT6KST Hydraulic Hose ABT6KST - 4 or 6 wire spiral ISO 18752/CC 1,000,000+ impulse cycles all sizes MSHA IC-152/7 approved flame resistance Developed to withstand very... | |
| An all-purpose heavy duty PVC hose that's ideal for golf courses, parks and construction projects. Higher working and burst pressures. Abrasion-resistant cover. Good resistance to weather aging. Silicone-free. One-piece lengths. | |
| An all-purpose PVC hose for Light Duty Industrial Watering applications. Economical. Lightweight and easy to handle. Good resistance to weather aging, ozone and ultraviolet light. Silicone-free. One-piece lengths. Phthalate Free! | |
| Black, opaque UV-resistant, static dissipating tube General Applications : Tank truck gravity drop and terminal fuel transfer Construction : Polyurethane hose with polyester fabric reinforcement and rigid PVC helix Service... | |
| For suction and discharge applications in truck and tank car transfer of gasoline, oil and other petroleum-based products with up to 50% aromatic content. | |
| Made in the USA Extra Thick Abrasion Resistant Double-Ply Polyurethane Tube - Designed for dry applications where severe abrasion is a factor. Provides for longer hose life and lower operating... | |
| Made in the USA Extra Thick Abrasion Resistant Polyurethane Liner - Designed for dry applications where severe abrasion is a factor. Provides for longer hose life and lower operating costs... | |
| Series A3236 High-Purity Non-Toxic LLDPE Water Hose A flexible, non-contaminating food grade hose that is ideal for use in food, beverage and water applications. Extremely light weight. Good resistance to... | |
| This special blended hose is ideal for general air and water applications that need to operate at higher temperatures than traditional PVC hoses. Grey core tube has excellent cut resistance... | |
| This specially-designed non-toxic/low odor air breathing hose provides air service in extreme low temperature conditions. Provides increased low temperature flexibility versus Series A1243 hose. Low odor, compared with traditional rubber... | |
| Uniquely different PVC air hose that prevents static build-up without the need of a static wire. Continuous flexible conductive liner assures contact with fittings, without special preparation or clamping techniques. | |
| Forest-Lite™ Mop-Up™ is a 3/4" diameter lightweight, compact single jacket hose. The optional polymer treatment greatly increases abrasion, heat, and flame resistance, while virtually eliminating water pick-up. With 50' of... | |
| Heavy Duty Construction - Heavy duty hose with highly abrasive-resistant cover for tough environments. Lightweight - For easy handling and maneuvering in frac field applications. Easy Assembly - Coupling slides... | |
| High Burst Rating - 1,200 psi up to 3" diameter. Superior Performance - Very low friction loss. ARMTEX® ATTACK LITE™ is available in the sizes of 1 1/2", 1 3/4",... | |
| High Burst Rating - 1,200 psi up to 3" diameter. Superior Performance: Very low friction loss. ARMTEX® ATTACK™ is available in the sizes of 1 1/2", 1 3/4", 2", 2... | |
| Push-On Assembly: Easy to connect, no clamps or tools required. Flame Resistance: MSHA-approved cover for safety in hazardous environments (No. IC-152/21). Durable Construction: Long-lasting, resistant to wear, ozone, and hydrocarbons. | |
| Resistant to petroleum, chemicals and abrasion. Reliable and robust. Lightweight and flexible. Fast deployment and retrieval. Meets or exceeds National Fire Protection Association (NFPA) 1961 Standard on Fire Hose (current... | |
| Resists burn-through. Super resistant to abrasion. Excellent resistance to heat, ozone, weather, most chemicals (acids, bases, salts, oils, solvents, etc.), flame, wear, tear and puncture. Highly flexible and smooth inner... | |
| Single jacket - All polyester jacketed, EPDM rubber lined attack hose. Diameters - 1 1/2", 2", 2 1/2". Lengths - Available to 100'. Color Coating - Poly Based to aid... |
| Next >> |