Kuriyama of America, Inc. Datasheets for Pneumatic Fittings

Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems.
Pneumatic Fittings: Learn more

Product Name Notes
QD FF 1 Female x 1 1/4" FORB ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in...
QD FF 1 Female x 1" FORB ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero...
QD FF 1 Male x 1 1/4" FORB ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in...
QD FF 1 Male x 1" FORB ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero...
QD FF 1" Female x 1 1/4" FPT ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in...
QD FF 1" Female x 1" FPT ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero...
QD FF 1" Male x 1 1/4" FPT ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in...
QD FF 1" Male x 1" FPT ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero...
QD FF 1/2 Female x 1/2" FORB ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero...
QD FF 1/2 Female x 3/4" FORB ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero...
QD FF 1/2 Female x 5/8" FORB ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero...
QD FF 1/2 Male x 1/2" FORB ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero...
QD FF 1/2 Male x 3/4" FPT ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero...
QD FF 1/2 Male x 5/8" FORB ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero...
QD FF 1/2" Female x 1/2" FPT ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero...
QD FF 1/2" Female x 3/4" FPT ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero...
QD FF 1/2" Male x 1/2" FPT ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero...
QD FF 1/2" Male x 3/4" FPT ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero...
QD FF 1/4 Female x 1/4" FORB ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero...
QD FF 1/4 Female x 3/8" FORB ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero...
QD FF 1/4 Male x 1/4" FORB ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero...
QD FF 1/4 Male x 3/8" FORB ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero...
QD FF 1/4" Female x 1/4" FPT ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero...
QD FF 1/4" Male x 1/4" FPT ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero...
QD FF 3/4 Female x 1" FORB ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero...
QD FF 3/4 Female x 3/4" FORB ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero...
QD FF 3/4 Male x 1" FORB ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero...
QD FF 3/4 Male x 3/4" FORB ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero...
QD FF 3/4" Female x 1" FPT ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero...
QD FF 3/4" Female x 3/4" FPT ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero...
QD FF 3/4" Male x 1" FPT ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero...
QD FF 3/4" Male x 3/4" FPT ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero...
QD FF 3/8 Female x 1/2" FORB ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero...
QD FF 3/8 Female x 3/8" FORB ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero...
QD FF 3/8 Male x 1/2" FPT ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero...
QD FF 3/8 Male x 3/8" FORB ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero...
QD FF 3/8" Female x 1/2" FPT ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero...
QD FF 3/8" Female x 3/8" FPT ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero...
QD FF 3/8" Male x 1/2" FPT ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero...
QD FF 3/8" Male x 3/8" FPT ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero...
QD FF 5/8 Female x 3/4" FORB ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero...
QD FF 5/8 Male x 3/4" FPT ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero...
SCREW COUPLING - FLAT FACE QK CONNECTABLE UNDER PRESSURE Female coupling - Female thread DN 10 to 25 3/8" to 1" to max WP 450 bar 6525 PSI Connectable under...
SCREW COUPLING - FLAT FACE QK CONNECTABLE UNDER PRESSURE Male coupling - Female thread DN 10 to 25 3/8" to 1" to max WP 450 bar 6525 PSI Connectable under...
SCREW COUPLING - FLAT FACE QS Female coupling - Female thread DN 10 to 25 3/8" to 1" to max WP 450 bar 6525 PSI ARGUS QS quick release couplings...
SCREW COUPLING - FLAT FACE QS Male coupling - Female thread DN 10 to 25 3/8" to 1" to max WP 450 bar 6525 PSI ARGUS QS quick release couplings...
STANDARD ISO 16028 - FLAT FACE QF Female coupling - Female thread DN 6 to 25 1/4" to 1" WP 350 bar 5075 PSI ARGUS QF flat face quick release...
STANDARD ISO 16028 - FLAT FACE QF Male coupling - Female thread DN 6 to 25 1/4" to 1" WP 350 bar 5075 PSI ARGUS QF flat face quick release...
STANDARD ISO 16028 - FLAT FACE QG CONNECTABLE UNDER PRESSURE Male coupling - Female thread DN 10 to 19 3/8" to 3/4" WP 350 bar 5075 PSI Connectable under pressure...
STANDARD ISO 7241 A PUSH PULL - POPPET QO-ISO-A Female coupling - Female thread DN 6 to 25 1/4" to 1" to max WP 400 bar 5800 PSI ARGUS QC-ISO-A...
STANDARD ISO 7241 A PUSH PULL - POPPET QO-ISO-A Male coupling - Female thread DN 6 to 25 1/4" to 1" to max WP 400 bar 5800 PSI ARGUS QC-ISO-A...