Kuriyama of America, Inc. Datasheets for Hydraulic Hose

Hydraulic hose is specifically designed to convey hydraulic fluid to or among hydraulic components, valves, actuators, and tools.
Hydraulic Hose: Learn more

Page: 1 2
Product Name Notes
AF3B - 3 wire braid MSHA IC-152/16 approved flame resistance Hydraulic system with petroleum or water/glycol based fluids, fuel, lubricating oils. Specially designed for ultra low temperature applications.
Alfabiotech 2000 MINETUFF - ABT2K Hydraulic Hose ABT2K - 4 Spirals MSHA IC-152/16 Approved Flame Resistance ISO 18752/CC 1,000,000+ impulse cycles all sizes Developed to withstand very demanding conditions very...
Alfabiotech 3000 MINETUFF - ABT3K Hydraulic Hose ABT3K - 4 or 6 wire spiral Exceeds SAE 100R12 all sizes ISO 18752/CC 1,000,000+ impulse cycles all sizes MSHA IC-152/16 approved flame...
Alfabiotech 4000 MINETUFF - ABT4K Hydraulic Hose ABT4K - 4 wire spiral Exceeds SAE 100R12 sizes 3/4" and 1" Exceeds EN856 4SH sizes 1 1/2" and 2" ISO 18752/CC 1,000,000+...
Alfabiotech 5000 MINETUFF - ABT5K Hydraulic Hose ABT5K - 4 or 6 wire spiral Exceeds EN856 4SH sizes 1 1/4" Exceeds SAE 100R13 sizes 5/8" through 2" ISO 18752/CC 1,000,000+...
Alfabiotech 5000 MINETUFF - ABT5K Hydraulic Hose ABT5K - 4 or 6 wire spiral Exceeds EN856 4SP sizes 5/8", 3/4" and 1" Exceeds SAE 100R13 sizes 5/8" through 2" ISO...
Alfabiotech 5000 MINETUFF - ABT5K Hydraulic Hose ABT5K - 4 or 6 wire spiral Exceeds SAE 100R13 sizes 5/8" through 2" ISO 18752/CC 1,000,000+ impulse cycles all sizes MSHA IC-152/16...
Alfabiotech 5000 MINETUFF - ABT5K Hydraulic Hose ABT5K - 4 or 6 wire spiral ISO 18752/CC 1,000,000+ impulse cycles all sizes MSHA IC-152/16 approved flame resistance Developed to withstand very...
Alfabiotech 5000 SUPERTUFF - ABT5KST Hydraulic Hose ABT5KST - 4 or 6 wire spiral Exceeds EN856 4SH sizes 1 1/4" ISO 18752/CC 1,000,000+ impulse cycles all sizes MSHA IC-152/7 approved...
Alfabiotech 5000 SUPERTUFF - ABT5KST Hydraulic Hose ABT5KST - 4 or 6 wire spiral Exceeds EN856 4SP sizzes 5/8", 3/4", and 1" ISO 18752/CC 1,000,000+ impulse cycles all sizes MSHA...
Alfabiotech 5000 SUPERTUFF - ABT5KST Hydraulic Hose ABT5KST - 4 or 6 wire spiral Exceeds SAE 100R13 sizes 1 1/2" and 2" ISO 18752/CC 1,000,000+ impulse cycles all sizes MSHA...
Alfabiotech 5500 Plus MINETUFF - ABTP5K Hydraulic Hose ABTP5K - 4 wire spiral Exceeds SAE 100R13 all sizes ISO 18752/CC 1,000,000+ impulse cycles all sizes MSHA IC-152/16 approved flame resistance...
Alfabiotech 6000 MINETUFF - ABT6K Hydraulic Hose ABT6K - 4 or 6 wire spiral Exceeds EN856 4SH sizes 3/4" and 1" Exceeds SAE 100R15 sizes 1" through 2" ISO 18752/CC...
Alfabiotech 6000 MINETUFF - ABT6K Hydraulic Hose ABT6K - 4 or 6 wire spiral Exceeds EN856 4SH sizes 3/4" and 1" ISO 18752/CC 1,000,000+ impulse cycles all sizes MSHA IC-152/16...
Alfabiotech 6000 MINETUFF - ABT6K Hydraulic Hose ABT6K - 4 or 6 wire spiral Exceeds EN856 4SP sizes 1/4", 3/8" and 1/2"ISO 18752/CC 1,000,000+ impulse cycles all sizes MSHA IC-152/16...
Alfabiotech 6000 MINETUFF - ABT6K Hydraulic Hose ABT6K - 4 or 6 wire spiral Exceeds SAE 100R15 sizes 1" through 2" ISO 18752/CC 1,000,000+ impulse cycles all sizes MSHA IC-152/16...
Alfabiotech 6000 MINETUFF - ABT6K Hydraulic Hose ABT6K - 4 or 6 wire spiral ISO 18752/CC 1,000,000+ impulse cycles all sizes MSHA IC-152/16 approved flame resistance Developed to withstand very...
Alfabiotech 6000 SUPERTUFF - ABT6KST Hydraulic Hose ABT6KST - 4 or 6 wire spiral Exceeds EN856 4SH sizes 3/4" and 1" Exceeds SAE 100R15 sizes 1" through 2" ISO 18752/CC...
Alfabiotech 6000 SUPERTUFF - ABT6KST Hydraulic Hose ABT6KST - 4 or 6 wire spiral Exceeds EN856 4SH sizes 3/4" and 1" ISO 18752/CC 1,000,000+ impulse cycles all sizes MSHA IC-152/7...
Alfabiotech 6000 SUPERTUFF - ABT6KST Hydraulic Hose ABT6KST - 4 or 6 wire spiral Exceeds EN856 4SP sizes 1/4", 3/8" and 1/2" ISO 18752/CC 1,000,000+ impulse cycles all sizes MSHA...
Alfabiotech 6000 SUPERTUFF - ABT6KST Hydraulic Hose ABT6KST - 4 or 6 wire spiral Exceeds SAE 100R15 sizes 1" through 2" ISO 18752/CC 1,000,000+ impulse cycles all sizes MSHA IC-152/7...
Alfabiotech 6000 SUPERTUFF - ABT6KST Hydraulic Hose ABT6KST - 4 or 6 wire spiral ISO 18752/CC 1,000,000+ impulse cycles all sizes MSHA IC-152/7 approved flame resistance Developed to withstand very...
alfabiotech EVOLUTION E3K Seriesl 3000 PSI Minetuff Hydraulic Hose Developed to withstand very demanding conditions; very high performance in pressure, pulsing and flexing
alfabiotech EVOLUTION E4K Seriesl 4000 PSI Minetuff Hydraulic Hose Developed to withstand very demanding conditions; very high performance in pressure, pulsing and flexing
alfabiotech EVOLUTION E5K Seriesl 5000 PSI Minetuff Hydraulic Hose Developed to withstand very demanding conditions; very high performance in pressure, pulsing and flexing
alfabiotech EVOLUTION E5KST Seriesl 5000 PSI Supertuff Hydraulic Hose Developed to withstand very demanding conditions; very high performance in pressure, pulsing and flexing
alfabiotech EVOLUTION E6K Seriesl 6000 PSI Minetuff Hydraulic Hose Developed to withstand very demanding conditions; very high performance in pressure, pulsing and flexing
alfabiotech EVOLUTION E6KST Seriesl 6000 PSI Supertuff Hydraulic Hose Developed to withstand very demanding conditions; very high performance in pressure, pulsing and flexing
AT10KOC - 6 wire spiral MSHA IC-152/25 approved flame resistance Very high pressure hydraulic lines. Also suitable for fuel oil, anti-freeze solutions, air and water. Special compact construction designed to...
Made in the USA Abrasion Resistant - Polyurethane cover outlasts rubber versions in applications where the hose rubs against abrasive surfaces. Lightweight - Approximately 37% lighter weight than similar rubber...
Made in the USA Abrasion Resistant - Polyurethane cover outlasts rubber versions in applications where the hose rubs against abrasive surfaces. Lightweight - Approximately 45% lighter weight than similar rubber...
Made in the USA Slither® Cover - Slick, Slither cover helps hose slide through tight spaces such as sheaves, pulleys and bundles. Especially helpful routing through long lengths of hose...
One and two wire braid reinforced hydraulic hose with MINETUFF Cover - AT3KMT AT3KMT - One or two wire braid Meets or exceeds the working and burst pressure requirements of...
Piranha Twin Line Process Bonding of hose sizes from 1/4" through 2" ID from available stocked hoses. For non-stock hose items, a minimum order of 2,500 ft. is required. Split-Back...
Single and double compact wire braid hydraulic hose with SUPERTUFF cover - AT3KST AT3KST - Single or double wire braid Meets or exceeds SAE 100 R17 Meets or exceeds EN...
Single and double compact wire braid hydraulic hose with SUPERTUFF cover - AT3KST AT3KST - Single or double wire braid Meets or exceeds SAE 100 R17 MSHA IC-152/7 approved flame...
Abrasion Resistant and Durable - steel construction protects plastic and rubber hoses from external abrasion. Corrosion Resistant (Stainless Only) - 304 stainless version resists corrosion allowing it to be left...
Abrasion Resistant and Durable - steel construction resists damage from abrasive and damaging materials. Corrosion Resistant (Stainless Only) - 304 stainless version resists corrosion making it resistant to the elements.
Abrasion Resistant and Durable - steel construction resists damage from abrasive and damaging materials. Heat Resistant- can withstand very high temperatures allowing for the transfer of hot materials. (Not for...
Heavy Duty Construction - Heavy duty hose with highly abrasive-resistant cover for tough environments. Lightweight - For easy handling and maneuvering in frac field applications. Easy Assembly - Coupling slides...
Push-On Assembly: Easy to connect, no clamps or tools required. Flame Resistance: MSHA-approved cover for safety in hazardous environments (No. IC-152/21). Durable Construction: Long-lasting, resistant to wear, ozone, and hydrocarbons.

Next >>