Kuriyama of America, Inc. Datasheets for Strainers
Strainers are placed in-line with process piping to remove large solid contaminants from the flow. Strainers can be cleaned and reused.
Strainers: Learn more
| Product Name | Notes |
|---|---|
| 822353217665 | |
| 822353217672 | |
| 822353217689 | |
| FEATURES AND ADVANTAGES A unique one-piece design includes a pre-attached Buna-N gasket for better sealing and ease of assembly. Designed for use with female camlocks. MATERIAL SPECIFICATIONS 304 stainless steel. | |
| FEATURES AND ADVANTAGES Designed for use in suction hose applications to protect the pump from clogging. "Easy Grip" handle pin design allows for easy assembly. Aluminum material to help with... | |
| FEATURES AND ADVANTAGES Designed for use in suction hose applications to protect the pump from clogging. Polypropylene material prevents rust and corrosion. NPSM threads connect with combination nipples used in... | |
| FEATURES AND ADVANTAGES Designed for use in suction hose applications to protect the pump from clogging. Zinc plated to help with rust and corrosion. NPSM threads connect with combination nipples... | |
| Sphere - Lock Male RHS TYP B 12" | |
| Sphere - Lock Male RHS Type B 4" | |
| Sphere - Lock Male RHS Type B 6" | |
| Sphere - Lock Male RHS Type B 8" |