Kuriyama of America, Inc. Datasheets for Cotter Pins and Wire Clips
Cotter pins and wire clips are penetrating and coupling mechanical fasteners. They are easy to install and remove. Cotter pins come in several forms, with each designed for a specific kind of assembly. Some cotter pins are suitable for use as shear pins.
Cotter Pins and Wire Clips: Learn more
| Product Name | Notes |
|---|---|
| Sphere - Lock Safety PIN TA 12" | |
| Sphere - Lock SAFTEY PIN TB 10" | |
| Sphere - Lock SAFTEY PIN TB 2" | |
| Sphere - Lock SAFTEY PIN TB 3" | |
| Sphere - Lock SAFTEY PIN TB 4" | |
| Sphere - Lock SAFTEY PIN TB 6" |