Kuriyama of America, Inc. Datasheets for Power Saws

Power saws are common saws that would be used in small shops and by contractors that can be powered by electricity, gas, or air. Power saws include chain saws, handheld circular saws, miter or chop saws, reciprocating saws, and table saws.


Power Saws: Learn more

Product Name Notes
A compact, bench mounted unit ideal for cutting 1 1/4" four spiral and 1" six spiral hydraulic hose. Suggested for pairing with KC1-H83 and KC3-H88 series crimpers.
A compact, bench mounted unit ideal for cutting 2" four spiral and 1 1/2" six spiral hydraulic hose. Ideal for use with KC1-H130 series crimpers.
A stand alone unit ideal for cutting 2" four spiral and 1 1/2" six spiral hydraulic hose. The blade is recessed inside the base for additional safety. Suggested for use...
A stand alone unit ideal for cutting 2" four spiral and six spiral hydraulic hose. The blade is recessed inside the base for additional safety. Suggested for use with KC1-H135...
A stand alone unit ideal for cutting 2" six spiral hydraulic hose. The blade is recessed inside the base for additional safety. Uses 100 PSI pneumatic input control. Suggested for...
A stand alone unit ideal for cutting 3" two wire hose and 2" six spiral hydraulic hose. The blade is recessed inside the base for additional safety. Suggested for use...
Cuts up to 3" six spiral hoses. Blade chamber is completely recessed in the body of the unit allowing for more efficient ventilation. Uses electric foot pedal input. Suggested for...
Pneumatically powered guillotine hose cutter for fabric reinforced hose and plastic tubing up to 1.1" OD. Delivers a clean, straight cut, while reducing cutting time up to five times versus...
Small and portable while still handling most sizes of hydraulic hose; including 1 1/4' two wire, four spiral, and 1" six spiral. With it's small size, battery powered operation and...
This mobile band saw is ideal for cutting a variety of industrial hoses up to 10" ID. A great addition to improve cutting efficiency when working with bulky hoses.
This stand alone unit is great for cutting a variety of either industrial or hydraulic hose. Ideal for cutting up to 3" six spiral hydraulic hose and up to 6"...