Kuriyama of America, Inc. Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| A sturdy powder coated steel workbench for any shop setting. Includes hose trough and counter backsplash. Lower shelf for additional storage also included. Both caster wheels and stationary leveling feet... | |
| Designed to optimize and organize your workshop, the KRACK6H2 features six horizontal hose racks that pull out for ease in loading and unloading. Its small footprint is great for shops... | |
| Designed to optimize and organize your workshop, the KRACK6V features six vertical hose racks that help facilitate winding of the hose reels. Vertical for easy winding/unwinding. | |
| Designed to optimize and organize your workshop, the KRACK8H features eight horizontal hose racks that rotate for ease in loading and unloading. | |
| FEATURES AND ADVANTAGES Helps protect hose cover from abrasion. Allows for easier hose dragging. Easily attached by two stainless steel screws. Durable, heat resistant polyethylene. • Meets FDA CFR 21. | |
| Includes SS Slot Pins, SS Pull Rings, CS Safety Clips. | |
| K-Loc™ Replacement Handle(1 - 1/2"& 2") | |
| K-Loc™ Replacement Handle(3" & 4") | |
| With wheels and a tall frame, the KCART2 is perfectly designed to transport longer hose assemblies around the shop. Height adjustable to accommodate various assembly lengths. | |
| With wheels and four trays, the KCART1 is perfectly designed to transport shorter hose assemblies around the shop. |