Kuriyama of America, Inc. Datasheets for Programmable Logic Controllers (PLC)

Programmable logic controllers (PLC) are the control hubs for a wide variety of automated systems and processes. They use a wide variety of inputs and outputs and provide network capability.
Programmable Logic Controllers (PLC): Learn more

Product Name Notes
Siemens ES4 Programmable Logic Controller, with 7" wide, full-color, touch-screen display. Provides the following crimp control options and features, in an easy to understand and navigate format, improving crimp quality,...
Crimp History Data Save - Automatically records crimp history, including operator name, batch number, crimp diameter, crimp corrections and crimp dies used for export onto CSV file.
Crimp Spec Barcode Reader - Links your most commonly used crimp specifications to a printable barcode for instant call-up. Bar code scanner included.
Multistep Crimp Option - Executes up to 5 different crimp diameters in succession. Reduces cycle time in instances when crimping multiple hoses when more than one crimp diameter is required.
Self-correcting Digital Caliper - Electronic caliper directly connected to the crimper eliminates the possibility of user error. Requires operator to properly zero out caliper before checking hose and automatically calculates...
Webcam - Camera allows operator to view crimping process through 8" monitor. Includes additional LED lighting for better visibility.