Kuriyama of America, Inc. Datasheets for Hose Fittings
Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations.
Hose Fittings: Learn more
| Product Name | Notes |
|---|---|
| 1/2" size interchanges with ISO 7241 A. | |
|
KH-STOPFUDIN-OP Series - Nipple Retention System Open 24° Cone Connectors (DIN) -- KH-STOPFUDIN1450P
KH-STOPFUDIN-OP Series - Nipple Retention System Open 24° Cone Connectors (DIN) -- KH-STOPFUDIN1850P
KH-STOPFUDIN-OP Series - Nipple Retention System Open 24° Cone Connectors (DIN) -- KH-STOPFUDIN2050P
KH-STOPFUDIN-OP Series - Nipple Retention System Open 24° Cone Connectors (DIN) -- KH-STOPFUDIN2250P
KH-STOPFUDIN-OP Series - Nipple Retention System Open 24° Cone Connectors (DIN) -- KH-STOPFUDIN2450P
KH-STOPFUDIN-OP Series - Nipple Retention System Open 24° Cone Connectors (DIN) -- KH-STOPFUDIN2650P
KH-STOPFUDIN-OP Series - Nipple Retention System Open 24° Cone Connectors (DIN) -- KH-STOPFUDIN3050P
KH-STOPFUDIN-OP Series - Nipple Retention System Open 24° Cone Connectors (DIN) -- KH-STOPFUDIN3650P
KH-STOPFUDIN-OP Series - Nipple Retention System Open 24° Cone Connectors (DIN) -- KH-STOPFUDIN4250P
KH-STOPFUDIN-OP Series - Nipple Retention System Open 24° Cone Connectors (DIN) -- KH-STOPFUDIN4550P
|
An improved Stopflex retention system designed for DIN fittings. A highly engineered retention system that can be applied to hoses already installed. |
|
KH-STOPFUJIC-OP Series - Nipple Retention System Open 24° Cone Connectors (JIC) -- KH-STOPFUJIC1150P
KH-STOPFUJIC-OP Series - Nipple Retention System Open 24° Cone Connectors (JIC) -- KH-STOPFUJIC1320P
KH-STOPFUJIC-OP Series - Nipple Retention System Open 24° Cone Connectors (JIC) -- KH-STOPFUJIC1480P
KH-STOPFUJIC-OP Series - Nipple Retention System Open 24° Cone Connectors (JIC) -- KH-STOPFUJIC1950P
KH-STOPFUJIC-OP Series - Nipple Retention System Open 24° Cone Connectors (JIC) -- KH-STOPFUJIC2280P
KH-STOPFUJIC-OP Series - Nipple Retention System Open 24° Cone Connectors (JIC) -- KH-STOPFUJIC2750P
KH-STOPFUJIC-OP Series - Nipple Retention System Open 24° Cone Connectors (JIC) -- KH-STOPFUJIC3070P
KH-STOPFUJIC-OP Series - Nipple Retention System Open 24° Cone Connectors (JIC) -- KH-STOPFUJIC34SOP
|
An improved Stopflex retention system designed for JIC fittings. A highly engineered retention system that can be applied to hoses already installed. |
| Bolt for Banjo Fitting 10 mm | |
| Bolt for Banjo Fitting 12 mm | |
| Bolt for Banjo Fitting 14 mm | |
| Bolt for Banjo Fitting 16 mm | |
| Bolt for Banjo Fitting 18 mm | |
| Bolt for Banjo Fitting 22 mm | |
| Bolt for Banjo Fitting 26 mm | |
| Bolt for Banjo Fitting 30 mm | |
| Call Hose Technology 800-878-5501 No more twisted, leaking flexible metal hoses. Available for 3", 4", 5" and 6" OD flexible metal hoses. Specially-designed Type 316 stainless steel swivel insert is... | |
| Carbon Steel One-Piece Fittings, JIC Female 37° Seat - P Series | |
| Carbon Steel One-Piece Fittings, JIC Solid Male 37° Seat - P Series | |
| Carbon Steel One-Piece Fittings, NPSM Female Swivel 60° Seat - P Series | |
| Carbon Steel One-Piece Fittings, NPTF Male Swivel 60° Seat - P Series | |
| Carbon Steel One-Piece Fittings, NPTF Solid Male 60° Seat - P Series | |
| FEATURES AND ADVANTAGES Applications include compressed air systems and pneumatic tools. Available in both two lug and four lug styles for quick connecting. Designed for compressed air and water service... | |
| FEATURES AND ADVANTAGES Couplings designed specifically for sandblast hoses. Two claw couple design for quick connection. Available in aluminum, brass and plated iron. Available in both standard and full flow... | |
| FEATURES AND ADVANTAGES Couplings designed specifically for use with push-on type hoses. Push-On fittings will lock on the hose without the use of clamps or ferrules. Applications include low-pressure air,... | |
| FEATURES AND ADVANTAGES Durable 316 stainless steel. Smooth 32 Ra food contact surface finish. Certified to 3-A RPSCQC 62-02 for sanitary assemblies. Designed for use with KOA sanitary and standard... | |
| FEATURES AND ADVANTAGES Quick connect design for easy connecting and disconnecting. Industrial interchange semi-automatic connection design. Couplings made of brass for high corrosion resistance and longer life. MATERIAL SPECIFICATIONS Brass... | |
| FEATURES AND ADVANTAGES Versatile hose connectors designed to connect hose and pipes. Frequently used in low pressure suction and discharge applications, and can be connected to many different types of... | |
| Ferrule Low psi R3 Type Hoses | |
| For use with PF321TC Series hose only | |
| GENERAL APPLICATIONS Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog FEATURES AND ADVANTAGES High quality design... | |
| GENERAL APPLICATIONS Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES Polypropylene material is... | |
| INDUSTRY STANDARD - POPPET QP Dust cap for male coupling | |
| INDUSTRY STANDARD - POPPET QP Dust plug for female coupling | |
| KH-STOPFUDIN Series - 24° Cone Connectors (DIN) | |
| KH-STOPFUJIC Series - 37° Flared Connectors (JIC) | |
| KH-STOPFUSAE Series - Retention System for 300 and 600 SAE Flanges | |
| KH-STOPFUVARIE Series - Retention System for Various Uses | |
| Lifestar® LDR Series Brass Reusable Hose Fittings | |
| PIRANHAFLEX Ferrule 1/2 | |
| PIRANHAFLEX Ferrule 1/4 | |
| PIRANHAFLEX Ferrule 3/16 | |
| PIRANHAFLEX Ferrule 3/4 | |
| PIRANHAFLEX Ferrule 3/8 | |
| PIRANHAFLEX Ferrule 5/16 | |
| QD AG PV 1" Female x 1" FPT ARGUS Agricultural/Normal quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or... | |
| QD AG PV 1" Male x 1" FPT ARGUS Agricultural/Normal quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or... | |
| QD AG PV 1/4" Female x 1/4" FPT ARGUS Agricultural/Normal quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or... | |
| QD AG PV 1/4" Male x 1/4" FPT ARGUS Agricultural/Normal quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or... | |
| QD AG PV 3/4" Female x 3/4" FPT ARGUS Agricultural/Normal quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or... | |
| QD AG PV 3/4" Male x 3/4" FPT ARGUS Agricultural/Normal quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or... | |
| QD AG PV 3/8" Female x 3/8" FPT ARGUS Agricultural/Normal quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or... | |
| QD AG PV 3/8" Male x 3/8" FPT ARGUS Agricultural/Normal quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or... | |
| QD FF 1 Female x 1 1/4" FORB ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in... | |
| QD FF 1 Female x 1" FORB ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero... | |
| QD FF 1 Male x 1 1/4" FORB ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in... | |
| QD FF 1 Male x 1" FORB ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero... | |
| QD FF 1" Female x 1 1/4" FPT ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in... | |
| QD FF 1" Female x 1" FPT ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero... | |
| QD FF 1" Male x 1 1/4" FPT ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in... | |
| QD FF 1" Male x 1" FPT ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero... | |
| QD FF 1/2 Female x 1/2" FORB ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero... | |
| QD FF 1/2 Female x 3/4" FORB ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero... | |
| QD FF 1/2 Female x 5/8" FORB ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero... | |
| QD FF 1/2 Male x 1/2" FORB ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero... | |
| QD FF 1/2 Male x 3/4" FPT ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero... | |
| QD FF 1/2 Male x 5/8" FORB ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero... | |
| QD FF 1/2" Female x 1/2" FPT ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero... | |
| QD FF 1/2" Female x 3/4" FPT ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero... | |
| QD FF 1/2" Male x 1/2" FPT ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero... | |
| QD FF 1/2" Male x 3/4" FPT ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero... | |
| QD FF 1/4 Female x 1/4" FORB ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero... | |
| QD FF 1/4 Female x 3/8" FORB ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero... | |
| QD FF 1/4 Male x 1/4" FORB ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero... | |
| QD FF 1/4 Male x 3/8" FORB ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero... | |
| QD FF 1/4" Female x 1/4" FPT ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero... | |
| QD FF 1/4" Male x 1/4" FPT ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero... | |
| QD FF 3/4 Female x 1" FORB ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero... | |
| QD FF 3/4 Female x 3/4" FORB ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero... | |
| QD FF 3/4 Male x 1" FORB ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero... | |
| QD FF 3/4 Male x 3/4" FORB ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero... | |
| QD FF 3/4" Female x 1" FPT ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero... | |
| QD FF 3/4" Female x 3/4" FPT ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero... | |
| QD FF 3/4" Male x 1" FPT ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero... | |
| QD FF 3/4" Male x 3/4" FPT ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero... | |
| QD FF 3/8 Female x 1/2" FORB ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero... | |
| QD FF 3/8 Female x 3/8" FORB ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero... | |
| QD FF 3/8 Male x 1/2" FPT ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero... | |
| QD FF 3/8 Male x 3/8" FORB ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero... | |
| QD FF 3/8" Female x 1/2" FPT ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero... | |
| QD FF 3/8" Female x 3/8" FPT ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero... | |
| QD FF 3/8" Male x 1/2" FPT ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero... | |
| QD FF 3/8" Male x 3/8" FPT ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero... | |
| QD FF 5/8 Female x 3/4" FORB ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero... | |
| QD FF 5/8 Male x 3/4" FPT ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero... | |
| QD FF Dust Cap 1" | |
| QD FF Dust Cap 1/2" | |
| QD FF Dust Cap 1/4" | |
| QD FF Dust Cap 3/4" | |
| QD FF Dust Cap 3/8" | |
| QD FF Dust Plug 1" | |
| QD FF Dust Plug 1/2" | |
| QD FF Dust Plug 1/4" | |
| QD FF Dust Plug 3/4" | |
| QD FF Dust Plug 3/8" | |
| QD ISO A 1" Female x 1" FPT ARGUS ISO 7241-1 series "A" quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action... | |
| QD ISO A 1" Male x 1" FPT ARGUS ISO 7241-1 series "A" quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action... | |
| QD ISO A 1-1/2" Female x 1-1/2" FPT ARGUS ISO 7241-1 series "A" quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action... | |
| QD ISO A 1-1/2" Male x 1-1/2" FPT ARGUS ISO 7241-1 series "A" quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action... | |
| QD ISO A 1/2" Female x 1/2" FPT ARGUS ISO 7241-1 series "A" quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action... | |
| QD ISO A 1/2" Male x 1/2" FPT ARGUS ISO 7241-1 series "A" quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action... | |
| QD ISO A 1/4" Female x 1/4" FPT ARGUS ISO 7241-1 series "A" quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action... | |
| QD ISO A 1/4" Male x 1/4" FPT ARGUS ISO 7241-1 series "A" quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action... | |
| QD ISO A 3/4" Female x 3/4" FPT ARGUS ISO 7241-1 series "A" quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action... | |
| QD ISO A 3/4" Male x 3/4" FPT ARGUS ISO 7241-1 series "A" quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action... | |
| QD ISO A 3/8" Female x 3/8" FPT ARGUS ISO 7241-1 series "A" quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action... | |
| QD ISO A 3/8" Male x 3/8" FPT ARGUS ISO 7241-1 series "A" quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action... | |
| QD ISO A Dust Cap 1" | |
| QD ISO A Dust Cap 1/2" | |
| QD ISO A Dust Cap 1/4" | |
| QD ISO A Dust Cap 3/4" | |
| QD ISO A Dust Cap 3/8" | |
| QD ISO A Dust Plug 1" | |
| QD ISO A Dust Plug 1/2" | |
| QD ISO A Dust Plug 1/4" | |
| QD ISO A Dust Plug 3/4" | |
| QD ISO A Dust Plug 3/8" | |
| QD ISO B 1" Female x 1" FPT ARGUS ISO 7241-1 series "B" quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action... | |
| QD ISO B 1" Male x 1" FPT ARGUS ISO 7241-1 series "B" quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action... | |
| QD ISO B 1/2" Female x 1/2" FPT ARGUS ISO 7241-1 series "B" quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action... | |
| QD ISO B 1/2" Male x 1/2" FPT ARGUS ISO 7241-1 series "B" quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action... | |
| QD ISO B 1/4" Female x 1/4" FPT ARGUS ISO 7241-1 series "B" quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action... | |
| QD ISO B 1/4" Male x 1/4" FPT ARGUS ISO 7241-1 series "B" quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action... | |
| QD ISO B 3/4" Female x 3/4" FPT ARGUS ISO 7241-1 series "B" quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action... | |
| QD ISO B 3/4" Male x 3/4" FPT ARGUS ISO 7241-1 series "B" quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action... | |
| QD ISO B 3/8" Female x 3/8" FPT ARGUS ISO 7241-1 series "B" quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action... | |
| QD ISO B 3/8" Male x 3/8" FPT ARGUS ISO 7241-1 series "B" quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action... | |
| QD ISO B Dust Cap 1" | |
| QD ISO B Dust Cap 1/2" | |
| QD ISO B Dust Cap 1/4" | |
| QD ISO B Dust Cap 3/4" | |
| QD ISO B Dust Cap 3/8" | |
| QD ISO B Dust Plug 1" | |
| QD ISO B Dust Plug 1/2" | |
| QD ISO B Dust Plug 1/4" | |
| QD ISO B Dust Plug 3/4" | |
| QD ISO B Dust Plug 3/8" | |
| SCREW COUPLING - FLAT FACE QK CONNECTABLE UNDER PRESSURE Female coupling - Female thread DN 10 to 25 3/8" to 1" to max WP 450 bar 6525 PSI Connectable under... | |
| SCREW COUPLING - FLAT FACE QK CONNECTABLE UNDER PRESSURE Male coupling - Female thread DN 10 to 25 3/8" to 1" to max WP 450 bar 6525 PSI Connectable under... | |
| SCREW COUPLING - FLAT FACE QS Female coupling - Female thread DN 10 to 25 3/8" to 1" to max WP 450 bar 6525 PSI ARGUS QS quick release couplings... | |
| SCREW COUPLING - FLAT FACE QS Male coupling - Female thread DN 10 to 25 3/8" to 1" to max WP 450 bar 6525 PSI ARGUS QS quick release couplings... | |
| STANDARD ISO 16028 - FLAT FACE QF Dust cap for female coupling | |
| STANDARD ISO 16028 - FLAT FACE QF Dust cap for male coupling | |
| STANDARD ISO 16028 - FLAT FACE QF Female coupling - Female thread DN 6 to 25 1/4" to 1" WP 350 bar 5075 PSI ARGUS QF flat face quick release... | |
| STANDARD ISO 16028 - FLAT FACE QF Male coupling - Female thread DN 6 to 25 1/4" to 1" WP 350 bar 5075 PSI ARGUS QF flat face quick release... | |
| STANDARD ISO 16028 - FLAT FACE QG CONNECTABLE UNDER PRESSURE Male coupling - Female thread DN 10 to 19 3/8" to 3/4" WP 350 bar 5075 PSI Connectable under pressure... | |
| STANDARD ISO 7241 A - POPPET QA-ISO-A Female coupling - Female thread DN 6 to 51 1/4" to 2" to max WP 350 bar 5075 PSI ARGUS ISO 7241-1 series... | |
| STANDARD ISO 7241 A - POPPET QA-ISO-A Male coupling - Female thread DN 6 to 51 1/4" to 2" to max WP 350 bar 5075 PSI ARGUS ISO 7241-1 series... | |
| STANDARD ISO 7241 A PUSH PULL - POPPET QO-ISO-A Female coupling - Female thread DN 6 to 25 1/4" to 1" to max WP 400 bar 5800 PSI ARGUS QC-ISO-A... | |
| STANDARD ISO 7241 A PUSH PULL - POPPET QO-ISO-A Male coupling - Female thread DN 6 to 25 1/4" to 1" to max WP 400 bar 5800 PSI ARGUS QC-ISO-A... | |
| All sizes except 1/2" comply with Mil-Spec A-A-59326 for interchangeability 1/2" x 1/2" are not specified under Mil Specs Polypropylene material is glass-filled for added strength and durability Locking feature... | |
| Aluminum Male Coupler Stainless Steel Insert Stainless Steel Ball Bearings Rubber O-Ring (These items, referred to as "BOWA Sets," are available separately as shown.) Allen Hex Wrench (These items, referred... | |
| Stainless Steel Male Stainless Steel Insert Stainless Steel Ball Bearings (These items, referred to as "BOWA Sets," are available separately as shown.) Rubber O-Ring (These items, referred to as "BOWA... |
| << Prev | Next >> |