AL-E050 -- ALUMINUM PART E MALE COUPLER X HOSE SHANK
Kuriyama of America, Inc.Aluminum Part E Male Coupler x Hose ShankAL-E050
Description
GENERAL APPLICATIONS Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog.
FEATURES AND ADVANTAGES
High quality design made to withstand rigorous applications found in industrial markets.
Tri-Couple'm design available in 1 1/2", 2", 2 1/2", 3", 4", 6" sizes.
Hose shanks especially designed for easy assembly with TigerflexTM type hoses.
Kuriyama offers two 8" coupling styles in aluminum.*
Aluminum alloy specially designed for high tensile strength and impact resistance.
MATERIAL SPECIFICATIONS
ASTM aluminum alloy.
Complies with Mil-Spec A-A-59326 for interchangeability in relevant sizes.
High quality design made to withstand rigorous applications found in industrial markets.
Tri-Couple'm design available in 1 1/2", 2", 2 1/2", 3", 4", 6" sizes.
Hose shanks especially designed for easy assembly with TigerflexTM type hoses.
Kuriyama offers two 8" coupling styles in aluminum.*
Aluminum alloy specially designed for high tensile strength and impact resistance.
Kuriyama of America, Inc.
Done
Request a Quote
Email Supplier
Description
GENERAL APPLICATIONS Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog.
FEATURES AND ADVANTAGES
High quality design made to withstand rigorous applications found in industrial markets.
Tri-Couple'm design available in 1 1/2", 2", 2 1/2", 3", 4", 6" sizes.
Hose shanks especially designed for easy assembly with TigerflexTM type hoses.
Kuriyama offers two 8" coupling styles in aluminum.*
Aluminum alloy specially designed for high tensile strength and impact resistance.
MATERIAL SPECIFICATIONS
ASTM aluminum alloy.
Complies with Mil-Spec A-A-59326 for interchangeability in relevant sizes.
High quality design made to withstand rigorous applications found in industrial markets.
Tri-Couple'm design available in 1 1/2", 2", 2 1/2", 3", 4", 6" sizes.
Hose shanks especially designed for easy assembly with TigerflexTM type hoses.
Kuriyama offers two 8" coupling styles in aluminum.*
Aluminum alloy specially designed for high tensile strength and impact resistance.
GENERAL APPLICATIONS Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog.
FEATURES AND ADVANTAGES
High quality design made to withstand rigorous applications found in industrial markets.
Tri-Couple'm design available in 1 1/2", 2", 2 1/2", 3", 4", 6" sizes.
Hose shanks especially designed for easy assembly with TigerflexTM type hoses.
Kuriyama offers two 8" coupling styles in aluminum.*
Aluminum alloy specially designed for high tensile strength and impact resistance.
MATERIAL SPECIFICATIONS
ASTM aluminum alloy.
Complies with Mil-Spec A-A-59326 for interchangeability in relevant sizes.
High quality design made to withstand rigorous applications found in industrial markets.
Tri-Couple'm design available in 1 1/2", 2", 2 1/2", 3", 4", 6" sizes.
Hose shanks especially designed for easy assembly with TigerflexTM type hoses.
Kuriyama offers two 8" coupling styles in aluminum.*
Aluminum alloy specially designed for high tensile strength and impact resistance.
GENERAL APPLICATIONS
Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog.
FEATURES AND ADVANTAGES
High quality design made to withstand rigorous applications found in industrial markets.
Tri-Couple'm design available in 1 1/2", 2", 2 1/2", 3", 4", 6" sizes.
Hose shanks especially designed for easy assembly with TigerflexTM type hoses.
Kuriyama offers two 8" coupling styles in aluminum.*
Aluminum alloy specially designed for high tensile strength and impact resistance.
MATERIAL SPECIFICATIONS
ASTM aluminum alloy.
Complies with Mil-Spec A-A-59326 for interchangeability in relevant sizes.
High quality design made to withstand rigorous applications found in industrial markets.
Tri-Couple'm design available in 1 1/2", 2", 2 1/2", 3", 4", 6" sizes.
Hose shanks especially designed for easy assembly with TigerflexTM type hoses.
Kuriyama offers two 8" coupling styles in aluminum.*
Aluminum alloy specially designed for high tensile strength and impact resistance.