Kuriyama of America, Inc. Datasheets for Industrial Hose

Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications.
Industrial Hose: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
Assembly GHT Green 1" x 100'
Assembly GHT Green 1" x 50'
Assembly GHT Green 3/4" x 100'
Assembly GHT Green 3/4" x 50'
Contractors Black 3/4" x 50' Assembly
Excessive bending during operation may cause premature wear. Discharge of dry powders under low pressure. Pneumatic transfer of dry materials and abrasive slurries.
High Grade Low Temperature Air Hose Assemblies (with Rubber Bend Restrictors) 1/4" and 3/8" sizes only
Hose Tec® TOUGH METAL HOSE™ Stainless metal hose assemblies in stock for immediate delivery and use! Hoses include pre-welded stainless threaded NPT (TOE) ends.
Hose Tec® TOUGH METAL HOSE™ Stainless metal hose assemblies in stock for immediate delivery and use! No Welding required!
HTGG5180 Series Galvanized Steel Interlocked Smooth Bore Hose with Galvanized steel Liner (Unpacked) Highly Abrasion Resistant and Durable - steel construction resists damage from abrasive and damaging materials. Additionally, liner...
Lightweight Reinforced Polyurethane Pneumatic Air Tool Hose Assemblies (with Rubber Bend Restrictors).
Lightweight Reinforced Polyurethane Pneumatic Air Tool Hose Assemblies (with Rubber Bend Restrictors)
Made in the USA Neoprene Coated Polyester Material - Heat and flame resistant tube well suited for air handling and fume control. More durable than double-ply cotton hoses, exhibiting good...
Premium Heavy Duty PVC Water Discharge Hose Durable PVC Material - Provides good abrasion, chemical and UV resistance. Premium Heavy Duty Construction - Our most durable PVC layflat hose. Designed...
Turq Self-Store Assembly 1/4" x 15'
Turq Self-Store Assembly 1/4" x 25'
Turq Self-Store Assembly 1/4" x 50'
Turq Self-Store Assembly 3/8" x 15'
Turq Self-Store Assembly 3/8" x 25'
Turq Self-Store Assembly 3/8" x 50'
Abrasion Resistant and Durable - steel construction protects plastic and rubber hoses from external abrasion. Corrosion Resistant (Stainless Only) - 304 stainless version resists corrosion allowing it to be left...
Abrasion Resistant and Durable - steel construction resists damage from abrasive and damaging materials. Corrosion Resistant (Stainless Only) - 304 stainless version resists corrosion making it resistant to the elements.
Abrasion Resistant and Durable - steel construction resists damage from abrasive and damaging materials. Heat Resistant- can withstand very high temperatures allowing for the transfer of hot materials. (Not for...
Highly Abrasion Resistant and Durable - steel construction resists damage from abrasive and damaging materials. Additionally, liner material provides extra layer of protection for longer hose life. Smooth Bore -...

<< Prev Next >>