Kuriyama of America, Inc. Datasheets for Industrial Hose
Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications.
Industrial Hose: Learn more
| Product Name | Notes |
|---|---|
| alfabiotech EVOLUTION E3K Seriesl 3000 PSI Minetuff Hydraulic Hose Developed to withstand very demanding conditions; very high performance in pressure, pulsing and flexing | |
| alfabiotech EVOLUTION E4K Seriesl 4000 PSI Minetuff Hydraulic Hose Developed to withstand very demanding conditions; very high performance in pressure, pulsing and flexing | |
| alfabiotech EVOLUTION E5K Seriesl 5000 PSI Minetuff Hydraulic Hose Developed to withstand very demanding conditions; very high performance in pressure, pulsing and flexing | |
| alfabiotech EVOLUTION E5KST Seriesl 5000 PSI Supertuff Hydraulic Hose Developed to withstand very demanding conditions; very high performance in pressure, pulsing and flexing | |
| alfabiotech EVOLUTION E6K Seriesl 6000 PSI Minetuff Hydraulic Hose Developed to withstand very demanding conditions; very high performance in pressure, pulsing and flexing | |
| alfabiotech EVOLUTION E6KST Seriesl 6000 PSI Supertuff Hydraulic Hose Developed to withstand very demanding conditions; very high performance in pressure, pulsing and flexing | |
| Alfagomma T719AA Hose and Couplings | |
| AT10KOC - 6 wire spiral MSHA IC-152/25 approved flame resistance Very high pressure hydraulic lines. Also suitable for fuel oil, anti-freeze solutions, air and water. Special compact construction designed to... | |
| Brown Cuff for 1 - 1/2" EXTENDO-DUCT | |
| Brown Cuff for 2 - 1/2" EXTENDO-DUCT | |
| Brown Cuff for 2" EXTENDO-DUCT | |
| Brown Cuff for 3" EXTENDO-DUCT | |
| Brown Cuff for 4" EXTENDO-DUCT | |
| Brown Cuff for 5" EXTENDO-DUCT | |
| Brown Cuff for 6" EXTENDO-DUCT | |
| Double Jacket “Contractor Grade” Coupled with Male and Female Aluminum Rocker Lug Couplings Versatile Natural Rubber Tube - Exhibits a good combination of strength and extreme flexibility for ease-of-use. Wide... | |
| Flexor Rig™ - Spiral Construction MSHA IC-152/16 approved flame resistance Rotary Hose, Specially Designed for use in Portable, Work-Over and Seismograph Drilling Rigs. | |
| GENERAL APPLICATIONS For TV' Vapor Recovery Hoses CONSTRUCTION Yellow, non-food grade, rigid PVC coils.FEATURES AND ADVANTAGES Provides smoother surface for banding behind coupling. Packaged singly: One piece to make one... | |
| Made in the USA "Cold-Flex" Materials - Hose remains flexible in sub-zero temperatures. Beware of imitations! Blue Water™ truly remains flexible in extreme cold. Transparent Construction - "See-the-flow." Allows for... | |
| Made in the USA "Safety Orange" Color - For high visibility on job site. Reduces risk of running or tripping over hose. Convoluted Outer Cover - Provides increased hose flexibility. | |
| Made in the USA "Safety Orange" Color - For high visibility on job site. Reduces risk of running or tripping over hose. Smooth Outer Cover - Provides increased pressure rating... | |
| Made in the USA Abrasion Resistant Polyurethane Liner - Designed for dry applications where severe abrasion is a factor. Provides longer hose life and lower operating costs versus rubber or... | |
| Made in the USA Abrasion Resistant PVC Tube - Formulated from highly durable PVC compounds for increased abrasion and tear resistance versus standard PVC hoses. Convoluted Outer Cover - Provides... | |
| Made in the USA Food Grade Materials - Hose complies with applicable FDA(03) and 3-A(01) requirements. Hose complies with applicable USDA(12) requirements. Transparent Construction - "See-the-flow." Allows for visual confirmation... | |
| Made in the USA MSHA Approved - Meets U.S. Dept. of Labor Administration requirements for flame-resistance for use in mines for protection of hose bundles. Optional, special order, red or... | |
| Made in the USA Polypropylene Tube - Inert polypropylene material produces no off-gassing and is resistant to a wide variety of chemical fumes, making it ideal for a wide variety... | |
|
"Spa Hose" FMCR™ Series 1 in. ID and 50 ft Standard Length PVC Suction Hose|Master File -- F27MCRX50
"Spa Hose" FMCR™ Series 2 in. ID and 50 ft Standard Length PVC Suction Hose|Master File -- F52MCRX50
|
Made in the USA Precision Controlled OD - Designed to be glued into Schedule 40 PVC fittings. Easy Installation - Ideal for working in confined areas. Permits installers to make... |
| Made in the USA Superior Vacuum Rating - Our toughest and most durable liquid suction hose! Extremely thick hose tube and extra large helix provide for a tough, durable hose... | |
| Made in the USA Thick Amphibian™ Abrasion Resistant Polyurethane Liner - Designed for wet or dry applications where severe abrasion is a factor. Provides longer life and lower operating costs... | |
| Made in the USA Transparent Construction - "See-the-flow." Allows for visual confirmation of material flow. Convoluted Outer Cover - Provides increased hose flexibility. Phthalate Free Irrigation lines Pumps, rental and... | |
| Made in the USA Transparent Construction - "See-the-flow." Allows for visual confirmation of material flow. Easy Slide Helix - Rigid helix design protects hose tube from cover wear, and allows... | |
| Made in the USA Transparent Construction - "See-the-flow." Allows for visual confirmation of material flow. Smooth Outer Cover - Provides increased pressure rating and smooth surface for banding. Phthalate Free... | |
| Made in USA Thick Amphibian™ Abrasion Resistant Polyurethane Liner - Designed for wet or dry applications where severe abrasion is a factor. Provides longer hose life and lower operating costs... | |
| Non-stock item, minimum order required. Contact Kuriyama customer service for details. Made in the USA Superior Vacuum Rating - Our toughest and most durable liquid suction hose! Extremely thick hose... | |
| Oil field vacuum tank service, for handling crude oil, frack solutions and slurries. | |
| One and two wire braid reinforced hydraulic hose with MINETUFF Cover - AT3KMT AT3KMT - One or two wire braid Meets or exceeds the working and burst pressure requirements of... | |
| Single and double compact wire braid hydraulic hose with SUPERTUFF cover - AT3KST AT3KST - Single or double wire braid Meets or exceeds SAE 100 R17 Meets or exceeds EN... | |
| Single and double compact wire braid hydraulic hose with SUPERTUFF cover - AT3KST AT3KST - Single or double wire braid Meets or exceeds SAE 100 R17 MSHA IC-152/7 approved flame... | |
| White Cuff for 1 - 1/2" EXTENDO-DUCT | |
| White Cuff for 2 - 1/2" EXTENDO-DUCT | |
| White Cuff for 2" EXTENDO-DUCT | |
| White Cuff for 3" EXTENDO-DUCT | |
| White Cuff for 4" EXTENDO-DUCT | |
| White Cuff for 5" EXTENDO-DUCT | |
| White Cuff for 6" EXTENDO-DUCT | |
| With embedded grounding wire Made in the USA Food Grade Materials - Hose complies with applicable FDA(03) and 3-A(01) requirements. Hose complies with applicable USDA(12) requirements. Grounding Wire - Multi-strand... | |
| A durable quality fuel dispensing hose - oil & abrasion resistant. Agricultural equipment fuel filler hose Electrical pumps; built-in static wire provides safety Farm or barrel-type pumps Fuel dispensing hose... | |
| Armored Reel™ is a one-inch, polyester jacketed, lightweight semi rigid hose, intended to replace the heavy rubber hose traditionally used as a booster line. Like booster line, Armored Reel™ can... | |
| Food Grade Materials - Hose complies with applicable FDA(03) and 3-A(01) requirements. Hose complies with applicable USDA(12) requirements. Transparent Construction - "See-the-flow." Allows for visual confirmation of material flow. Smooth... | |
| Grease Resistant - Proprietary, oil resistant liner specifically designed to withstand the damaging effects of grease. Won’t dry out and crack like other hoses. Superior Flexibility - Corrugated tube and... | |
| High Burst Rating - 1,200 psi up to 3" diameter. Superior Performance - Very low friction loss. ARMTEX® ATTACK LITE™ is available in the sizes of 1 1/2", 1 3/4",... | |
| Long lengths on reels. Agricultural Construction Industrial Water service lines | |
| Meets or exceeds National Fire Products Association (NFPA) 1961 Standard on Fire Hose (current edition) as well as U.S. Forest Service F-187 standard. ISO 9001 - Forest Lite™ Type 1... | |
| Meets or exceeds National Fire Products Association (NFPA) 1961 Standard on Fire Hose (current edition) as well as U.S. Forest Service F-187 standard. ISO 9001 - Forest Lite™ Type 2... | |
| Proprietary PVC/Nitrile Material - Specially developed PVC/Nitrile material provides superior abrasion, UV, chemical and oil resistance compared to PVC hoses. Superior Snaking Resistance! - Specially designed to virtually eliminate instances... | |
| Push-On Assembly: Easy to connect, no clamps or tools required. Flame Resistance: MSHA-approved cover for safety in hazardous environments (No. IC-152/21). Durable Construction: Long-lasting, resistant to wear, ozone, and hydrocarbons. | |
| Specially designed for firefighting. Fast deployment and retrieval. 1 1/2" and 2 1/2" are Factory Mutual Approval Standard (FM) 2111 approved together with NH fittings. ARMTEX® OneTM fire hose is... | |
| Specially designed for firefighting. Fast deployment and retrieval. Resistant to petroleum, chemicals and ozone. Withstands a surface temperature of +1,112ºF (+600ºC) for a minimum of two minutes without rupture or... | |
| The cover and tube are made of EPDM to resist ozone, heat and cracking while in service A durable quality hose to tackle the rugged application of jackhammer service. | |
| Versatile Natural Rubber Tube - Exhibits a good combination of strength and extreme flexibility for ease-of-use. Wide Service Temperature Range - Hose may be used in a wide range of... |
| << Prev | Next >> |