Kuriyama of America, Inc. Datasheets for Industrial Hose

Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications.
Industrial Hose: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
A Flexible, Phthalate Free Non-Contaminating NSF-61 certified hose that is ideal for use in drinking water applications. Made with PVC Phthalate Free compounds certified under NSF-61. When coupled properly, hose...
A heavier walled crystal clear Phthalate Free yarn reinforced hose suitable for a wide variety of food and beverage applications. Constructed with Phthalate Free compounds. NSF®-51 certified material. Crystal clear...
A heavy duty PVC water hose suitable for general industrial water and construction applications. Cost effective. Lightweight. Higher Working and Burst Pressures. Weather Resistant PVC Cover. Silicone-Free. One-piece Lengths. Individually...
A High Purity Non-Conductive NSF Certified, Phthalate Free Hose with Colored Jacket which is Ideal for Potable water and Deionized water transfer Made with Phthalate Free PVC compounds certified under...
A lightweight standard wall crystal clear Phthalate Free yarn reinforced hose suitable for a wide variety of food and beverage applications. Constructed with Phthalate Free compounds. NSF-51 certified material. Crystal...
A Quality NSF Certified, Phthalate Free Potable water Hose Specifically designed for Temporary water supply and bypass applications. High purity NSF-61 certified tube material diminishes water quality concerns regarding surfaces...
A unique crystal clear Phthalate Free PVC hose suitable for applications requiring a vacuum hose with higher pressure capability or as a pressure hose with vacuum capability. Wire helix reinforcement...
A yellow seamless thermoplastic tube, double high tensile synthetic fiber braid reinforcement and abrasion resistant blue polyurethane cover. Made in The USA. Materials - Constructed to provide rugged and reliable...
A yellow seamless thermoplastic tube, double high tensile synthetic fiber braid reinforcement and abrasion resistant red polyurethane cover. Made in The USA. Materials - Constructed to provide rugged and reliable...
A yellow seamless thermoplastic tube, single or double high tensile synthetic fiber braid reinforcement and abrasion resistant black polyurethane cover. Made in The USA. Materials - Constructed to provide rugged...
A yellow seamless thermoplastic tube, single or double high tensile synthetic fiber braid reinforcement and abrasion resistant green polyurethane cover. Made in The USA. Materials - Constructed to provide rugged...
An extremely lightweight, tough, flexible pneumatic air tool hose that is suitable for a wide range of industrial and construction applications. Very lightweight and flexible... helps to cut down on...
An extremely lightweight, tough, flexible pneumatic air tool hose that is suitable for a wide range of industrial and construction applications. Ultra Flexible! Very lightweight and flexible.. helps to cut...
Armor Belt® Sewer Cleaning Hose by Piranha® Hose Products, Inc. features an innovative process that adds value to your sewer hose purchase by adding life to the hose. Armor Belt®
GENERAL APPLICATIONS Protection of high pressure sewer jetting hoses CONSTRUCTION Flexible polyethylene (LDPE) tube with polyethylene (LDPE) ribs and cuffed ends. SERVICE TEMPERATURE RANGE -40°F (-40°C) to +150°F (+65°C) Actual...
GENERAL APPLICATIONS Pumps, rental and construction dewatering Pumps, trash Septic and wastewater handling Water suction - standard duty CONSTRUCTION Flexible polyethylene (LDPE) tube with polyethylene (LDPE) ribs and cuffed ends.
Heavy Duty PVC/Nitrile Air & Discharge Hose Proprietary PVC/Nitrile Material - Specially developed PVC/Nitrile material provides superior abrasion, UV, chemical and oil resistance compared to PVC hoses. Unique Woven Construction...
Heavy wall food and beverage grade Phthalate Free vacuum/transfer hose with rated working pressures. 29.9" HG vacuum rating at 70°F. Spiral wire reinforcement prevents kinking or collapsing . . .
Made in Europe. Proprietary PVC/Nitrile Material - Specially developed PVC/Nitrile material provides superior abrasion, UV, chemical and oil resistance compared to PVC hoses. Unique Woven Construction - Specially designed weave...
Made in North America High Oil Resistance - Meets ARPM (Association for Rubber Product Manufacturers) Class A rating for high oil resistance. Remains flexible when exposed to oils. Won’t dry...
Made in North America High Oil Resistance - Meets ARPM (Association for Rubber Product Manufacturers) Class A rating for high oil resistance. Remains flexible when exposed to oils. Won't dry...
Made in the USA "Cold-Flex" Materials - Hose remains flexible in sub-zero temperatures. Easy Slide Helix - Rigid helix design protects hose tube from cover wear, and allows hose to...
Made in the USA "Cold-Flex" Materials - Hose remains flexible in sub-zero temperatures. Transparent Construction - "See-the-flow." Allows for visual confirmation of material flow. Easy Slide Helix - Rigid helix...
Made in the USA Abrasion Resistant - Polyurethane cover outlasts rubber versions in applications where the hose rubs against abrasive surfaces. Lightweight - Approximately 45% lighter weight than similar rubber...
Made in the USA Abrasion Resistant PVC Tube - Formulated from highly durable PVC compounds for increased abrasion and tear resistance versus standard PVC hoses. "Cold-Flex" Materials - Hose remains...
Made in the USA Abrasion Resistant PVC Tube - Formulated from highly durable PVC compounds for increased abrasion and tear resistance versus standard PVC hoses. Transparent Construction - "See-the-flow." Allows...
Made in the USA CGA Compliant - Meets CGA Grade E Air Breathing Standards. Overall air quality depends on all system components. Extraction Resistant - Specially formulated tube minimizes extraction...
Made in the USA Extra Thick Single - Ply Abrasion Resistant Polyurethane Tube - Our thickest single-ply polyurethane tube! Designed for dry applications where severe abrasion is a factor. Provides...
Made in the USA Odor-resistant Tube - Special additives help eliminate the build-up of unwanted odors. Convoluted Outer Cover - Provides increased hose flexibility. Easy Installation - Ideal for working...
Made in the USA Oil Resistant Polyurethane Tube - Handles most fuels and oils. Excellent resistance to gasoline, diesel, ethanol, blends (up to E30) and biodiesels (up to B100). Abrasion...
Made in the USA Oil Resistant PVC Tube - Made with special oil resistant compounds which exhibit medium resistance to oil and other hydrocarbons. Smooth Outer Cover - Provides increased...
Made in the USA Precision Controlled ID and OD Dimensions - Facilitates insertion of sanitary fittings. Food Grade Materials - Hose complies with applicable FDA(03) and 3-A(01) requirements. Hose complies...
Made in the USA Slither® Cover - Slick, Slither cover helps hose slide through tight spaces such as sheaves, pulleys and bundles. Especially helpful routing through long lengths of hose...
Made in the USA Specialty Rubber Compounds - Designed to handle gasoline, diesel, ethanol (Meeting ASTM D5798, D4806 or D6751 criteria.) and biodiesel (Meeting ASTM D5798, D4806 or D6751 criteria.).
Made in the USA Transmission Resistant - Specially formulated tube minimizes extraction of particulates and minimizes moisture transmission while in service. Abrasion Resistant - Polyurethane cover outlasts rubber versions in...
Made in the USA Transparent Construction - "See-the-flow." Allows for visual confirmation of material flow. Convoluted Outer Cover - Provides increased hose flexibility. Phthalate Free Agricultural liquid fertilizer Air seeder...
Made in the USA Transparent Construction - "See-the-flow." Allows for visual confirmation of material flow. Smooth Outer Cover - Provides increased pressure rating and smooth surface for banding. Phthalate Free...
Made in USA
Piranha Twin Line Process Bonding of hose sizes from 1/4" through 2" ID from available stocked hoses. For non-stock hose items, a minimum order of 2,500 ft. is required. Split-Back...
Polyurethane Discharge Hose Premium Polyurethane (TPU) Material - Exhibits exceptional resistance to abrasion, allowing for use in applications where severe abrasion is a factor and providing longer service life versus...
Polyurethane Lined Dry Ice Transfer Hose. Lighter Weight - Up to 25% lighter than similar rubber hoses. Easier to use and helps to reduce worker fatigue. Abrasion Resistant Polyurethane Liner...
Polyurethane Potable Water Discharge Hose Premium Polyurethane (TPU) Material - Exhibits exceptional resistance to abrasion, allowing for use in applications where severe abrasion is a factor and providing longer service...
Standard wall food and beverage grade vacuum/transfer hose with rated working pressures. 29.9" HG vacuum rating at 70ºF Spiral wire reinforcement prevents kinking or collapsing ... hose diameter will not...
These hoses, made from specially formulated compounds of high grade PVC resin, are engineered to be tough and flexible at very low temperatures. The superior physical properties and design of...
This new Industrial Point-of-Purchase Display Rack from Kuri Tec® provides an efficient way to organize and promote Kuri Tec® air hose assembly products to your customers. Its compact size (54"...
Factory Tested - 100% pressure tested with factory certificate. Complete Assembly - Includes crimped on Sphere Lock' make and female type B ball and socket couplings. Proprietary PVC/Nitrile Material -...
Long Lengths On Reels Excellent general purpose hose Oil mist applications Pneumatic air tool hose
MSHA Standard Approved - retards heat and flames and are self-extinguishing. (Complies with Part 18, Title 30 Code of Federal Regulations (CFR) and the Standarđ Application Procedures for Acceptance of...
Premium Polyurethane (TPU) Material - Exhibits exceptional resistance to abrasion, allowing for use in applications where severe abrasion is a factor and providing longer service life versus rubber or PVC...
Proprietary PVC/Nitrile Material - Specially developed PVC/Nitrile material provides superior abrasion, UV, chemical and oil resistance compared to PVC hoses. Unique Woven Construction - Specially designed weave pattern provides resistance...
Smooth Tube - Provides low friction loss. Packaging - Individual carton. Storage - Hose coils flat for easy storage. Agriculture Construction Contractor Industrial Rental

<< Prev Next >>