Kuriyama of America, Inc. Datasheets for Industrial Hose
Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications.
Industrial Hose: Learn more
| Product Name | Notes |
|---|---|
| Alfagomma T719AA Hose and Couplings | |
| Designed for pumping plaster, grout, and wet cement to placement sites | |
| Designed for pumping plaster, grout, wet cement to construction placement sites at rated pressures | |
| Designed to convey abrasives, sand and shot blast material | |
| Discharge of liquid, fatty, oily foods and alcoholic beverages, max 150 proof and 75% alcohol content. This correction is to rectify the relationship between the unit proof and % alcohol... | |
| Discharge of water used for drinking. Most often used for temporary water lines in construction and industrial applications. | |
| Double compact wire braid hydraulic hose - TF2LT High pressure service hose with tight bending radius for low temperature applications with petroleum-based hydraulic fluids, water/glycol, water- and fire-resistant hydraulic fluids,... | |
| Double compact wire braid hydraulic hose on easy-to-handle reels - TF2MT TF2MT - Double wire braid Meets or exceeds EN 857 2SC and exceeds SAE 100 R16. MSHA IC-152/16 approved... | |
| Double compact wire braid hydraulic hose on easy-to-handle reels - TF2TL TWIN Meets or exceeds EN 857 2SC and exceeds SAE 100 R16 MSHA IC-152/16 approved flame resistance High pressure... | |
| Double wire braid high temperature hydraulic hose (Up to +300 ºF) - TR2HT Meets or exceeds SAE 100 R2AT - EN 853 2SN Meets or exceeds the requirement of SAE... | |
| Double wire braid hydraulic hose on easy-to-handle reels - TR2MT - MINETUFF TR2MT - Double wire braid Meets or exceeds SAE 100 R2AT ISO 1436-1 - SAE 100 R2AT/R2S EN... | |
| Double wire braid light weight cleaning hose on easy-to-handle reels - TAJ5BK/TAJ5BU High pressure cleaning hose. For heavy duty use with hot and cold water and detergent fluids, and high... | |
| Drain hose for residue from cleaning storage tanks and refining hydrocarbons. | |
| Excessive bending during operation may cause premature wear. Discharge of dry powders in heavy duty applications, such as dry cement, grains and animal feed transfer. | |
| Excessive bending during operation may cause premature wear. Discharge of dry powders under low pressure, such as dry cement, grains and animal feed transfer | |
| Excessive bending during operation may cause premature wear. Discharge of dry powders under low pressure, such as dry cement, grains and animal feed transfer Dry Powder Delivery, Cement/Sand | |
| Excessive bending during operation may cause premature wear. Discharge of dry powders under low pressure. Pneumatic transfer of dry materials and abrasive slurries. | |
| Food and alcoholic beverage suction and discharge. Specially designed for wine, beer and spirits, up to 190 proof or 95% alcohol content. This correction is to rectify the relationship between... | |
| For suction and discharge applications in truck and tank car transfer of gasoline, oil and other petroleum-based products with up to 50% aromatic content. Where extreme flexibility is needed in... | |
| For suction or discharge of wet or dry abrasive materials. Suitable for handling materials for human consumption. | |
| Fracking fluids, liquid mud and crude oil delivery in oil field and gas exploration. | |
| Fuel and Oil Suction and Discharge for up to 50% Aromatic Content. Designed for Heavy Duty Applications. | |
| Fuel, oil and hydraulic fluids suction and discharge. Suitable for exhaust gas from water cooled stationary or marine diesel engines. Offers maximum flexibility. | |
| Heavy Duty Construction - Durable, thick walled construction, resists kinking, elongation and vibration during operation. All sizes rated to working pressure of 1275 PSI with 2:1 safety factor. Steel Cord... | |
| Hot air transfer between the air compressor and dry bulk tank on bulk material carriers. | |
| Hot Tar and Asphalt Delivery Service | |
| Hot Tar and Asphalt Suction And Discharge Service | |
| Liquid, fatty, oily food and alcoholic beverage, max 150 proof and 75% alcohol content, suction and discharge. This correction is to rectify the relationship between the unit proof and %... | |
| Low pressure return lines or suction lines with half the bend radius requirements of SAE J517 100 R4, service with petroleum based hydraulic fluids, water-glycol and water-fire resistant hydraulic fluids,... | |
|
Tigerdrop™ 2.02 in. ID and 20 ft Standard Length Clear Drop Hose TDH Series|Master File -- TDH202X20
Tigerdrop™ 3.03 in. ID and 20 ft Standard Length Clear Drop Hose TDH Series|Master File -- TDH303X20
|
Made in the USA Biofuel Compatible - Revolutionary polyurethane compound! Specially designed to handle gasoline, ethanol (Meeting ASTM D5798, D4806 or D6751 criteria), diesel and biodiesel (Meeting ASTM D5798, D4806... |
| Made in the USA Superior Rubber Compounds - Tigerflex® uses only the best available EPDM compounds, which provide the ideal combination of light-weight, flexibility, durability and chemical resistance. Superior Flexibility... | |
| Made in the USA Superior Rubber Compounds - Tigerflex® uses specially engineered compounds which provide the ideal combination of excellent abrasion resistance, light weight, flexibility, static dissipation and superior long-lasting... | |
| Made in the USA Thermoplastic Rubber (TPR) Material - Combines the Chemical resistant properties of PVC with the flexibility of rubber to handle a wide variety of ducting or light... | |
| Marine Wet Exhaust And Bilge Pump Connections | |
| Oil Discharge Hose Designed for use on Trucks, Docks or Barges where a Soft Wall Hose is Required. | |
| Oil field vacuum tank service, for handling crude oil, frack solutions and slurries. | |
| One-wire braid hydraulic hose - TR5 TR5 - One-wire braid-reinforced Meets or exceeds SAE 100 R5 SAE J1402 DOT All FM VSS 106 Medium pressure service hydraulic petroleumbased oil line... | |
| Potable Water Suction and Discharge Hose NSF Listed Liner - Hose liner material certified under NSF/ANSI/CAN 61 for use in potable water applications. Please refer to NOTE below for official... | |
| Proper grounding of static wire will prolong tube life. Discharge or delivery of dry bulk food products | |
| R14 PTFE True Bore Stainless Braid - TR14TB High Temp Hose Compressed air, gas, steam, fuel, oil, chemical and pharmaceutical products, particularly suitable for steam piping on injection moulding machines,... | |
| Radiator hose | |
| Rated up to 220°F Made in USA Wire Reinforced Helix - Highly durable steel helical wire provides strength and allows for use at higher temperatures without risk of hose deformation. | |
| Seamless Helical Convoluted PTFE Compressed air, gas, steam, fuel, oil, chemical and pharmaceutical products, particularly suitable for steam piping on injection moulding machines, diathermic oil installations, charging lines for cryogenic... | |
| Single wire braid high temperature hydraulic hose (Up to +300 ºF) - TR1HT Meets or exceeds SAE 100 R1AT - EN 853 1SN Meets or exceeds the requirement of SAE... | |
| Single wire braid hydraulic hose on easy-to-handle reels – TR1MT - MINETUFF TR1MT – Single wire braid Meets or exceeds ISO 1436-1 - SAE 100 R1AT/R1S EN 853 1SN MSHA... | |
| Single wire braid hydraulic hose on easy-to-handle reels - TR1SN Medium pressure service with high temperature petroleum-based hydraulic fluids, hot oil, grease, lubricants and crude oils, air and water. For... | |
| Single wire braid light weight cleaning hose on easy-to-handle reels - TAJ3BK/TAJ3BU High pressure cleaning hose. For heavy duty use with hot and cold water and detergent fluids, and high... | |
| Suction and discharge of wet or dry abrasive materials. Designed for grains and dry cement. | |
| Suction and discharge of wet or dry abrasive materials. Designed for grains, flour and pellet transfer. | |
| Suction and transfer service for a variety of chemicals and acids. Will handle 98% of existing chemicals. | |
| Suction and Transfer service for a variety of chemicals and solvents. Will handle 90% of existing chemicals. | |
| SUPERTUFF - TF2ST Hydraulic Hose TF2ST - Double wire braid Meets or exceeds EN 857 2SC Exceeds SAE 100 R16 MSHA IC-152/7 approved flame resistance High pressure service with tight... | |
| T605 is not recommended for use on a reel. For suction and discharge applications in truck and tank car transfer of gasoline, oil and other petroleum-based products with up to... | |
| T629 is not recommended for use on a reel. For suction and discharge applications in truck and tank car transfer of gasoline, oil and Biofuels - up to E98 and... | |
| T631AA Tar Applicator 1" x 50 | |
| T631AA Tar Applicator 3/4" x 100 | |
| Textile-reinforced hydraulic hose with two braids - TR3 Medium pressure hydraulic lines, fuel oil, antifreeze solutions, air and water. Not recommended for diver air hose. For air or gas applications... | |
| To convey cooling water to furnace doors in steel mills, glass plants, foundries, or where the hose is subjected to high temperatures and splashes of white-hot molten metals or glass. | |
| TR4XF - Extra Flexible SAE 100 R4 Oil Return Hose T634AA - Textile reinforced with four spiral wire helix to prevent collapsing. Low pressure return lines or suction lines with... | |
| TR5HT - One wire braid - Reinforced Meets or exceeds SAE 100 R5 Specially designed for high temperature applications. Medium pressure service hydraulic petroleum based oil line in impulse applications; | |
| Used to convey the high-purity, aqueous urea solution, DEF (Diesel Exhaust Fluid), in dispensing equipment systems such as transfer carts, DEF (Diesel Exhaust Fluid) station pumps, drum filling, portable dispensers,... | |
| Abrasion Resistant Tube - 1/4" gum rubber tube designed for wet or dry applications where severe abrasion is a factor. Provides for long hose service life. Heavy Duty Construction -... | |
| Broad Fuel Resistance - Exhibits resistance to a wide range of fuels. Meets SAE J30R7 compliance, meaning it can be used in a variety of fuel applications including gasoline, oil,... | |
| Extreme Flexibility - Uniquely designed for maximum flexibility, bends easily around brewery equipment and works well in tight spaces. Lightweight - Up to 25% lighter weight than similar rubber hoses,... | |
| Liquid food suction and discharge. Alcoholic beverages - wine, beer & spirits up to 75% alcohol content and 150 proof Milk tanker collection & unloading-ideal for reel applications Hot food-constant... |
| << Prev | Next >> |