Kuriyama of America, Inc. Datasheets for Industrial Hose

Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications.
Industrial Hose: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
A general purpose PVC air and water hose for in plant and outdoor applications in temperate climate conditions. Economical, flexible and lightweight. Excellent abrasion resistance. U. V. and weather resistant.
A general purpose PVC air and water hose for in plant and outdoor applications in temperate climate conditions. Economical, flexible and lightweight. Excellent abrasion resistance U. V. and weather resistant...
A general service PVC air and water hose for indoor or outdoor applications requiring a lightweight hose that can operate at lower temperatures. Economical, lightweight, low temperature alternative to rubber...
A lightweight utility air and water hose economically designed for indoor and outdoor applications operating in temperate climate conditions. Economical, lightweight construction. U. V. and weather resistant. One-piece coils. Individually...
Made in the USA MSHA Approved - Approved by the Mine Safety and Health Administration for flame-resistance for use in underground mines as water transfer hose. Convoluted Outer Cover -...
Made in the USA MSHA Approved - Approved by the Mine Safety and Health Administration for flame-resistance for use in underground mines as water transfer hose. Smooth Outer Cover -...
Made in the USA Transparent Construction - "See-the-flow." Allows for visual confirmation of material flow. Smooth Outer Cover - Provides increased pressure rating and smooth surface for banding. Phthalate Free...
Our high quality flexible PVC compounds are uniquely blended to make this hose look and feel like comparable rubber hose and stay flexible at low temperatures. Its light weight makes...
Premium Heavy Duty PVC Water Discharge Hose Durable PVC Material - Provides good abrasion, chemical and UV resistance. Premium Heavy Duty Construction - Our most durable PVC layflat hose. Designed...
The Pneumo fathometer system or "Pneumo" is usually contained in the commercial diver's air manifold box. It uses a small volume of low pressure air to measure the diver's depth.
These hoses, made from specially formulated compounds of high grade PVC resin, are engineered to be tough and flexible at very low temperatures. The superior physical properties and design of...
High Burst Rating - 1,200 psi up to 3" diameter, 900 psi for larger diameters. Superior Performance - Very low friction loss. Maintenance Free - Immune to mildew and rot.
Resistant to petroleum, chemicals and abrasion. Reliable and robust. Lightweight and flexible. Fast deployment and retrieval. Meets or exceeds National Fire Protection Association (NFPA) 1961 Standard on Fire Hose (current...
Resists burn-through. Super resistant to abrasion. Excellent resistance to heat, ozone, weather, most chemicals (acids, bases, salts, oils, solvents, etc.), flame, wear, tear and puncture. Highly flexible and smooth inner...

<< Prev Next >>