Kuriyama of America, Inc. Datasheets for Industrial Hose

Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications.
Industrial Hose: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
A yellow polyolefin tube, double high tensile synthetic fiber braid reinforcement and abrasion resistant slick blue polyether-urethane cover. Made in The USA. Materials - Constructed to provide rugged and reliable...
A yellow polyolefin tube, single high tensile synthetic fiber braid reinforcement and abrasion resistant orange polyether-urethane cover. Made in The USA. Materials - Constructed to provide rugged and reliable service...
A yellow polyolefin tube, single high tensile synthetic fiber braid reinforcement and abrasion resistant slick orange polyether-urethane cover. Made in The USA. Materials - Constructed to provide rugged and reliable...
A yellow seamless thermoplastic tube, double high tensile synthetic fiber braid reinforcement and abrasion resistant slick blue polyurethane cover. Made in The USA. Materials - Constructed to provide rugged and...
A yellow seamless thermoplastic tube, double high tensile synthetic fiber braid reinforcement and abrasion resistant slick green polyether-urethane cover. Made in The USA. Materials - Constructed to provide rugged and...
A yellow seamless thermoplastic tube, double high tensile synthetic fiber braid reinforcement and abrasion resistant slick red polyurethane cover. Made in The USA. Materials - Constructed to provide rugged and...
A yellow seamless thermoplastic tube, single or double high tensile synthetic fiber braid reinforcement and abrasion resistant black polyurethane cover. Made in The USA. Materials - Constructed to provide rugged...
A yellow seamless thermoplastic tube, single or double high tensile synthetic fiber braid reinforcement and abrasion resistant slick black polyurethane cover. Made in The USA. Materials - Constructed to provide...
Armor Belt® Sewer Cleaning Hose by Piranha® Hose Products, Inc. features an innovative process that adds value to your sewer hose purchase by adding life to the hose. Armor Belt®
Commercial Diving Twin Line Hoses for Use with Sub-Sea Hydraulic Tools Slither® cover is ultra-slippery; allows for ease of unreeling and take-up; readily glides over contact surfaces; hose maneuvers around...
Fracking fluids, liquid mud and crude oil delivery in heavy duty oil field and gas exploration.
GENERAL APPLICATIONS Saturated steam applications up to 270 PSI and 410°F Thawing and de-icing of outdoor pipes and other equipment during cold temperatures High pressure industrial equipment cleaning at refineries,...
Heavy duty water suction and discharge applications for irrigation, agriculture, mining and construction. Designed for long service life in heavy duty applications for water suction and delivery service.
High pressure, 150 PSI lay flat type hose for general industrial construction and irrigation
High quality air hose for mining and construction service
KS6™ The Best Quality Industrial and Municipal Single Jacket Fire Hose - Assembled Lengths Single jacket - All polyester jacketed, EPDM rubber lined attack hose. Diameters - 1 1/2", 2",...
Made in the USA
Made in the USA Jetting/Lateral Lines
Made in the USA Abrasion Resistant - Polyurethane cover outlasts rubber versions in applications where the hose rubs against abrasive surfaces. Lightweight - Approximately 37% lighter weight than similar rubber...
Made in the USA Advanced UV Protection! - The hose material is specially formulated to resist the cracking that can result from exposure to damaging UV light. Our tests show...
Made in the USA Extra Thick Single - Ply Abrasion Resistant Polyurethane Tube - Our thickest single-ply polyurethane tube! Designed for dry applications where severe abrasion is a factor. Provides...
Made in the USA Isobaric - Consistent 1,500 PSI working pressure regardless of hose size. Eliminates user risk of hose misapplication within a given pressure system. Abrasion Resistant - Polyurethane...
Made in the USA Isobaric - Consistent 3,000 PSI working pressure regardless of hose size. Eliminates user risk of hose misapplication within a given pressure system. Abrasion Resistant - Polyurethane...
Made in the USA Kink Resistant Technology - Proprietary design shown to exhibit 50% better resistance to kink initiation, and 17% less force to bend, versus competitive 100R8 hose in...
Made in the USA Meets or exceeds SAE J517 & J343 Standards Tested at 1/2 the bend radius under SAE J517 100R7 Standards Exceeds SAE100R7 impulse requirements Light weight and...
Made in the USA Slither® Cover - Slick, Slither cover helps hose slide through tight spaces such as sheaves, pulleys and bundles. Especially helpful routing through long lengths of hose...
Made in the USA Smooth Outer Cover – Provides increased pressure rating and smooth surface for banding. Phthalate Free Irrigation lines Pumps, rental and construction dewatering Pumps, trash Water suction...
Made in the USA Transmission Resistant - Specially formulated tube minimizes extraction of particulates and minimizes moisture transmission while in service. Abrasion Resistant - Polyurethane cover outlasts rubber versions in...
Made in the USA Our Most Flexible Suction Hose "Cold-Flex" Materials - Hose remains flexible in sub-zero temperatures. Transparent Construction - "See-the-flow." Allows for visual conformation of material flow. Convoluted...
Made in USA
Not suitable for "Ship to Shore" Service. The Transfer of Saturated and Superheated Steam up to 270 PSI and max 410ºF (210ºC) in shipyards, Chemical plants and Industrial applications.
Piranha Twin Line Process Bonding of hose sizes from 1/4" through 2" ID from available stocked hoses. For non-stock hose items, a minimum order of 2,500 ft. is required. Split-Back...
Radiator hose
Saturated and superheated steam in applications where an oil resistant cover is needed.
Silicone Coated, Two-Ply, Woven Fiberglass Ducting Hose with Chemically Treated Steel Wire Helix MADE IN THE USA Silicone Coated, Woven Fiberglass Material – Vulcanized for high durability and long service...
Silver Tiger™ The closest thing to metal hose™ Made in the USA Extra Thick Abrasion Resistant Polyurethane Liner - Designed for dry applications where severe abrasion is a factor. Provides...
Suction and discharge of water for irrigation and construction
T140AK Series Braided Steel Wire Air Hose High pressure air hose for heavy-duty use in mines, quarries, construction and industry.
T142AK Series High Temperature - Oil Resistant Steel Braided Reinforced Air Hose Designed for long lasting service and maximum safety in heavy duty applications where resistance to oil is required...
T350 fully complies with the requirements listed in FDA CFR21. For general wash down service, using hot water or low pressure saturated steam in processing plants and facilities and in...
T351 fully complies with the requirements listed in FDA CFR21. For general wash down service, using hot and cold water in paper mills and in food and dairy plants.
Textile-reinforced hydraulic hose with one braid – T2TE Halogen-Free Compound T2TE – One High Tensile Textile Braids Meets or exceeds EN 854 2TE. Medium pressure hydraulic lines, fuel oil, antifreeze...
The Transfer of Saturated and Superheated Steam up to 270 PSI and max 410ºF (210ºC) in shipyards, Chemical plants and Industrial applications.
Underground mine water spray for dust control. Also usable on continuous mining machinery.
Water discharge hose for construction and irrigation.
Water suction and delivery hose. Suction and discharge of non-corrosive liquids for irrigation, construction, fertilizers and lasso acid solutions.
"Cold-Flex" Materials (Sizes 4"- 6") - Hose remains flexible in sub-zero temperatures. Transparent Construction - "See-the-flow." Allows for visual confirmation of material flow. Convoluted Outer Cover – Provides increased hose...
A Durable Hose for Industrial Washdown Applications Concrete clean-up Contractor’s water hose Garden watering Washdown
Easy to couple. Long lengths on reels. Air tools Hot and cold water Low pressure pneumatic systems Water, oil and mild chemical solutions
EPDM Tube and Cover Coupled with Brass Welding Couplings General Welding Service Meets RMA IP-7-2011
Long lengths on reels. Agricultural Construction Industrial Water service lines
Long lengths on reels. High oil resistance (Class A) rated tube and cover. A high quality hose to handle oil, diesel, fuel oil and other petroleum products for home delivery.
Long Lengths on Reels. High Oil Resistance (Class A) Rated Tube and Cover. Non-Conductive - tested to exceed minimum electrical resistance greater than one (1) MEGOHM per inch of hose...
Non-Conductive - Tested to one (1) megohm per inch resistance minimum. MSHA approved flame resistant cover. Easy to couple. Long lengths on reels. Air Tools Low Pressure Pneumatic Systems Robotic...
Transparent Construction - "See-the-flow." Allows for visual confirmation of material flow. Convoluted Outer Cover – Provides increased hose flexibility. Lightweight and easy to transport. Meets or exceeds National Fire Protection...
Versatile Natural Rubber Tube - Exhibits a good combination of strength and extreme flexibility for ease-of-use. Wide Service Temperature Range - Hose may be used in a wide range of...

<< Prev Next >>