Kuriyama of America, Inc. HTG4200 Series 11.00 in. Min. Inside Bend Radius Galvanized Steel Interlocked Rough Bore Metal Hose (Unpacked)|Master File HTG4200-300X25

Description
Abrasion Resistant and Durable - steel construction resists damage from abrasive and damaging materials. Heat Resistant- can withstand very high temperatures allowing for the transfer of hot materials. (Not for use with hot tar and asphalt applications) Conductive - prevents the build-up of static electricity eliminating the risk of “hose arcing”. Flexible - corrugations allow for greater flexibility than lined metal hose. Abrasive material handling BOP (Blow out Protection) for hydraulic, cryogenic and other high pressure hoses Bulk truck and railcar unloading Dry bulk transfer Fly ash and soda handling Grain handling Transfer of high temperature air, gasses and materials (Not for use with hot tar and asphalt applications) Protective armor/shielding for hoses Truck tailpipe exhaust Vacuum trucks and equipment
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HTG4200 Series 11.00 in. Min. Inside Bend Radius Galvanized Steel Interlocked Rough Bore Metal Hose (Unpacked)|Master File - HTG4200-300X25 - Kuriyama of America, Inc.
Schaumburg, IL, USA
HTG4200 Series 11.00 in. Min. Inside Bend Radius Galvanized Steel Interlocked Rough Bore Metal Hose (Unpacked)|Master File
HTG4200-300X25
HTG4200 Series 11.00 in. Min. Inside Bend Radius Galvanized Steel Interlocked Rough Bore Metal Hose (Unpacked)|Master File HTG4200-300X25
Abrasion Resistant and Durable - steel construction resists damage from abrasive and damaging materials. Heat Resistant- can withstand very high temperatures allowing for the transfer of hot materials. (Not for use with hot tar and asphalt applications) Conductive - prevents the build-up of static electricity eliminating the risk of “hose arcing”. Flexible - corrugations allow for greater flexibility than lined metal hose. Abrasive material handling BOP (Blow out Protection) for hydraulic, cryogenic and other high pressure hoses Bulk truck and railcar unloading Dry bulk transfer Fly ash and soda handling Grain handling Transfer of high temperature air, gasses and materials (Not for use with hot tar and asphalt applications) Protective armor/shielding for hoses Truck tailpipe exhaust Vacuum trucks and equipment
  • Abrasion Resistant and Durable - steel construction resists damage from abrasive and damaging materials.
  • Heat Resistant- can withstand very high temperatures allowing for the transfer of hot materials. (Not for use with hot tar and asphalt applications)
  • Conductive - prevents the build-up of static electricity eliminating the risk of “hose arcing”.
  • Flexible - corrugations allow for greater flexibility than lined metal hose.
  • Abrasive material handling
  • BOP (Blow out Protection) for hydraulic, cryogenic and other high pressure hoses
  • Bulk truck and railcar unloading
  • Dry bulk transfer
  • Fly ash and soda handling
  • Grain handling
  • Transfer of high temperature air, gasses and materials (Not for use with hot tar and asphalt applications)
  • Protective armor/shielding for hoses
  • Truck tailpipe exhaust
  • Vacuum trucks and equipment
Supplier's Site

Technical Specifications

  Kuriyama of America, Inc.
Product Category Industrial Hose
Product Number HTG4200-300X25
Product Name HTG4200 Series 11.00 in. Min. Inside Bend Radius Galvanized Steel Interlocked Rough Bore Metal Hose (Unpacked)|Master File
Product Form Hose
I.D. 3.000 inch (76.2 mm)
Minimum Bend Radius 11 inch (279 mm)
Temperature Range 750 F (399 C)
Unlock Full Specs
to access all available technical data

Similar Products

Alfabiotech ABT5K 1 1/2 in. ID Hydraulic Hose|Master File - ABT5K-24 - Kuriyama of America, Inc.
Specs
Product Form Hose
I.D. 1.500 inch (38.1 mm)
O.D. 2.220 inch (56.39 mm)
View Details
HTS4250 Series 23.50 in. Min. Inside Bend Radius Stainless Steel Interlocked Rough Bore Hose (Unpacked)|Master File - HTS4250-600X25 - Kuriyama of America, Inc.
Specs
Product Form Hose
I.D. 6.000 inch (152 mm)
Minimum Bend Radius 24 inch (597 mm)
View Details
HTS4300 Series 37.00 in. Min. Inside Bend Radius Stainless Steel Interlocked Rough Bore Hose (Unpacked)|Master File - HTS4300-1000X25 - Kuriyama of America, Inc.
Specs
Product Form Hose
I.D. 10.000 inch (254 mm)
Minimum Bend Radius 37 inch (940 mm)
View Details
HTG4200 Series 16.00 in. Min. Inside Bend Radius Galvanized Steel Interlocked Rough Bore Metal Hose (Unpacked)|Master File - HTG4200-450X25 - Kuriyama of America, Inc.
Specs
Product Form Hose
I.D. 4.500 inch (114 mm)
Minimum Bend Radius 16 inch (406 mm)
View Details