Kuriyama of America, Inc. Datasheets for Industrial Hose

Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications.
Industrial Hose: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
A yellow polyolefin tube, double high tensile synthetic fiber braid reinforcement and abrasion resistant blue polyether-urethane cover. Made in The USA. Materials - Constructed to provide rugged and reliable service...
Armor Belt® Sewer Cleaning Hose by Piranha® Hose Products, Inc. features an innovative process that adds value to your sewer hose purchase by adding life to the hose. Armor Belt®
Assembly 1" x 100' Blue Maximum NPT
Assembly 1" x 100' Red Maximum NPT
Assembly 1" x 100' Yellow Maximum NPT
Assembly 1" x 25' Blue Maximum NPT
Assembly 1" x 25' Red Maximum NPT
Assembly 1" x 25' Yellow Maximum NPT
Assembly 1" x 50' Blue Maximum NPT
Assembly 1" x 50' Red Maximum NPT
Assembly 1" x 50' Yellow Maximum NPT
Assembly 1/2" x 100' Blue Maximum NPT
Assembly 1/2" x 100' Gray Maximum NPT
Assembly 1/2" x 100' Red Maximum NPT
Assembly 1/2" x 100' Yellow Maximum NPT
Assembly 1/2" x 25' Blue Maximum NPT
Assembly 1/2" x 25' Gray Maximum NPT
Assembly 1/2" x 25' Red Maximum NPT
Assembly 1/2" x 25' Yellow Maximum NPT
Assembly 1/2" x 50' Blue Maximum NPT
Assembly 1/2" x 50' Gray Maximum NPT
Assembly 1/2" x 50' Red Maximum NPT
Assembly 1/2" x 50' Yellow Maximum NPT
Assembly 1/4" x 100' Blue Maximum NPT
Assembly 1/4" x 100' Gray Maximum NPT
Assembly 1/4" x 100' Red Maximum NPT
Assembly 1/4" x 100' Yellow Maximum NPT
Assembly 1/4" x 25' Blue Maximum NPT
Assembly 1/4" x 25' Gray Maximum NPT
Assembly 1/4" x 25' Red Maximum NPT
Assembly 1/4" x 25' Yellow Maximum NPT
Assembly 1/4" x 50' Blue Maximum NPT
Assembly 1/4" x 50' Gray Maximum NPT
Assembly 1/4" x 50' Red Maximum NPT
Assembly 1/4" x 50' Yellow Maximum NPT
Assembly 3/4" x 100' Blue Maximum NPT
Assembly 3/4" x 100' Gray Maximum NPT
Assembly 3/4" x 100' Red Maximum NPT
Assembly 3/4" x 100' Yellow Maximum NPT
Assembly 3/4" x 25' Blue Maximum NPT
Assembly 3/4" x 25' Gray Maximum NPT
Assembly 3/4" x 25' Red Maximum NPT
Assembly 3/4" x 25' Yellow Maximum NPT
Assembly 3/4" x 50' Blue Maximum NPT
Assembly 3/4" x 50' Gray Maximum NPT
Assembly 3/4" x 50' Red Maximum NPT
Assembly 3/4" x 50' Yellow Maximum NPT
Assembly 3/8" x 100' Blue Maximum NPT
Assembly 3/8" x 100' Gray Maximum NPT
Assembly 3/8" x 100' Red Maximum NPT
Assembly 3/8" x 100' Yellow Maximum NPT
Assembly 3/8" x 25' Blue Maximum NPT
Assembly 3/8" x 25' Gray Maximum NPT
Assembly 3/8" x 25' Red Maximum NPT
Assembly 3/8" x 25' Yellow Maximum NPT
Assembly 3/8" x 50' Blue Maximum NPT
Assembly 3/8" x 50' Gray Maximum NPT
Assembly 3/8" x 50' Red Maximum NPT
Assembly 3/8" x 50' Yellow Maximum NPT
Assembly 5/16" x 100' Red Maximum NPT
Assembly 5/16" x 25' Red Maximum NPT
Assembly 5/16" x 50' Red Maximum NPT
Assembly 5/8" x 100' Red Maximum NPT
Assembly 5/8" x 25' Red Maximum NPT
Assembly 5/8" x 50' Red Maximum NPT
Assembly Blue 1/4" x 100'
Assembly Blue 1/4" x 25'
Assembly Blue 1/4" x 50'
Assembly Blue 3/8" x 100'
Assembly Blue 3/8" x 25'
Assembly Blue 3/8" x 50'
Assembly Red 1/4" x 100'
Assembly Red 1/4" x 25'
Assembly Red 1/4" x 50'
Assembly Red 3/8" x 100'
Assembly Red 3/8" x 25'
Assembly Red 3/8" x 50'
Assembly Yellow 1/2" x 100'
Assembly Yellow 1/2" x 25'
Assembly Yellow 1/2" x 50'
Assembly Yellow 1/4" x 100'
Assembly Yellow 1/4" x 25'
Assembly Yellow 1/4" x 50'
Assembly Yellow 3/8" x 100'
Assembly Yellow 3/8" x 25'
Assembly Yellow 3/8" x 50'
General Service PVC Pneumatic Air Tool Hose Assemblies
High Grade Low Temperature Air Hose Assemblies (with Rubber Bend Restrictors) 1/4" and 3/8" sizes only
Made in the USA Easy Slide Helix - Rigid helix design protects hose tube from cover wear, and allows hose to slide easily over rough surfaces. Easy-to-handle. Anti-Microbial Tube -...
Made in the USA Transparent Construction - "See-the-flow." Allows for visual confirmation of material flow. Convoluted Outer Cover - Provides increased hose flexibility. Phthalate Free Agricultural liquid fertilizer Air seeder...
Made in the USA Transparent Construction - "See-the-flow." Allows for visual confirmation of material flow. Smooth Outer Cover - Provides increased pressure rating and smooth surface for banding. Phthalate Free...
Made in USA
Tundra - Air® Yellow 1/4" x 100' Assembly
Tundra - Air® Yellow 1/4" x 25' Assembly
Tundra - Air® Yellow 1/4" x 50' Assembly
Tundra - Air® Yellow 3/8" x 100' Assembly
Tundra - Air® Yellow 3/8" x 25' Assembly
Tundra - Air® Yellow 3/8" x 50' Assembly
With embedded grounding wire Made in the USA Food Grade Materials - Hose complies with applicable FDA(03) and 3-A(01) requirements. Hose complies with applicable USDA(12) requirements. Grounding Wire - Multi-strand...
High Burst Rating - 1,200 psi up to 3" diameter. Superior Performance -Very low friction loss. Maintenance Free - Immune to mildew and rot. Coated for Better Durability - All...
Outstanding kink resistance. Resists burn-through for a full minute. (As per BS 6391, heat resistance test.) Perfect fit of outer jacket and inner tube. High tenacity polyester/polyamide outer jacket. Oversized...

<< Prev Next >>