Kuriyama of America, Inc. Datasheets for Industrial Hose
Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications.
Industrial Hose: Learn more
| Product Name | Notes |
|---|---|
| Also Available: SOLARGUARD™ version with High UV Resistance ideal for warmer/sunnier climates Made in the USA Fabric Reinforcement - Designed with high tensile strength polyester yarn jacket to handle both... | |
| Assembled using crimped steel fittings. The cover and tube are made of EPDM to resist ozone, heat and cracking while in service. A durable quality hose to tackle the rugged... | |
| Made in the USA Abrasion Resistant Polyurethane Liner - Designed for dry applications where severe abrasion is a factor. Provides for longer hose life and lower operating costs versus similar... | |
| Made in the USA Abrasion Resistant PVC Tube - Formulated from highly durable PVC compounds for increased abrasion resistance. Food Grade Materials - Hose complies with applicable FDA(03) requirements. Hose... | |
| Made in the USA Advanced UV Protection! - The hose material is specially formulated to resist the cracking that can result from exposure to damaging UV light. Our tests show... | |
| Made in the USA Durable & Lightweight Polyurethane Material – Designed for wet or dry applications where abrasion is a factor. Provides longer hose life and lower operating costs versus... | |
| Made in the USA Durable & Lightweight Polyurethane Material - Designed for wet or dry applications where abrasion is a factor. Provides longer hose life and lower operating costs versus... | |
| Made in the USA Durable Lightweight Polyurethane Tube - Designed for dry applications where abrasion is a factor. Provides longer hose life and lower operating costs versus rubber or PVC... | |
| Made in the USA Durable Lightweight Polyurethane Tube - Designed for dry applications where abrasion is a factor. Provides longer hose life and lower operating costs versus similar rubber or... | |
| Made in the USA Durable Reinforced Construction – Polyester reinforcement provides resistance against instances of hose tearing due to pulling or hanging. Well suited for demanding terminal use. Lightweight – | |
| Made in the USA Extra Thick Abrasion Resistant Polyurethane Liner - Designed for dry applications where severe abrasion is a factor. Provides for longer hose life and lower operating costs... | |
| Made in the USA Food Grade Materials - Hose complies with applicable FDA(03) and 3-A(01) requirements. Hose complies with applicable USDA(12) requirements. Fabric Reinforcement - Designed with high tensile strength,... | |
| Made in the USA Highly Durable PVC Tube - Formulated from highly durable PVC compound for increased abrasion and tear resistance. Convoluted Outer Cover - Provides increased hose flexibility. Phthalate... | |
| Made in the USA Lightweight - much lighter than conventional TPR/rubber hoses. Heavy duty construction - thicker wall for longer hose life. “See-through” construction - for visual confirmation if fuel... | |
| Made in the USA Lightweight - much lighter than conventional TPR/rubber hoses. Superior flexibility - especially in sub-zero weather! "See-through" construction - for visual confirmation if fuel backs up into... | |
| Made in the USA Oil Resistant PVC Tube - Made with special oil resistant compounds which exhibit medium resistance to oil and other hydrocarbons. Convoluted Outer Cover - Provides increased... | |
| Made in the USA Steel Wire Helix - Highly durable steel wire provides strength and allows for use at higher temperatures without risk of hose deformation. Wire can be grounded... | |
| Made in the USA Superior Product Design - Tigerflex® WE™ series hoses are an industry standard for pneumatic material handling, due to our specially engineered compound, innovative design and uncompromising... | |
| Made in the USA Superior Product Design - Tigerflex® WT™ series hoses are an industry standard for pneumatic material handling due to our specially engineered compound, innovative design and uncompromising... | |
| Made in the USA Superior Rubber Compounds - Tigerflex® uses only the best available EPDM compounds, which provide the ideal combination of light-weight, flexibility, durability and chemical resistance. Fabric Reinforcement... | |
| Made in the USA Superior Rubber Compounds - Tigerflex® uses only the best available EPDM compounds, which provide the ideal combination of light-weight, flexibility, durability and chemical resistance. Superior Flexibility... | |
| Made in the USA Superior Static Protection! - A properly grounded Voltbuster™ hose will not retain an electrostatic charge sufficient to create a propagating brush discharge. Hose material, using the... | |
| Made in the USA Thick Abrasion Resistant Polyurethane Liner - Designed for dry applications where severe abrasion is a factor. Provides for longer hose life and lower operating costs versus... | |
| Made in the USA Thick Abrasion Resistant Polyurethane Tube - Designed for dry applications where severe abrasion is a factor. Provides for longer hose life and lower operating costs versus... | |
| Made in the USA Thick Abrasion Resistant Single-Ply Polyurethane Tube - Designed for dry applications where severe abrasion is a factor. Provides for longer hose life and lower operating costs... | |
| Made in the USA Transparent Construction - "See-the-flow." Allows for visual conformation of material flow. Convoluted Outer Cover - Provides increased hose flexibility. Phthalate Free Drain lines Dust collection Gold... | |
| Made in the USA The Original Heavy Duty Suction Hose "Cold-Flex" Materials - Hose remains flexible in sub-zero temperatures. Transparent Construction - "See-the-flow." Allows for visual confirmation of material flow. | |
| Made in the USA The Original Heavy Duty Suction Hose Transparent Construction - "See-the-flow." Allows for visual confirmation of material flow. Convoluted Outer Cover - Provides increased hose flexibility. Phthalate... | |
| Made in the USA Urevac™ Food Durable Lightweight Polyurethane Tube - Designed for dry applications where abrasion is a factor. Provides longer hose life and lower operating costs versus similar... | |
| Premium PVC Drip Irrigation & Water Discharge Hose Durable PVC Material - Provides good abrasion, chemical and UV resistance. Drip Irrigation - Hose designed to be punched easily without tearing. | |
| Textile-reinforced hydraulic hose with one braid - TR6 Low pressure hydraulic lines, fuel oil, antifreeze solutions, air and water. Excellent for hydraulic return line hose where high temperatures are encountered... | |
| TR5HT - One wire braid - Reinforced Meets or exceeds SAE 100 R5 Specially designed for high temperature applications. Medium pressure service hydraulic petroleum based oil line in impulse applications; | |
| WB10 - 4 wire spiral High pressure water jetting. | |
| WB15 - 4 wire spiral High pressure water jetting. | |
| WB20 - 4 wire spiral High pressure water jetting. | |
| A general purpose PVC water discharge hose. Durable PVC Material - Provides good abrasion, chemical and UV resistance. "EZ" Design - An easy to handle, lightweight hose for general purpose... | |
| Superior Static Protection! - A properly grounded Voltbuster™ hose will not retain an electrostatic charge sufficient to create a propagating brush discharge. Hose material, using the embedded grounding wire, shows... |
| << Prev |