Assembly Yellow 1/4" x 100'
Kuriyama of America, Inc. | |
---|---|
Product Category | Industrial Hose |
Product Number | HS1171-04X100 |
Product Name | HS1171 Series 0.475 in. OD and 100 ft Assembled Lengths General Service PVC Pneumatic Air Tool Hose Assembly|Master File |
Product Form | Hose; Assembly |
I.D. | 0.250 inch (6.35 mm) |
O.D. | 0.475 inch (12.06 mm) |
Working Pressure | 300 psi (211 m H2O) |
Temperature Range | 150 F (65.56 C) |