Kuriyama of America, Inc. A1148 Series 0.625 in. Nominal OD Special Purpose PVC/Polyurethane Air Hose|Master File A1148-06X500

Description
This special blended hose is ideal for general air and water applications that need to operate at higher temperatures than traditional PVC hoses. Grey core tube has excellent cut resistance . .. complies with ARPM's Class A designation for high oil resistance Highly abrasion-resistant alloy jacket Smooth, non-marking pin-pricked cover Good flexibility over a wide temperature range Good fitting retention at elevated temperatures Silicone-free One-piece lengths RoHS(16) compliant. Phthalate Free! Transfer of air and water. Ideal for applications in rugged or higher temperature environments. Induction welding tubing lines. Injection molding coolant lines. Transfer of deionized water. Transfer of transmission and power steering fluids. Lubrication/air drop lines. Robotic and pneumatic air lines. Automotive assembly line air hoses.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
A1148 Series 0.625 in. Nominal OD Special Purpose PVC/Polyurethane Air Hose|Master File - A1148-06X500 - Kuriyama of America, Inc.
Schaumburg, IL, USA
A1148 Series 0.625 in. Nominal OD Special Purpose PVC/Polyurethane Air Hose|Master File
A1148-06X500
A1148 Series 0.625 in. Nominal OD Special Purpose PVC/Polyurethane Air Hose|Master File A1148-06X500
This special blended hose is ideal for general air and water applications that need to operate at higher temperatures than traditional PVC hoses. Grey core tube has excellent cut resistance . .. complies with ARPM's Class A designation for high oil resistance Highly abrasion-resistant alloy jacket Smooth, non-marking pin-pricked cover Good flexibility over a wide temperature range Good fitting retention at elevated temperatures Silicone-free One-piece lengths RoHS(16) compliant. Phthalate Free! Transfer of air and water. Ideal for applications in rugged or higher temperature environments. Induction welding tubing lines. Injection molding coolant lines. Transfer of deionized water. Transfer of transmission and power steering fluids. Lubrication/air drop lines. Robotic and pneumatic air lines. Automotive assembly line air hoses.

This special blended hose is ideal for general air and water applications that need to operate at higher temperatures than traditional PVC hoses.

  • Grey core tube has excellent cut resistance . .. complies with ARPM's Class A designation for high oil resistance
  • Highly abrasion-resistant alloy jacket
  • Smooth, non-marking pin-pricked cover
  • Good flexibility over a wide temperature range
  • Good fitting retention at elevated temperatures
  • Silicone-free
  • One-piece lengths
  • RoHS(16) compliant.
  • Phthalate Free!
  • Transfer of air and water.
  • Ideal for applications in rugged or higher temperature environments.
  • Induction welding tubing lines.
  • Injection molding coolant lines.
  • Transfer of deionized water.
  • Transfer of transmission and power steering fluids.
  • Lubrication/air drop lines.
  • Robotic and pneumatic air lines.
  • Automotive assembly line air hoses.
Supplier's Site

Technical Specifications

  Kuriyama of America, Inc.
Product Category Industrial Hose
Product Number A1148-06X500
Product Name A1148 Series 0.625 in. Nominal OD Special Purpose PVC/Polyurethane Air Hose|Master File
Product Form Hose
I.D. 0.375 inch (9.52 mm)
O.D. 0.625 inch (15.87 mm)
Working Pressure 200 to 300 psi (141 to 211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products