CableOrganizer.com, Inc. Kwikpath Resi Raceways KP-H150R

Description
What's special about Kwikpath Residential Raceways? Protects residential communications cables from being damaged or snagged as they are pulled through the non-metallic raceway UL 2024 approved raceway and fitting combination to meet residential safety requirements Flexible resi raceway bends easily around tight corners to simplify installation Kwikpath® Resi is a flexible raceway system designed for general purpose and residential communications systems. This ultra flexible raceway can be used to manage telephones, satellite, ethernet, internet, video, security and sound cabling. Installation of the Kwikpath® Resi allows home users to add or change cabling without the need to tear down walls or surface mounted cables along baseboards or walls.
Description
What's special about Kwikpath Residential Raceways? Protects residential communications cables from being damaged or snagged as they are pulled through the non-metallic raceway UL 2024 approved raceway and fitting combination to meet residential safety requirements Flexible resi raceway bends easily around tight corners to simplify installation Kwikpath® Resi is a flexible raceway system designed for general purpose and residential communications systems. This ultra flexible raceway can be used to manage telephones, satellite, ethernet, internet, video, security and sound cabling. Installation of the Kwikpath® Resi allows home users to add or change cabling without the need to tear down walls or surface mounted cables along baseboards or walls.

Suppliers

Company
Product
Description
Supplier Links
Kwikpath Resi Raceways - KP-H150R - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Kwikpath Resi Raceways
KP-H150R
Kwikpath Resi Raceways KP-H150R
What's special about Kwikpath Residential Raceways? Protects residential communications cables from being damaged or snagged as they are pulled through the non-metallic raceway UL 2024 approved raceway and fitting combination to meet residential safety requirements Flexible resi raceway bends easily around tight corners to simplify installation Kwikpath® Resi is a flexible raceway system designed for general purpose and residential communications systems. This ultra flexible raceway can be used to manage telephones, satellite, ethernet, internet, video, security and sound cabling. Installation of the Kwikpath® Resi allows home users to add or change cabling without the need to tear down walls or surface mounted cables along baseboards or walls.

What's special about Kwikpath Residential Raceways?

  • Protects residential communications cables from being damaged or snagged as they are pulled through the non-metallic raceway
  • UL 2024 approved raceway and fitting combination to meet residential safety requirements
  • Flexible resi raceway bends easily around tight corners to simplify installation
  • Kwikpath® Resi is a flexible raceway system designed for general purpose and residential communications systems. This ultra flexible raceway can be used to manage telephones, satellite, ethernet, internet, video, security and sound cabling. Installation of the Kwikpath® Resi allows home users to add or change cabling without the need to tear down walls or surface mounted cables along baseboards or walls.
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Cable Trays
Product Number KP-H150R
Product Name Kwikpath Resi Raceways
Unlock Full Specs
to access all available technical data

Similar Products

 - 9013998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 2.36 inch (60 mm)
Materials Steel
View Details
Cable Tray - LSS18GZ - Pentair, Inc.
Specs
Length 120 inch (3048 mm)
Width 18 inch (457 mm)
Cable Tray Type Ladder Tray
View Details
D-Ring Cable Manager - 2 Space - ER-DRCM2 - Video Mount Products
Specs
Length 19.5 inch (495 mm)
Width 4.5 inch (114 mm)
Max. Side rail Height 3.6 inch (91.44 mm)
View Details